-
Supplier: OMEGA Engineering, Inc.
Description: available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
- Analog Input Channels: 1 #
- Resolution: 16 bits
- Operating Temperature: 41 to 122 F
- Features: Application Software Included, Other Input
-
Supplier: OMEGA Engineering, Inc.
Description: OM-CP-VOLT101A is available in four different input ranges: 160 mV, 2.5V, 15V and 30V versions. Data retrieval is simple. Plug the device into an available COM port and our easy-to-use software does the rest. The software converts a PC into a real-time strip chart recorder. Data
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input, Other, Other Input
-
Supplier: OMEGA Engineering, Inc.
Description: data in standard data formats for use in a spreadsheet or data acquisition program such as Excel or Visual Basic. The virtual chart viewed on the web page is a JAVA™ Applet that records a chart over the LAN or Internet in real time. With the iTHX, there is no need to invest time and
- Temperature Measurement Range: -40 to 255 F
- Operating Temperature: -40 to 185 F
- Features: Chart Recorder, Networkable System, Other, Panel / Chassis Mount
- User Interface: Computer Programmable, Front Panel and Display
-
-
Supplier: Linseis Inc.
Description: Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHA series and the PHC series offer affordable inkjet recording technology. The PHC series is a 100mm recorder
- Number of Plots: 6 #
- Analog Input Channels: 12 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Voltage, Panel / Chassis Mount, Stand Alone
-
Supplier: OMEGA Engineering, Inc.
Description: on the chart, even next to the pen. The wide, 200 mm (8") chart is capable of recording measurements from 1 mV full scale to 20 V. Chart speeds from 0.1 mm/min to 20 mm/sec (1 mm = 0.03937") are available. The electric pen lift function will automatically lift the pens if the
- Analog Input Channels: 2 #
- Accuracy: 0.3 % FS
- Temperature Measurement Range: -40 to 167 F
- Humidity Measurement Range: 35 to 85 %
-
Supplier: CHINO Works America Inc.
Description: The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available.
- Number of Plots: 6 #
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: Linseis Inc.
Description: 4 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 4 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob
- Number of Plots: 4 #
- Analog Input Channels: 4 #
- Features: Chart Recorder, DC Voltage, Stand Alone
- User Interface: Front Panel and Display
-
Supplier: Linseis Inc.
Description: Low Cost Single Pen recorder for DC Current and VDC
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: Chart Recorder, DC Current, DC Voltage, Panel / Chassis Mount, Stand Alone
-
Supplier: Linseis Inc.
Description: Low Cost Single pen Temperature Recorder with temperature probe. Temperature range -40°F to150°F (-40°C to 60°C)
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: Chart Recorder, Panel / Chassis Mount, Stand Alone
-
Supplier: CHINO Works America Inc.
Description: The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables
- Analog Input Channels: 24 #
- Operating Temperature: 14 to 122 F
- Features: Chart Recorder, DC Voltage, Stand Alone
- Data Acquisition: Datalogger / Recorder
-
Supplier: CHINO Works America Inc.
Description: AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 122 F
- Temperature Measurement Range: -328 to 2,390 F
- Features: Chart Recorder, DC Current, DC Voltage, Stand Alone
-
Supplier: Traceable® Products
Description: Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10
- Number of Plots: 1 #
- Operating Temperature: -20 to 100 F
- Features: Chart Recorder, Other, Stand Alone
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: CHINO Works America Inc.
Description: LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions
- Number of Plots: 10 #
- Analog Input Channels: 10 #
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: O. I. Analytical
Description: No Description Provided
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.5 % FS
- RAM / On-board Memory: 0 MB
Find Suppliers by Category Top
More Information Top
-
Effect of gamma irradiation on storability of apples (Malus domestica L.)
Immediately after exposure, 5 apples were randomly selected from each replicate (20 fruits from each treatment) and used to measure firmness, using an Instron (Model 1011) equipped with a strip chart recorder , pH value of the juice using a pH meter (Hanna …
-
Steam Condensate: Formation Damage and Chemical Treatments for Injectivity Improvement
… flow in either direction, a pressure trans- ducer and demodulator, an on-line pH probe not shown on the diagram, a nitrogen loaded back- pressure regulator, an effluent collecting gradu- ated plastic vessel and two strip chart recorders for pH and pressure.
-
Noncyclic electron transport in chromatophores from photolithotrophically grown Rhodobacter sulfidophilus
Sulfide electrode potentials were measured with a Beckman model 4500 pH meter and recorded on a Strip chart recorder . pH values were measured simultaneously with a WTW 521 pH meter.
-
Electrochemistry in a Divided World
In Warsaw, we had quite outdated polarographic instruments equipped with a strip chart recorders and pH meters.
-
Titanium Metal Powder Production by the Plasma Quench Process
pH Sensor and Strip Chart Recorder View .
-
Development of an acoustic sensor for a geothermal borehole televiewer
Pressure Chemical Company shall supply all needed instrumentation such as a pressure gage, thermocouple, thermocouple ice- point reference junction, pH meter and strip chart recorder .
-
Environmental Survey preliminary report, Stanford Linear Accelerator Center, Stanford, California
The pH meters and strip chart recorders at the cooling towers, as well as the conductivity probes, are .
-
The effects of magnesium-to-calcium ratios in artificial seawater, at different ionic products, upon the induction time, and the mineralogy of calcium carbonat...
The pH was followed with a Corning Semi-Micro combination pH-electrode, a research pH meter and strip Chart Recorder .
-
Proton fluxes associated with erythrocyte membrane anion exchange
The pH of the extracellular medium was followed continuously with a glass electrode attached to a pH meter and strip chart recorder .
-
Effect of dilution rate on β -glucosidase secretion and cell wall metabolism in Trichoderma aureoviride cultivated in a continuous air lift fermenter
The flow characteristics of the design outlined above were studied by pulse-profiles of 5 M HC1 and 5 M NaOH injections (5 ml) using a pH meter and strip chart recorder (Onken and Wetland 1980).
Indicates content that may require registration and/or purchase.