-
Supplier: Xoxide
Description: Sharing many similarities to the meticulous process master blacksmiths have used to design it's namesake, the Scythe KATANA 3 CPU Cooler is handcrafted to be a truly lethal and effective work of art. Crafted to perfection, only a small, select group of craftsmen know the secret to
-
Supplier: ToneCooling Technology Co., Ltd
Description: The TC-4677-2UM81-P is a high-performance air cooler specifically designed for Intel’s LGA4677 socket, compatible with 4th and 5th Gen Xeon Scalable processors (Sapphire Rapids / Emerald Rapids). Tailored for 2U server platforms, it delivers outstanding thermal dissipation for CPUs
- Device: Thermo-Electric Cooler
-
Supplier: ToneCooling Technology Co., Ltd
Description: The TC-4677-1UF71-P (EAVC) CPU cooler is a purpose-built thermal solution optimized for Intel LGA4677 processors used in 4th and 5th Gen Xeon Scalable platforms (Sapphire Rapids / Emerald Rapids). Designed specifically for 1U rackmount servers, it delivers effective heat dissipation
- Device: Thermo-Electric Cooler
-
-
Supplier: ToneCooling Technology Co., Ltd
Description: Real-time monitoring of fan lifespan, thermal load, and dust accumulation (SMBus interface) TIM: Pre-applied phase-change composite pad (melts at 45°C) with graphite-enhanced layer Product model: TC-LGA9324-1U-FA31 (EVAC) CPU type: TC-LGA9324 Product size: 207.4mm*230mm*25mm
- Device: Thermo-Electric Cooler
-
Supplier: ToneCooling Technology Co., Ltd
Description: Target Scenarios The LGA9324-1U-FWA31 is a 1U server cooler purpose-built for Intel’s next-generation LGA9324 socket CPUs (e.g., Xeon Ultra 9000 series). It targets high-density data centers, AI training clusters, and edge supercomputing nodes, solving the thermal challenge of cooling
Find Suppliers by Category Top
Featured Products Top
-
efficient heat dissipation through phase change cooling. It uses liquid evaporation and condensation to spread heat rapidly and evenly, minimizing hotspots. (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
component life. This vapor chamber is designed for efficient thermal management. • High thermal conductivity via phase change enables rapid heat spreading (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Introducing our curable phase-change thermal adhesive — a dual-function solution engineered for high-power server CPUs and GPUs. Applied as a manageable pre-form, it melts during assembly to flow into microscopic surface irregularities, displacing trapped air and achieving low thermal (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump1000 will automatically adjust pump operating conditions, as the process variables change while (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
workloads and high-density computing continue to grow. The heat generated by high-power GPUs and CPUs is rising, requiring cooling systems that can support higher rack densities and more consistent thermal control. As a result, facility operators are evaluating (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
CPU core Arm Cortex-M3 Maximum CPU frequency (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Not sure where to post this one.....
The main thing is to use a CPU cooler with phase change tape to get the best cooling, also don't use a colored heat sink, too much thermal resistance.
-
Post-post-PC: The new materials, tech, and CPU designs that will revive overclocking and enthusiast computing | ExtremeTech
It’s common knowledge that slapping a better heatsink, water cooler , or phase - change unit on a CPU can yield better overclocking results — but there’s more to the CPU cooling issue than simply bolting on a better heatsink.
-
View Single Post - The powerful VapoChill® CPU cooler goes mainstream - Bigbruin.com
The VapoChill MicroTM CPU coolers are characterized by hermetically sealed gas/liquid chambers exploiting the most effective cooling principle available: phase change cooling.
-
A Novel VLSI Technology to Manufacture High-Density Thermoelectric
Cooling Devices
[4] Ioan Saucic, “Thermoelectric & phase change technology building block with application to CPU cooling,” Intel Technology Symposium, September 2004. [5] S. Godfrey, “An introduction to thermoelectric coolers ,” Electronics Cooling, vol.
-
Differentiating the roles of IR measurement and simulation for power and temperature-aware design
Examples are heatpipes in most laptop computers; droplet impingement spot cooling on hot chip surface [5]; refriger- ation in data centers; phase - change heat spreader to achieve more uniform temperature … … heat from on-chip hot spots to cooler regions by consuming electric … Some PC overclockers use TEC to provide additional cooling for a CPU with another power supply unit.
-
Mobo and GPU recommendations - Page 2 - Techist - All Things Tech
The only CPU I have ever fried was an i5 750 that I had under phase change cooling overclocked to 4.8GHz. I told Intel it just stopped working and assured them I was using the stock cooler .
-
Investigation of CPU Thermal Solution Designs for BTX Desktop System
Taking consideration of current manufacturing technologies of extrusion, mechanical bonding, forging, stepping, die-casing, soldered fold-fin, and phase - change utilizing devices as heat pipe heat sink and … … processing have been developed and examined for the CPU in the BTX system. Chipset heat sinks and GPU coolers roadmap are studied in a separate report.
-
Effects of cooler materials on cooling performance of ATCA mainboards
Effects of Cooler Materials on Cooling Performance of ATCA Mainboards Zhizhong Dong, Meng Meng, Zhanpeng Liang, and Xiaofeng Peng Laboratory of Phase Change and Interfacial Transport Phenomena, Department of Thermal Engineering, Tsinghua University, Beijing 100084, China Nowadays, the rapid increase in CPU heat generation has become a very serious problem for the whole …
-
http://dspace.mit.edu/bitstream/handle/1721.1/61880/706140077-MIT.pdf?sequence=2
Fig. 1-1 Images of Kingwin KA-9226ACU CPU cooler capable of 150 W ofpower dissipation at 0.23 *C/W with dimensions of 92mm (L) x 74mm (W) x 113mm (H) [5]. Heat pipes leverage a fluid's ability to absorb or reject latent heat during phase - change to efficiently transfer heat between heating and cooling sources.
-
Assessment of TEC Thermal and Reliability Requirements for Thermoelectrically Enhanced Heat Sinks for CPU Cooling Applications
6 Wang, P., Bar-Cohen, A., Yang, B., “Thermoelectric Micro- Cooler For Hot-Spot Thermal Management”, Proc … … Bala, V., Mahajan, R., “Thermal Devices Integrated with Thermoelectric Modules with Applications to CPU Cooling,” Proc … 9 Ikeda, M., “Integration of Thermoelectric and Phase Change (liquid/vapor) Devices with Application to CPU Cooling,” .
Indicates content that may require registration and/or purchase.