-
Supplier: Georgia-Pacific Corporation
Description: oriented strand board (OSB), laminated veneer lumber (LVL), and the LEAF® GB resins for composite panels. GP Chemicals also produces a line of triazone products that can extend base polymers, reducing costs while maintaining performance of the end product.
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Adhesive resins for the manufacture of phenolic particleboard, medium density fiberboard and hardboard. These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 emission standards and
- Industry: Industrial
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
- Filler: Unfilled
-
Supplier: ASTM International
Description: composite panels and repair patches containing, but not limited to, bismaleimide, epoxy, phenolic, poly(amide imide), polybenzimidazole, polyester (thermosetting and thermoplastic), poly(ether ether ketone), poly(ether imide), polyimide (thermosetting and thermoplastic),
-
-
Supplier: Norplex-Micarta
Description: NP629 (NEMA XX) is a paper based phenolic that is a machining grade with less robust electrical properties than those of NP630. This product meets the requirements of MIL-I-24768/11, Type PBG. Designed for electrical insulation, the product can be used in dry or high humidity conditions.
- Use Temperature: 266 F
- Water Absorption: 2 %
- Tensile Strength (Break): 11,500 to 13,500 psi
- Industry: Electronics
-
Supplier: Strongwell Corporation
Description: DURAGRID® Phenolic grating is a dramatic innovation for markets where fire safety is a major concern; it offers superior resistance to flame and high temperature with low emissions of smoke and toxic fumes. The nonflammable nature of phenolics enable phenolic grating to
- Type: Grating
- Features: Plastic
-
Supplier: ASTM International
Description: 1.1 This practice is intended to be used as a supplement to Practices E 1742, E 1255, and E 2033. 1.2 This practice describes procedures for radiologic examination of flat panel composites and sandwich core materials made entirely or in part from fiber-reinforced polymer matrix
-
Supplier: ASTM International
Description: 1.1 This practice is intended to be used as a supplement to Practices E1742, E1255, E2033, and E2698. 1.2 This practice describes procedures for radiographic examination of flat panel composites and sandwich core materials made entirely or in part from fiber-reinforced polymer matrix
-
Supplier: TEKLAM Corporation
Description: FACINGS: 2-PLY PHENOLIC/7781 FIBERGLASS CORE: NOMEX HONEYCOMB PANELS MANUFACTURED PER TEKLAM PROCESS SPECIFICATION TPS-P-GL-N-400
-
Supplier: Plascore Incorporated
Description: racing bodies, train car panels, ship panels, ground transportation structures, military shelters, ground antennas and special purpose panels. Availability: PN1 aramid fiber honeycomb is available in sheets, blocks or cut to size pieces in both regular hexagonal and over
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Core Type: Honeycomb Core
-
Supplier: Plascore Incorporated
Description: composites Applications: PN2 aerospace honeycomb uses include aircraft galleys, flooring, partitions, aircraft leading and trailing edges, missile wings, radomes, antennas, military shelters, fuel tanks, helicopter rotor blades and navy bulkhead joiner panels. Availability: PN2
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Core Type: Honeycomb Core
-
Supplier: Norplex-Micarta
Description: and building projects. ShotBlocker consists of woven glass fabric impregnated with a high temperature phenolic resin system. Unlike some competitive ballistic products, it does not require a messy and labor intensive wet lay-up process. From government facilities to bank teller stations,
- Application: Building & Construction
- Skin Type: Cloth / Fabric
- Features: Other
- Core Type: Solid Plastic Core
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Core Type: Honeycomb Core
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A variety of scavenger, buffering and catalyst technologies are employed with liquid urea-formaldehyde resins for composite panel production. Some of these products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Available for the manufacture of moisture-resistant particleboard, hardboard and medium density fiberboard (MDF). These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 and ANSI standard
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Total Plastics, Inc.
Description: Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is designed for use as countertops, shelving and reagent packs. It
- Overall Thickness: 0.125 to 1 inch
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Specialty / Other
-
Supplier: Georgia-Pacific Corporation
Description: LEAF® low-emission resins are a family of wood adhesive technologies that can aid in complying with a variety of green building standards and California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 emission requirements. These products
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
Find Suppliers by Category Top
Featured Products Top
-
providing strength, stiffness and continuity throughout without drastically increasing weight. Whether bonded between two composite skins to form a sandwich panel or over-molded with self-skinning flexible foam or decorative cover, core material serves as the central member or foundation of a structure (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
Vacuum-assisted resin transfer molding Aircraft interior sandwich core panels Automotive load floor core panels Composite panel cores Models and design prototypes Vacuum form dies and mold patterns (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
, and aesthetically pleasing appearance is required. The thermosetting material is widely used for large equipment body panels and housings, construction and industrial equipment, chemical processing equipment, fan shrouds, fenders, and much more. As a liquid thermoset composite, DCPD is (read more)
Browse Datasheets for Osborne Industries, Inc. -
a material, its features offer unlimited freedom of design for finished products. pDCPD is widely used in commercial and industrial applications around the world, such as for body panels for cars, trucks, buses and all types of parts of off-highway equipment and machinery. UHMW (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
ZASMHBA0002465
Table 14 Effect of dry and wet conditioning on the interlaminar shear strengths of glass/ phenolic composites Panel condition lnterlaminar shear strength MPa psi .
-
Structural fire protection for large-scale roofs, comment, for new socket of DIN 18234
Mineralf./Perlite f, composite plate, perlite / polystyrene; g - composite plate phenolic resin-hard foam / polystyrene-hard foam h, composite plate, wood wool-light construction plate / polystyrene-hard foam; i-polystyrene-hard foam; k - foam glass without Kaschierung l, foam …
-
Sell Handy Grooving Machine for Alucobond
Showking Industrial is a leading supplier of Aluminum Composite Panel (ACP) and Solid Phenolic Core panel (SPC) with the popular brand in China.
-
Characterization of Localized Failure Modes in Honeycomb Sandwich Panels Using Indentation
[17] Nettles, A. T., Lance, D. G., and Hodge, A. J., "An Examination of Impact Damage in Glass/ Phenolic and Aluminum Honeycomb Core Composite Panels ," NASA Technical Paper 3042, Marshall Space Flight Center, AL, Aug. 1990.
-
Thermosetting Composites - Fibres and Matrices
Phenolic composites are used for decorative panels which need to combine aesthetics and fire protection, for example, aircraft interior panels.
-
Performance of Pultruded Jute Fibre Reinforced Phenolic Composites as Building Materials for Door Frame
In previous paper [17], weathering durability of compression moulded jute composite panels using water-soluble phenolic resin binder was described.
-
Hygrothermal cycling effects on the durability of phenolic based composites
Sixteen plies of the carbon fiber plain weave fabricwere set inside of the mold to fabri- cate the composite panels with the epoxy and pheno- lic resins discussed above.
-
Analysis of Lightweighting Design Alternatives for Automotive Components
The truck bed and rear floor panels were redesigned using lightweight composite panels consisting of aramid/ phenolic honeycomb cores with polyester/glass fiber face plates.
-
Development and construction of the SLD Cerenkov Ring Imaging Detector
The inner wall is constructed from live composite panels of S-iiim phenolic impregnated paper honeycomb ' laminated between 0.5 mm aluminum sheets, while the miter wall is formed by the inner surface of the LAC vacuum cylinder, which has a …
-
Analysis of Lightweighting Design Alternatives for Automotive Components
The truck bed and rear floor panels were redesigned using lightweight composite panels consisting of aramid/ phenolic honeycomb cores with polyester/glass fiber face plates.
Indicates content that may require registration and/or purchase.