-
Supplier: Total Plastics, Inc.
Description: Natural and Black. Call TPI for Surcharges. Phenolics, also known as Micarta®, Textolite® and Spauldite®, is a hard, dense material made by applying heat and pressure to a series of layered material, such as paper or fabric, and then impregnating it with a synthetic resin. The layered
- Chemical System: Phenolics
- Form / Shape: Plate, Rod / Round Stock
- Features: Thermoset / Crosslinked
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: National Coating Corporation
Description: respecting the confidential nature of your project. National Coating has processed goods that include: Carbon fabric treated for use in fuel cells and automotive applications. Kraft paper impregnated with phenolic resins for paint roller tubes, and other tubes requiring resin
- Industry: Automotive, Electronics, Energy / Utilities, Marine, OEM / Industrial
- Sealing Processes: Dip / Immersion Coating, Plastic / Resin
- Materials: Glass
- Features: North America, Northeast US Only, Other, Specialty / Other, United States Only
-
Supplier: National Coating Corporation
Description: respecting the confidential nature of your project. National Coating has processed goods that include: Carbon fabric treated for use in fuel cells and automotive applications. Kraft paper impregnated with phenolic resins for paint roller tubes, and other tubes requiring resin
- Materials: Glass, Paper, Textile
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Norplex-Micarta
Description: ES3 consists of a black phenolic paper core and two colored decorative surfaces impregnated with melamine resin. The three-ply, high performance material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch.
- Use Temperature: 248 F
- Water Absorption: 2.5 %
- Tensile Strength (Break): 9,200 to 10,500 psi
- Industry: Electronics
-
Supplier: National Coating Corporation
Description: respecting the confidential nature of your project. National Coating has processed goods that include: Carbon fabric treated for use in fuel cells and automotive applications. Kraft paper impregnated with phenolic resins for paint roller tubes, and other tubes requiring resin
- Coating Capabilities: Adhesive / PSA, Sealing / Impregnation, Web Coating
- Industry Served: Architectural / Construction, Automotive, Commercial / Professional, Electronics, Energy / Utilities, Marine, OEM / Industrial
- Materials: Glass
- Services: Inspection / Monitoring, Research & Development
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
Find Suppliers by Category Top
More Information Top
-
Mimosa tannin resins for impregnated paper overlays
Phenolic impregnated paper on the surface of the shutter board helps to protect the underlying wood panel and avoid that the concrete sticks to the board surface.
-
Spiral-wrapped Tubing as Electrical Insulation
The plain kraft pa- pers were replaced with fishpaper, low impurity pa- pers, phenolic impregnated papers and, finally, non-cellulose based papers.
-
A BRIEF HISTORY OF BONDED RESISTANCE STRAIN GAGES FROM CONCEPTION TO COMMERCIALIZATION
Little to develop the graphite and phenolic impregnated papers from which the ESS-Strip was made, and large numbers were manufactured and sold by Bill Walsh.
-
A data brief on the Smithsonian Abyssal Volcanic Glass Data File
Recently, we have switched to 1 inch  2 inch mounts made of Garolite ( phenolic impregnated paper ) that contain 45 unknowns.
-
Mechanical Testing of Bone and the Bone-Implant Interface
The most common backing materials are phenolic impregnated paper , polyimide, epoxy-type plastic films, and glass fiber–reinforced epoxy-phenolic.
-
Defect types and non-destructive testing techniques for composites and bonded joints
Water is also present in some honeycomb core materials, especially those based on phenolic impregnated paper .
-
Selection of Materials for Architectural Sandwich Panels
Honeycomb core of phenolic impreg- nated paper is one of the most versatile of core materials.
-
Construction Materials for Neutron Capture-Gamma-Ray Measurement Assembly Using Californium-252
The californium source was placed in the irradiation position in the tank on the end of a 3-ft-long Micarta'' (a phenolic impreg- nated paper ) rod.
-
Development and construction of the SLD Cerenkov Ring Imaging Detector
The inner wall is constructed from live composite panels of S-iiim phenolic impregnated paper honeycomb ' laminated between 0.5 mm aluminum sheets, while the miter wall is formed by the inner surface of the LAC vacuum cylinder, which has a…
-
ETS-1 control point general indoctrination course. Volume III
The requirements for a high temperature gage have been met by the use of phenolic impregnated paper , or bakelite carrier bases.
Indicates content that may require registration and/or purchase.