-
Supplier: Seastrom Manufacturing Co., Inc.
Description: washers and PTFE shoulder washers from our wide selection of options. Available Materials: Fiberglass shoulder washers, fibre (fiber) shoulder washer, phenolic shoulder washer, nylon shoulder washer, PCTFE shoulder washer, PTFE shoulder
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
-
Supplier: U.S. Plastic Corporation
Description: High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color,
- Maximum Inside Diameter / Size: 0.875 inch
- Shape: Round
-
Supplier: Norplex-Micarta
Description: resistance, such as switch bases, terminal boards, insulating washers, and other intricate punched parts. NP611 complies with the requirements of MIL-I-24768/19, Type PBM-P. *The use temperature or temperature index is a recommendation only, and based upon experience in various
- Use Temperature: 266 F
- Coeff. of Thermal Expansion (CTE): 7.222222222222222 to 9.444444444444445 µin/in-F
- Water Absorption: 1.5 %
- Tensile Strength (Break): 13,500 to 18,000 psi
-
-
Supplier: Allied Electronics, Inc.
Description: Semiconductor Fuse Holders Insulated Base, General Purpose Phenolic, 150°C Hex-Head Bolts and Belleville Washers Provided Unassembled Connector-Aluminum, Tin Plated 1MS101 Has Dove-Tail Interlocking Feature Two-Piece Modular Design UL Recognized File No. E35113
-
Supplier: Conxall Corporation
Description: order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).
- Gender: Female / Jack
Find Suppliers by Category Top
More Information Top
-
Calibration of stresscoat by impact
One-eighth inch phenolic washers acoustically insulated the bar from a steel support to which it was clamped.
-
CR4 - Thread: Flange Isolation Kit
The isolation kit consists of a full faced isolating & sealing neoprene/ phenolic gasket, phenolic washers and an insulating bolt sleeve (mostly mylar) depending upon the process fluid.
-
CR4 - Thread: Insulating Gaskets
Insulating gasket Set, 4", ANSI/ASME B16.5 150# RF, SS 316 core material, Plain phenolic laminate gasket insultaing material, sleeve & insulating washers , design tremperature 250°C.
-
CR4 - Thread: Permissible Current Flow Through Insulated Flanged Joints
The flanged joints between underground and above ground piping are installed with insulating kits (3 mm gaskets, sleeves & washers made from phenolic laminated sheet having dielectric strength of 350 V/Mil short time).
-
Evaluation of Paint Coatings Tested in the Deep Atlantic and Pacific Oceans
The specimens were insulated from the fixture by the use of a phenolic sleeve and washer insert.
Indicates content that may require registration and/or purchase.