-
Supplier: Hubbell Incorporated
Description: 1-PIECE TYPE 3-7/32 INCH L SIZE UL APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 4 CIRCUIT(S) NUMBER OF CIRCUITS 4
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Terminal Block Type: Single Feed Through
- Mounting Options: Terminal Strip
-
Supplier: Radwell International
Description: TERMINAL STRIP, PHENOLIC, 20-POLE, 15 AMP, 300 VAC. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 300 volts
- Current Rating: 15 amps
- Mounting Options: Terminal Strip
-
Supplier: Marathon Special Products
Description: " ONE PIECE, DOUBLE ROW TYPE 4.03 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT
- Conductor Size (North American): 22 to 12 AWG
- Voltage Rating: 150 volts
- Current Rating: 20 amps
- Operating Temperature: 150 C
-
-
Supplier: Allied Electronics, Inc.
Description: Terminal, Flame Retardant Phenolic Material Strip Electro tin plating Steel material lug
-
Supplier: Allied Electronics, Inc.
Description: Terminal, Flame Retardant Phenolic Material Strip Electro tin plating Steel material lug
-
Supplier: Allied Electronics, Inc.
Description: Terminal, Flame Retardant Phenolic Material Strip Electro tin plating Steel material lug
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4194 # of Terminals: 8 Length: 4.312 [109.5] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]
- Body Length / Working Height: 4.312 inch
- Material: Phenolic, Plastic / Polymer
-
Supplier: Ideal Industries, Inc.
Description: STANDARD TYPE 14 AWG TO 2/0 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING 2-WAY BASE MOUNTING 255 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1 INCH TORQUE RATING 200 LB-INCH CONTACT
- Conductor Size (North American): 14 AWG
- Voltage Rating: 600 volts
- Current Rating: 255 amps
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: ValueTronics International, Inc.
Description: output terminal may be grounded or the output may be left floating Rear-Panel Output Terminals: Screw terminals are provided on a phenolic terminal strip for positive output, negative output, remote voltage programming, and positive and negative sensing
- Type: DC Power Supply
Find Suppliers by Category Top
More Information Top
-
Heating at Electrical Contacts: Characterizing the Effects of Torque, Contact Area, and Movement on the Temperature of Residential Receptacles
The apparatus was composed of a brass conductor strip riveted to a phenolic terminal strip onto which the heating element with asbestos insulator, crimp-on lug, and mica washer were mounted with a terminal screw.
-
Electronic Failure Analysis Handbook: Techniques and Applications for Electronic and Electrical Packages, Components, and Assemblies > CONNECTION TECHNOLOGY
A range of double-row phenolic barrier terminal strips is shown in Table 17.9 for a voltage rating of 250 to 600 V, and a current rating of 10 to 50 A.
-
Cost‐effective dissolved oxygen monitor–controller for continuous culture
Components other than transformers, relays, and controls were mounted on phenolic cir- cuit boards and terminal strips .
-
Abbatron / HH Smith - 3010 - Terminal Blocks and Strips - Terminal Strip Connectors - Allied Electronics
Terminal , Flame Retardant Phenolic Material Strip .
-
Abbatron / HH Smith - 864 - Terminal Blocks and Strips - Terminal Strip Connectors - Allied Electronics
Terminal , Flame Retardant Phenolic Material Strip .
-
300 Electrical - Grainger Industrial Supply
• Terminal Strip, 100 Series Terminal Strip , 6 Pole;Standards UL/CSA;Color Black;Voltage 300;Block Material Phenolic ;Amps 15 .
-
Terminal Strips and Blocks - Terminal Blocks - Grainger Industrial Supply
• Terminal Strip, 100 Series Terminal Strip , 6 Pole;Standards UL/CSA;Color Black;Voltage 300;Block Material Phenolic ;Amps 15 .
-
Terminal Strips and Blocks - Terminal Blocks - Grainger Industrial Supply
• Terminal Strip, 100 Series Terminal Strip , 6 Pole;Standards UL/CSA;Color Black;Voltage 300;Block Material Phenolic ;Amps 15 .
-
Terminal Blocks - Grainger Industrial Supply
• Terminal Strip, 100 Series Terminal Strip , 6 Pole;Standards UL/CSA;Color Black;Voltage 300;Block Material Phenolic ;Amps 15 .
-
$10-$15 Terminal Blocks - Terminal Blocks - Grainger Industrial Supply
• Terminal Strip, 100 Series Terminal Strip , 10 Pole;Standards UL/CSA;Color Black;Voltage 300;Block Material Phenolic ;Amps 15 .
Indicates content that may require registration and/or purchase.