-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Contact, Tin Plated Contacts, Phosphor Bronze, Pin, Crimp, 12 AWG RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONTACT PIN CRIMP, PHOSPHOR BRONZE, PLATED
-
Supplier: Newark, An Avnet Company
Description: MLX TERM SPLIT PIN 18-20 PHOSPHOR BRONZE
-
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- CDA Grade: 510
- UNS C Number: 51,000
-
Supplier: Newark, An Avnet Company
Description: CONTACT, PIN, IDC, PHOSPHOR BRONZE; Product Range:-; Contact Gender:Pin; Contact Termination Type:IDC / IDT; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:FFC & FPC PCB Housing Connectors RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Connector, Shell; Pin; Commercial Mate-N-Lok; 13; 250; Phosphor Bronze; Pre-Tin
-
Supplier: Allied Electronics, Inc.
Description: TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;MALE
-
Supplier: Allied Electronics, Inc.
Description: TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;FEMALE
-
Supplier: Allied Electronics, Inc.
Description: Contact; Pin; MTE (IDC); Phosphor Bronze; 32 to 28 AWG; 300 VAC; 3 A (Contact)
-
Supplier: Utmel Electronic Limited
Description: MOLEX 16-02-0107Contact, C-Grid, SL Series, Pin, 24 AWG, 22 AWG, Crimp, Phosphor Bronze
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY / AMP 926883-3Contact, Universal MATE-N-LOK Series, Pin, 20 AWG, 14 AWG, Crimp, Phosphor Bronze
- Voltage Rating: 600 volts
- Current Rating: 19 amps
- Features: Other
- Geometry: Straight
-
Supplier: Utmel Electronic Limited
Description: HIROSE(HRS) DF62-EP2428PCF Contact, DF62 Series, Pin, 28 AWG, 24 AWG, Crimp, Phosphor Bronze
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: Vibrating switch, body 15x4.5, sealed, sensitive, pin length 10mm gold plated, wire length 12mm, phosphor bronze, 0.12 thick, black sleeve
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors PIN 14-20 AWG BULK phosphor bronze
- Product Type: IC Socket
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5075 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5073 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5080 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5072 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
-
Supplier: J.S.T. Corporation
Description: This terminals is used to connect a cluster pin (2.3mm in diameter) to a lead of a motor hermetically sealed in a compressor of a refrigerator, freezer or air conditioner. The contact is made of tin-plated phosphor bronze to ensure a highly reliable connection for an extemded
- Terminal Type: Pin Terminal
-
Supplier: JC Cherry, Inc.
Description: Spacer Pin Outer Dia. 1.3mm/0.051" Materials : Phosphor bronze Gold plating over Ni plating
- Product Type: IC Socket
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Straight Square Pins 2.54mm 2.54mm Plugin Black Phosphor bronze Plugin,P=2.54mm Pin Headers ROHS
- Contacts Pitch: 2.54 mm
- Product Type: IC Headers
- RoHS Compliant: RoHS Compliant
-
Supplier: Radwell International
Description: MODULAR CONNECTOR PLUG, 6POS 6CONTACT, COVER W/ SHIELDING, POLYCARBONATE HOUSING MATERIAL, PHOSPHOR BRONZE W/ GOLD CONTACT MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: JC Cherry, Inc.
Description: Junction Terminal Round Header Pins Dia. 0.80mm/0.031" Materials : Phosphor Bronze Tin plating over Ni
- Features: Other
-
Supplier: JC Cherry, Inc.
Description: Junction Terminal Round Header Pins Dia. 0.40mm/0.016" Materials : Phosphor Bronze Au flash over Ni
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: PicoBlade 53047 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Blade Number of Positions: 8 Contact Material: Phosphor Bronze
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: DF19 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Connector Type: Receptacle Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm)
- Contacts Pitch: 0.9906 mm
- Product Type: IC Headers
- Socket Type: Receptacle
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BK-887 Description 24mm PCB Coin Cell Retainer Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.23 Price, 500 pieces $0.21 Price, 1000 pieces $0.18 Package Size 100
- Cell Size: Coin Cell or Button Cell
- Type: Component Clips
- Cell Capacity: Single Cell
- Mounting: Through-pin PC / Socket Mount
-
Supplier: ODG (Origin Data Global)
Description: 1x6P 6P 1 Tin 1mm 6 -25℃~+85℃ Phosphor Bronze 1A Standing paste SMD,P=1mm Wire To Board Connector ROHS
-
Supplier: Heilind Electronics, Inc.
Description: .079" (2mm) Phosphor Bronze Pin, 25x2 (50 Pin), Gold Flash
-
Supplier: Aries Electronics, Inc.
Description: FEATURES For mounting liquid crystal displays and other high pin count or odd centered components Available in several sizes with bifurcated contacts in solder pin tails or wire wrap pins For Wire Wrap Pins, consult Data Sheet 12009 Optional spacer available for mounting
- Current Rating: 1 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 20 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon FORK AND POST CONTACTS: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 SOLDER CUP CONTACTS: Phosphor Bronze per 544 UNS C54400 ASTM B139-01 CONTACT PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb
- Current Rating: 2 to 3 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 1 to 25
- Contacts Pitch: 2.54 mm
-
Supplier: RS Components, Ltd.
Description: PCB terminal pins Hole Diameter = 1mm Body Material = Phosphor Bronze Height Above Panel = 1.65mm
- Mounting Holes diameter: 0.0393701 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340948-5044491307 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Pico-Clasp 504449 Number of Positions: 13 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions
- Contacts Pitch: 0.9906 mm
- Contact Plating: Gold Plating
- Product Type: IC Headers
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333844-1-928776-7 Category: Connectors, Interconnects>Terminals>PC Pin, Single Post Connectors Packaging: Reel - TR Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Contact Material:
-
Supplier: Waldom Electronics
Description: BANANA TYPE PHOSPHOR BRONZE CONTACT MATERIAL PIN CONTACT TYPE STRAIGHT ORIENTATION NICKEL PLATED CONTACT FINISH CURRENT RATING 15 AMPERE STYLE PLUG TERMINAL TYPE SCREW
- Current Rating: 15 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
to a printed circuit board (PCB). Using these new retainers allows users to solder simultaneously in a single reflow cycle, which can save time, reduce costs, and decrease thermal stress on the board. Manufactured from Phosphor Bronze with Tin-plate, these retainers ensure easy (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Phosphor Bronze with Gold Plate, Connectors are available in a Male (pin), Cat. # 6100 (bulk) or Cat. # 6100TR (tape and reel) and a Female (socket) Cat. # 6102 (bulk) or Cat. # 6102TR (tape and reel) The female sockets are equipped with side guides for additional reinforcement to minimize PCB movement (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp.
More Information Top
-
High Frequency Impedance Of CuBe Solid Pins Used For Fast Computer Connectors
…pins can be treated as miniaturized air-core inductors we here developed a jig to measure 1MHz - 1GHz impedance of the solid pins based on our instrumentation study for thin-film micro-magnetic devic~s[l] Phosphor bronze pins were evaluated for comparison…
-
High frequency impedance of CuBe solid pins used for fast computer connectors
The inductance and the cross-talk for CuBe pins were similar to those of phosphor bronze pins because both are non-magnetic materials.
-
ELCO
…Resistance 5,000 megohms min. at 500 VDC Dielectric Withstanding 1,000 VAC rms at sea level Operating Temperature -65°C to +125°C Insulator Material Thermoplastic polyester (GF), 94 V-O, UL rated Socket Contact Material Phosphor bronze Pin Contact Material Copper tin…
-
Specimen heating with temperature measurement from -150° C to 2200° C inside the EM6 electron microscope
The lower half is kept in position by phosphor bronze pins passing through and insulated from the phosphor bronze body by Refrasil tubing.
-
A comprehensive evaluation of the strength of AART solder joints
The test specimens used were 25 mil (0.025”) square phosphor bronze pins .
-
A third‐generation Auger microscope using parallel multispectral data acquisition and analysis
The quadrant of back-scatteredelectron detectors: (1) the p-n diodes; (2)gold connecting strips; (3) gold-coated phosphor bronze pins ; (4) fine gold wires connecting p-n junctions to the gold strips; (5)stainless-steel packing plate; (6)tantalum shield; (7…
-
Non‐ferrous metals
The effects of boron. carbon, nitrogen and phosphorus ion implantation on the friction and wear behavior of phosphor bronze pins sliding on phosphor bronze disks were investigated.
-
A study of the Carwen Olsen type balancing machine
Through the top of the arch a phosphor bronze pin of 1" diameter passes.
-
Development of Functional Grease Test Methods for the Aircraft Industry
In this modi- fied Falex test, a phosphor bronze pin is run on a steel block or jaw with a 500-lb. load for 30 min. and 300 rpm., and the amount of wear of the pin, determined by weighing, is recorded.
-
Box Jack Rj45 - Box Jack Rj45 Manufacturers, Suppliers
RJ45 jack frame material: PBT, Golden clad phosphor bronze pins , Shielding shell of the RJ45 jack, Brass housing with nickel plate, IDC clip, Tinned phosphor bronze pins.
Indicates content that may require registration and/or purchase.