-
Supplier: CSA Group
Description: vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, NiFeCo alloys, magnesium, nickel, nickel-boron,
-
Description: vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, NiFeCo alloys, magnesium, nickel, nickel-boron,
-
Description: point for the external circuit. Dexmet has provided expanded metal foil used in anode and cathode production for many decades. While most designs are proprietary, the battery chemistry generally determines the alloy used, while the active material composition determines the optimum mesh
- Materials: Aluminum / Aluminum Alloy, Copper (Cu), Titanium / Titanium Alloy, Zinc / Zinc Alloy (UNS Z)
- Features: Anode / Anode Material, Cathode / Cathode Material, Specialty / Other
- Applications: Battery / Fuel Cell
-
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object
- OD / Width: 0.75 inch
- Length: 1 inch
- Features: Anode / Anode Material, Other
- Materials: Copper (Cu)
Find Suppliers by Category Top
More Information Top
-
Modern Electroplating 5th Edition
The beneficial effect of phosphorus in copper anodes is to inhibit disproportionation of Cu þ [148].
-
Sell Phosphor Copper from China
• Related Keywords :Phosphor Copper, Copper Anode , Copper Phosphorus , Copper .
-
Non‐ferrous metals
The dissolving behaviour of copper anodes containing phosphorus 0 to 0 05% in sulfuric acid baths was studied in a laboratory scale.
-
Non‐ferrous metals
The mechanism of anodic dissolution of phosphorus -free copper anodes and of phosphorus-containing copper anodes in electrolytes for acid bright copper plating was investigated.
-
An alternate of MPS and SPS collocated with dimensionally stable anode (DSA) for Cu fill of microvia and TSV
Here we chose dimensionally stable anode (DSA) to take the place of the traditional phosphorus -containing copper anode because it has many beneficial properties such as high corrosion resistance, physical, chemical stability and long service life under high positive potentials.
-
Organic coatings
The Composition of Black Anodic Films Obtained on Anodic Dissolutionof Phosphorus -Containing Copper Anodes .
-
Non‐metallic inorganic coatings
The Composition of Black Anodic Films Obtained on Anodic Dissolutionof Phosphorus -Containing Copper Anodes .
-
Coating thickness distribution and morphology of pulsed current copper electrodeposits
The grade of the anodes was phosphorus deoxidised copper -high residual phosphorus.
-
Fabrication of ion source components by electroforming
The anodes used vere cooaercial copper anodes containing 0.052 phosphorus .
-
Physical properties of pulsed current copper electrodeposits
The grade of anodes was phosphorus deoxidized copper with high residual phosphorus.
Indicates content that may require registration and/or purchase.