Products/Services for Photolithography Hot Plates

  • Hot Plates-Image
    Hot Plates - (185 companies)
    Hot plates are laboratory tools used to uniformly heat samples. Hot plates provide less heat, but do so without the danger associated with the open flame and higher temperatures of a Bunsen burner. Hot plates often include digital...
    Heater Type
    Burners
    Local Interface
  •  
    Photolithography Services - (31 companies)
    Photolithography services create photomasks and use them to etch or engrave patterns on semiconductor substrates. Photolithography is a semiconductor manufacturing process that is used to remove parts of a thin-film selectively, or to etch away...
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
  •  
    Hot Cells - (9 companies)
    How to Select Hot Cells. Hot cells are shielded radiation containment chambers that allow operators to safely handle and manipulate radioactive isotopes. They are used in both the nuclear energy industry and in nuclear medicine. Construction. Hot...
  • Surface Plates-Image
    Surface Plates - (59 companies)
    Surface plates provide a precision reference surface for layout, checking, machining and gaging work. Surface plates provide a precision reference surface for layout, checking, machining, and gaging work. A surface plate is a solid, flat table used...
  •  
    Imaging Plates - (15 companies)
    Imaging plates, imaging films and imaging chemicals include offset printer plates, photographic or image setter film, developers, fixers and other supplies for printing, graphics, radiographic and IR imaging. Offset printing plates transfer an inked...
  •  
    Hot Runner Controllers - (41 companies)
    Hot runner controllers are specialized temperature controllers that keep specialized injection-mold components at the design temperature in order to keep the mold material flowing. They use several different control techniques. Limit control...
  •  
    Hot Runner Systems - (32 companies)
    ...and coolant connections. Hot Runner System Types. There are two types of hot runner systems, insulated runners and heated runners. Insulated runners have oversized passages formed in the mold plate. They are a more simple design and are less costly...
  •  
    Connector Plates - (23 companies)
    Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...
  •  
    Kick Plates - (25 companies)
    Kick Plates are protective sheets that are attached to the bottom of a door to protect it from impact and scratches. Description. Kick Plates are protective sheets that are attached to a door to protect it from impact and daily use. Material...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd