Products/Services for Photolithography Mask
-
Photolithography Services - (31 companies)Photolithography services create photomasks and use them to etch or engrave patterns on semiconductor substrates. Photolithography is a semiconductor manufacturing process that is used to remove parts of a thin-film selectively, or to etch away...
-
Lithography Equipment - (65 companies)...equipment includes a variety of techniques for transferring circuit patterns to a printed circuit board, such as photolithography, which uses a mask or template, and nanolithography, which uses electron beam imaging to produce a pattern. Another... -
Laser Printers - (316 companies)Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse the image onto paper. -
Masking Tapes - (265 companies)Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come... -
Stop Off Coatings and Masking Compounds - (48 companies)Stopoffs and masking compounds are used to prevent coatings, braze, solder, adhesive or paint from sticking to a region of a part such as threaded areas, seal surfaces or areas not part of the joint or not requiring environmental protection. How...
-
Mask and Stencil Fabrication Services - (35 companies)Business can be employed for mask and stencil fabrication to prepare metal, plastic, fiberglass, fluoropolymer or elastomer masks that fit over areas or a part for masking purposes, which allows patterned coating, printed designs and lettering...
-
Respirators and Dust Masks - (435 companies)Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators...
-
MASK ROM (MROM) - (22 companies)MASK ROM (MROM) chips contain software (a mask) that is burned onto the chip during the semiconductor manufacturing process. Mask ROM (MROM) chips contain a software mask that is burned onto the chip during the design phase of the semiconductor...
-
Excimer Lasers - (15 companies)...material during ablation. Other common excimer laser applications are listed below. Photolithography, especially in semiconductor manufacturing. Pulsed laser deposition. Laser marking of glass and plastic. Laser surgery, especially on the eyes...
-
Cleaning Agents and Surface Treatments - (1898 companies)Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Product News
-
MOCAP LLC
Caps for Protection, Masking & Finishing Only MOCAP manufactures multiple types of vinyl plastic dip molded, plastic injection molded and rubber caps for all of your product protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl dip molded caps, end caps and high temperature vinyl caps, to silicone and EPDM rubber caps. MOCAP has the low cost, quality products to satisfy your product protection requirements. Use a MOCAP cap to protect your product during assembly... (read more)Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Budnick Converting, Inc.
Case Study - Masking Inefficiency Improvements Customer Need. A large supplier that designs and manufactures major structural components for the aerospace industry called on Budnick to help them with very complex masking applications. When we first visited the account, there was a team of eight employees masking small and large sections of metal airplane parts. The sections that were to be masked varied in size and had to be masked off very precisely due to their exposure during shot peening process. Employees were becoming exceedingly... (read more)Browse Masking Tapes Datasheets for Budnick Converting, Inc. -
MOCAP LLC
Polyimide High Temperature Masking Tape MCT800 Series. Material: Polyimide. Adhesive Leaves No Residue after Removal (read more) -
MOCAP LLC
High Temperature Masking Tapes and Discs High-Temp Poly Tapes & Discs. Polyester tapes and Polyester Discs resist temperatures up to 425 F(218 C) for 1 hour. Polyimide tapes and discs resist continuous temperatures up to 500 F(260 C) for 1 hour and resist short exposures over 700 F(371 C). Polyimide is also known by its trade name Kapton TM, however MOCAP's polyimide tapes and discs are not the Kapton TM brand yet they perform equally as well. All of our Polyester Tapes and Polyimide Tapes and Masking Dots are Easily Removed after Use... (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
MOCAP LLC
Automotive Caps, Plugs & Masking—Done Right Caps, plugs, and masking products engineered for automotive manufacturing and service. (read more) -
Kayaku Advanced Materials, Inc.
SU-8 XFT Ultra-Thick Film Photoresist structures. Vertical sidewalls. i-line (365 nm) and broadband processing. Improved adhesion. Reduced coating stress. 50 to 200 mm film thickness in a single coat. Material Uses: Thick- and thin-film photolithography. Microfluidic channel patterning?. Dry etch masks?. PDMS Mold Fabrication?. High-aspect-ratio microstructure fabrication?. Optical waveguide and micro-optic patterning?... (read more)Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Kayaku Advanced Materials, Inc.
SU-8 Photoresist applications where the patterned resist remains in place after imaging and curing. Key Features: High aspect ratio imaging with near vertical sidewalls. Near UV (350-400 nm) processing. Superb chemical and temperature resistance. Film thicknesses from 2 to 200 mm with single spin coat processes. Material Uses: Thick- and thin-film photolithography. High-aspect-ratio microstructure fabrication. Permanent epoxy structural layer formation. Passivation. Microfluidic channel patterning. Dry etch mask... (read more)Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Cooner Wire Company
Enhance Precision, Reduce Errors - Wires for Semi SEMICONDUCTOR. Semiconductor manufacturing facilities are equipped with a vast array of sophisticated machinery, including photolithography machines, chemical vapor deposition systems, and wafer inspection equipment. These machines rely on intricate wiring and cabling systems to connect control units, sensors, and actuators. Specialized cables ensure that precise commands are transmitted accurately, minimizing errors and downtime. (read more)Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
MOCAP LLC
Caps & plugs for automotive manufacturing Protect Components with Precision MOCAP Solutions. Caps, plugs, and masking products engineered for automotive manufacturing and service. (read more)Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
MOCAP LLC
Multi-Purpose Plugs for Manufacturing MOCAP manufactures several families of dip molded vinyl plastic plugs, injection molded plastic plugs and rubber molded plugs for all of your product protection, masking or appearance finishing needs. From injection molded low density polyethylene (LDPE) plastic tapered plug caps, sheet metal plugs and tube end plugs to vinyl dip molded shipping plugs and high temperature masking plugs, to EPDM and silicone rubber masking plugs, MOCAP has the quality products to satisfy your requirements. Use... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC
Conduct Research
...with the creation of a photomask or reticle, which is a glass plate containing a pattern of the desired circuitry. This mask design is typically generated using computer-aided design (CAD) software....
photolithography to create a mask and replicate that pattern on a sheet of material that already has metal deposited on it through a variety of techniques," Sablich explains. "Then, a variety of acids are used to etch away the metal that they don't want - leaving them with the metal they do want. Etching yields...
-
MEMS Materials and Processes Handbook
The process sequence employs 14 photolithogra- phy masks and makes use of chemical-mechanical polishing to maintain substrate surface planarity as more mechanical/structural layers of polysilicon are added.
-
http://dspace.mit.edu/bitstream/handle/1721.1/75649/818331384-MIT.pdf?sequence=2
Photolithography Mask Set Layout . . . . .
-
Introduction to Semiconductor Manufacturing Technology
The tradeoff is cost: the CMOS IC would need an SOI wafer and an additional photolithography mask layer.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17924/56801915-MIT.pdf?sequence=2
C Photolithography Masks C. 1 Photolithography Mask 1 . . . . . .
-
Micromanufacturing and Nanotechnology
The first work using conformable photolithography masks was reported by Smith in 1969 for fabricating surface acoustic wave (SAW) devices.
-
Colloidal pattern replication through contact photolithography operated
in a "Talbot-Fabry-Perot" regime
In this article, we explore this route and find that hexagonal arrangements of circular patterns can be easily produced by using colloidal-templated Cr-on-quartz photolithography mask .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87828/51490881-MIT.pdf?sequence=2
FIGURE 4.9 Photolithography mask design schematic.
-
2nd International Conference on Sustainable Materials (ICoSM 2013)
AutoCAD is a widely-available computer-aided design package tools used to design photolithography mask [8].
-
Computer‐Controlled Laser Ablation: A Convenient and Versatile Tool for Micropatterning Biofunctional Synthetic Surfaces for Applications in Biosensing and Tis...
Various methods for patterning are discussed with examples given and emphasis placed on (1) laser ablation in the fabrication of photolithography masks , (2) electrochemical patterning of SAMs, and (3) laser desorption of SAMs.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78451/832438879-MIT.pdf?sequence=2
Appendix A Photolithography masks .....................................................................................................
Indicates content that may require registration and/or purchase.