-
Supplier: SPIE
Description: This key technical meeting is for mask makers, EUVL, emerging technologies, and the future of mask business. SPIE Photomask Technology and the International Conference on Extreme Ultraviolet Lithography are co-located conferences. Photomask Technology • Design automation and data prep
- Frequency: Annually
- Type: Conference, Exhibition
- Industry: Electronics and Semiconductor
-
Supplier: CoorsTek
Description: CoorsTek photomask substrates are made from high-purity synthetic quartz glass to deliver superior UV and visible light transmittance, thermal stability, electrical insulation, low birefringence, and durable chemical stability. Advanced, scalable polishing technology makes these
- Applications: Chemical / Materials Processing
- Features: Dielectric / Electrical Insulation, Other
- Shape / Form: Wafer Carrier / Holder
-
Supplier: Drytek Distribution
Description: Product Features: Remove particles and haze on the glass side in Class 1 environment. Equipped exchange reticle between RSP 150 and photomask case function No need to detach frame before cleaning DI water for wet cleaning and air-knife for drying cleaning CCD to inspect
-
-
Supplier: TSI Incorporated
Description: water (UPW). This suspension is dispersed into clean air or nitrogen and deposited onto wafers and reticles in specific patterns and sizes. Particle Standards are used to produce high-quality calibration standards for calibrating, qualifying, and monitoring the performance of wafer and
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This guide covers the recommendations for the purity of water suitable for use in the electronics and microelectronics industry for purposes such as the washing and rinsing of semiconductor components in cleaning and etching operations, making steam for oxidation of silicon surfaces,
-
Supplier: ASTM International
Description: distribution (POD). 1.2 Water is used for washing and rinsing of semiconductor components during manufacture. Water is also used for cleaning and etching operations, making steam for oxidation of silicon surfaces, preparing photomasks, and depositing luminescent materials. Other
-
Supplier: Abrisa Technologies
Description: require a specific transmission, size, edge, polish, or cleanliness standard or more for your product, turn to Abrisa Technologies to produce your glass fabrication components. Cutting Edging Screen Printing / Etching Machining (CNC) Assembly Bus Bar Strengthening Metrology Cleaning Specialty
- Materials Processed: Aluminosilicate, Borosilicate, Dichroic, Germanium / Semiconductor, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Lapping / Polishing, Safety Coating, Screen Coating, Silvering / Metallizing
- Applications: Architectural, Lighting, Optical / Semiconductor, Packaging (Ampules / Containers), Photomask Fabrication, Vehicular / Marine (OEM Autoglass)
- Services: Design Assistance, Glass Cutting / Profiling, Glass Part Fabrication, Inspection / Testing
Find Suppliers by Category Top
Featured Products Top
-
Applications Semiconductor Industry: PFA pleated filters are widely used in semiconductor manufacturing, where high-purity filtration is critical for producing microchips, photomasks, and other components. Pharmaceutical and Biotech: In (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Inline detection of Chrome degradation on binary 193nm photomasks
The degraded CDU will be compared to that after photomask cleaning .
-
Immersion system process optimization for 248-nm and 193-nm photomasks: binary and EAPSM
Keywords: Photomask cleaning , photoresist stripping, ozone chemistry, binary photomask, EAPSM (embedded attenuated phase shift mask), phase angle, transmittance, reflectivity.
-
Mask cleaner innovation
A new clustered configurational photomask cleaning system has been developed.
-
Evaluation of reticle cleaning performance with different drying methods for high-grade photomasks
The main process module is a single enclosed chamber with a quartz material using flexible multi recipes for binary and PSM photomasks cleaning .
-
Novel cleaning techniques to achieve defect-free photomasks for sub-65-nm nodes
In addition to photomask clean , these strategies are also used for photoresist stripping.
-
Contamination removal from photomasks using a dry laser-assisted cleaning technology
photomask cleans per 21 hour work day.
-
Cleaning of photomask substrates using CO2 snow
This paper offers an introduction to basic CO2 properties and cleaning methods in general and photomask cleaning in particular.
-
ArF lithography reticle crystal growth contributing factors
Extensive work has been performed to develop alternative to piranha chemistry for photomask cleaning processes in an attempt to eliminate the incidence of clean induced ammonium sulfate crystal formation (9-13).
-
Cryogenic aerosol cleaning of photomasks
The paper also shows experimental results of various types of contaminant particle removal in photomask cleaning .
-
Characterization of photomask surface cleaning with cryogenic aerosol technique
This paper describes a new surface cleaning approach for photomask cleaning .
Indicates content that may require registration and/or purchase.