-
Supplier: Texas Instruments
Description: CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-SO -55 to 125
- Number of Bits (Stages): 7 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking 16-PDIP -55 to 125
- Number of Bits (Stages): 7 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
- Functions: Batch Counter, Controller
- Direction: Bi-directional Counter, Down, Up
-
-
Supplier: Microchip Technology, Inc.
Description: overall system BoM cost. Additional Features Segmented LCD Controller with Animation Up to 256 segments (8x commons and 32x segments) Core independent autonomous animation: Alternating dual display, blinking and blanking LCD Charge Pump for contrast management in battery-powered
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 15
-
Supplier: Microchip Technology, Inc.
Description: overall system BoM cost. Additional Features Segmented LCD Controller with Animation Up to 256 segments (8x commons and 32x segments) Core independent autonomous animation: Alternating dual display, blinking and blanking LCD Charge Pump for contrast management in battery-powered
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Number of Timers: 15
-
Supplier: Siglent Technologies NA, Inc.
Description: Bode Plot, Power Analysis and allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS800X HD. The 7″
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 104 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: Envirco
Description: Touchscreen 7"touchscreen display Controls up to 400 FFUs, 50 groups, 2 LANs Ethernet option available Email alarm notification Alarm output to BMS, remote setback/shutdown Animated ceiling grid Closed loop available, up to 24 PID loops Building information exchange available BACnet
-
Supplier: Tripp Lite by Eaton
Description: input plug with 3.65m line cord 2U horizontal rackmount format 16 outlets (12 C13, 4 C19) Lighted display with select button reports output power consumption in amps in 3 segments (bank 1, bank 2 and total) LX Platform interface allows full remote access for power monitoring with email
- Power Rating: 7,400 watts
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
-
Supplier: Laurel Electronics LLC
Description: calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. An Optional Extended Counter Version Provides Capabilities Beyond Those of the Standard Counter: Rate and total simultaneously. Channel A
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Microchip Technology, Inc.
Description: Embedded Host: 12 Mbps, up to 8 bidirectional Endpoints and Multi-packet Ping-pong Mode. On-Chip Transceiver One USART with ISO7816, IrDA®, RS-485, SPI, Manchester and LIN Mode Two USART with SPI Mode Liquid Crystal Display (LCD) Module with Capacity up to 40 Segments and up to 4
- Clock Speed: 48 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Number of Timers: 3
-
Supplier: ValueTronics International, Inc.
Description: quick and efficient measurements, the 3000T X-Series provides 37 powerful automatic measurements and can display up to 8 at a time. Measurements can be gated by auto select, main window, zoom window, or cursors and include full statistics. 7-in-1 Integration Allows New Measurement
- Bandwidth: 350 MHz
Find Suppliers by Category Top
Featured Products Top
-
indicators 7-segment LED display options (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Digital Readout Electronic Circuits, page 1
5x7 Display - Sit back and take a big breath. .... It uses a PIC16F84 micro and you will be shown how to program the chip to create .... 7 by 10 LED Moving Sign - This sign I designed uses no microprocessor. .... It has an EPROM and multiple counters . .... 7 Segment LED Counter - This simple counter can be used to count pulses, as the basis…
-
Heartbeat monitoring alert via SMS
The output of the sensor is viewed through the numbers of beat count on the counter display using a 7 - segment display. .... PIC16F84 microcontroller is used to perform the signal processing from the sensor circuit.
-
The Essential PIC18® Microcontroller
…PIC16C71, 88, 210, 303 PIC16C84, 210, 303 EEPROM Data module, 539 PIC16F627A, 210 PIC16F84 , 88 EEPROM Data … random number generator, 302 reaction meter, 369 reading the ADC module, 517 while sleeping, 518 real-time clock, 234 root mean square, 258, 295 serial transmission, 297 7 - segment decoder, 175, 196, 560 … 367 USART, 435 Program Counter (PC), 47, 54, 74 … 379–451 1-Wire, 446–449 Asynchronous, 422–440, 487 I2C, 400–422 SPI, 387–400 7-segment display , 173, 370, 380…
-
http://dspace.mit.edu/bitstream/handle/1721.1/62351/48206827-MIT.pdf?sequence=2
There are other possibilities to be explored as well, including large-pixel displays and multi- segment indicator arrays. .... pulse of current on each iteration, which means that each tick of the counter corresponds to a .... 4 5 ; Set device to PIC16F84 , hex radix for all calculations. .... 7 radix hex .
-
The Quintessential PIC® Microcontroller
…411 – PIC16F73, 72, 449 – PIC16F74, 241 – PIC16F83, 72, 497 – PIC16F84 , 72–90, 187, 192 .... While sleeping, 459 – Real-time clock, 203 – Root mean square, 226, 259 – Serial transmission, 260 – 7 - segment decoder, 160, 176, 534 – Software stack, 176 … – Stepper motor, 319 – USART, 381 Program Counter (PC), 49, 57, 74 … – Asynchronous, 371–386, 429 – I2C, 349–371 – SPI, 335–349, 533 7-segment display , 158, 321, 328…
-
6th World Congress of Biomechanics (WCB 2010). August 1-6, 2010 Singapore
PIC16F84 Microcontroller 4 MHz Oscillator. .... It provides the display of the real time ECG signal, patient’s heartbeat rate and the battery status .... Fig. 7 The ECG recorder Device. .... a decaying function 4e- 0.01t Ums(1−s), where s is a boundary segment length parameter that … an effort to push it; and the body where a spring makes the counter resistance force to…
-
World Congress on Medical Physics and Biomedical Engineering 2006
And we use PIC16F84 made in microchip for controlling the ADC chip. .... Memory Management Unit, Ethernet Support, USB Host Support 1.1 Spec, LCD 16/18bpp display support, Touch Screen … the left side of the mapping plaque to the right side is about 7 *2=14mm, and … Se is about 30 % lower in os- teopenic females than their healthy counter parts and , as .... Primary objectives for fMRI analysis are: segmenting activated regions and characterizing their temporal response.
-
Applied Mechatronics
When an interrupt occurs in the PIC16F84 , the PC is saved on the stack and then loaded .... What is held in the program counter ? .... Assume that all bytes have bit 7 reset (no parity). .... Interface different types of switching devices and displays . .... keypads, keyboards, touch screens, and output devices such as visual displays, LEDS, seven- segment displays, and LCD…
-
RoboCup-99: Robot Soccer World Cup III
…and GK attempt the defense, and only FW remains in the opponent side to make counter attack. .... to locate the robots and the ball, the first step consists in their segmentation from the scene. .... based top down control [1,2] to a reactive behavior based approach [3,4,5,6, 7 ]. .... are supported by a master PC or coach, and one monitor PC for displaying the robot's data .... The control unit of the motor driver is composed of the PIC micro controller ( PIC16F84 )[5].
-
Manufacturing and Engineering Developments
MCU module of Multisim can realize simulation on microcontroller 8051, 8052 and PIC16F84 /A. .... 7 P1B7SCK. .... LCD is the display device that is frequently applied in electronic design. .... set iteration stop thresholdε, initialize the cluster prototype model P(0), Set the iteration counter b=0;. .... RMS to be obtained; on the other hand, put the two signals into segmentation time-multiplier to…
Indicates content that may require registration and/or purchase.