Products/Services for Piezo Crystal Company
-
Crystals - (467 companies)Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted...Package / Form FactorFeatures / Standards -
Crystal Filters - (52 companies)...or aluminum. The electrodes use the resonance qualities of the crystal to pass signals. Crystal filters use the piezo-electric effect to transmit filtered signals from one set of electrodes to the other set. The signals on the originating electrodes cause... -
Piezoelectric Sensors - (73 companies)...by applying mechanical force to a piezoelectric material. Piezoelectric sensors are used in a variety of pressure-sensing applications. A few examples: alumina ceramics. single crystals. ultrasonic transducers. A piezoelectric sensor works on the principle... -
Piezoelectric Ceramics - (49 companies)...boats, furnace tubes, bell jars or quartzware, silicon melt crucibles, high-performance materials, and high-temperature products. Piezoelectric ceramics such as single-crystal quartz are also available. -
Resonators - (231 companies)Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit 's components (e.g., inductors, resistors, capacitors, crystals... -
Force and Load Sensors - (590 companies)Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
-
Pressure Sensors - (1184 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
-
Audio Transducers and Buzzers - (326 companies)...and are typically larger devices. A PCB-mounted electromagnetic buzzer. Image credit: Advanced Acoustic Technology Corp. Piezoelectric. Piezoelectricity is the electrical charge that accumulates in crystals and certain ceramics in response to stress...
-
CCFL Controller ICs - (14 companies)CCFL controllers provide control functions for direct drive inverters used to operate cold cathode fluorescent lamps (CCFL). CCFLs are used for back or edge lighting of liquid crystal flat panel displays (LCFPD) . CCFL controllers provide control...
-
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
Product News
-
Newport MKS
Piezo Linear Actuators Piezo linear actuators use a piezo motor for nanopositioning applications. Our Picomotor(TM) linear actuators are designed for motorizing fine-positioning optical mounts and positioners when the smallest step sizes, exceptional precision and set-and-forget stability are required. (read more)Browse Linear Actuators Datasheets for Newport MKS -
Festo Corporation
Piezo valve VEMP Small, lightweight piezo valve for proportional control of pressure or flow. Suitable for use in mobile devices, e.g. in medical technology. When combined with a sensor, it can be used as a control valve. Very low power consumption. No self-heating. Low leakage. High precision. Operating medium: air, oxygen, inert gases, nitrogen. Integrated piezo technology. Long service life. Light weight. Mounting: on sub-base, on manifold rail (read more)Browse Industrial Valves Datasheets for Festo Corporation -
PI (Physik Instrumente) L.P.
Encapsulated Piezo Stack Actuators Datasheet. Encapsulated Piezo Stack Actuators - Protected from Oil, Water, Chemicals Ideal for Industrial Use. PI, a global leader in Piezo Technology and precision motion control, expands its acclaimed PICMA (R) piezo stack actuator series with the launch of new encapsulated PICMA (R) actuators. Piezo actuators use solid-state motion to deliver high speed, high force, and virtually unlimited resolution -- ideal for precision positioning and alignment applications. The new encapsulated... (read more)Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
PI (Physik Instrumente) L.P.
Piezo Components Calculator Piezo Components Calculator, a New Engineering Tool by PI. Design your piezoceramic component with PI 's piezo transducer calculator. The PI Piezo Component / Transducer Calculator is an online engineering tool designed to help users quickly estimate key performance parameters of piezoelectric ceramic products, for both static and resonant behaviors, based on user-defined inputs. It supports engineers, researchers, and designers working with piezoelectric components by allowing them to: 1)Model... (read more)Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
XJCSENSOR Technology Co., Ltd.
Advanced Piezo Sensors for Robotics High Sensitivity in Compact Form. Available in 4mm, 8mm, and 12mm sizes, these piezo sensors combine ultra-high sensitivity with a compact design, enabling precise force measurements in space-constrained applications. Reliable and Versatile. Suitable for micro-robotics, humanoid robots, biomedical devices, and industrial automation. Stable readings under dynamic loads with strong overload resistance. Long-term reliability ensures consistent performance in demanding environments. Model Options... (read more)Browse Piezoelectric Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
PI (Physik Instrumente) L.P.
Ultra-Precise Piezo Wafer Stages Wafer Inspection & Metrology. Highly Dynamic and Precise Piezo Wafer Positioning Solutions. Efficient wafer inspection and metrology are essential in semiconductor manufacturing to prevent yield loss. Achieving this requires precise wafer positioning, which enables fast and reliable analysis of defects and particles at every production stage. PI 's cutting-edge piezo wafer positioning solution outperforms traditional electromagnetic systems with its innovative design, advanced control... (read more)Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Changchun Yutai Optics Co., Ltd.
Laser Crystal Highly recommended Laser Crystals list from Yutai Optics: Nd: YV04 / Tm: YV04 / Yb: YAG;. Nd: GdV04 / Nd: YAG / Er: Yb:glass;. Nd: Ce YAG / Nd: YLF / Ti: Sapphire;. Pr.YLF /Alexandrite. (read more)Browse Optical Crystals Datasheets for Changchun Yutai Optics Co., Ltd. -
PI (Physik Instrumente) L.P.
Cost-Effective, Low-Noise Piezo Amplifiers E-836 Compact Piezo Amplifier / OEM Module. Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo Actuator Operation. OEM module and benchtop device. Peak current up to 100 mA. Easy integration. Power on/off without voltage spikes. 24 V operating voltage. Single-channel piezo amplifier: OEM module or benchtop device. Compact OEM module in shielded metal housing; easy integration with soldering pins for mounting on boards; ideally suited for assembling multi-channel solutions. Benchtop... (read more)Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
FAULHABER MICROMO
MICROMO Offering New Piezo Controller: DMC-30019 MICROMO is pleased to announce that PiezoMotor Uppsala AB (Sweden), leading provider of linear and rotary high end positioning systems, has recently introduced the latest drive option for the high precision Piezo LEGS (R) motor series. The new DMC-30019 is a single-axis controller based on architecture from Galil Motion Control, Inc. "Galil makes high end controllers that are widely used within areas like semiconductor, medtech, automation, optics and research " says Olle Lindkvist, Marketing... (read more) -
PI (Physik Instrumente) L.P.
PI's Angstrom-Level Resolution Piezo Stage PI's Angstrom-Level Resolution Piezo Stage for AFM, Metrology, and Advanced Imaging. PI (Physik Instrumente), a global leader in piezo nanopositioning and air bearing technology, offers the P-733 XYZ piezo nanopositioning stage, delivering 0.1 nm (1 A) positioning resolution for demanding applications in super-resolution microscopy, atomic force microscopy (AFM), surface nanometrology, and advanced imaging. The P-733 combines frictionless flexure guidance with high-accuracy capacitive position... (read more)Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P.
Conduct Research
...nondestructive testing. Piezoelectric Motors. Because very high voltages correspond to only tiny changes in the width of the crystal, this crystal width can be manipulated with better-than-micrometer precision, making piezo crystals an important tool for positioning objects with extreme accuracy...
In 1880, while performing experiments with tourmaline, quartz, topaz, cane sugar and Rochelle salt crystals, Pierre and Jacques Curie discovered that when mechanical stress was applied to a crystal, faint electric charges developed on the surface of that crystal. The prefix "piezo" comes from...
Low Impedance Voltage Mode (LIVM) accelerometers are designed to measure shock and vibration phenomena over a wide frequency range. They contain integral IC electronics that converts the high impedance signal generated by the piezo crystals to a low impedance voltage that can drive long cables...
PiezoWalk principle shows advantages for Monochromator crystal fine adjustment....
-
Table of Contents
W.P. Hanson, Piezo Crystal Company .
-
A temperature-controlled crystal oscillator
Piezo Crystal Company 100K Street Carlisle,Pa 17013 .
-
1982 IEEE/MITT-S Exhibition Guide
PIEZO CRYSTAL COMPANY .
-
[Front matter]
Dr. W. Horton Piezo Crystal Company .
-
Q-Multiplled Quartz Crystal Resonator for Improved HF and VHF Source Stabilization
The negative resistance generator was designed to provide -40 ohms at 30 MHz for series connection to the fifth overtone quartz crystal unit manufactured by Piezo Crystal Company having 50 o h m s e r i e s r e s …
-
Fabrication and Methods for Evaluation and Circuit Utilization of Prototype Lateral Field Resonators
and W.P. Hanson Piezo Crystal Company .
-
Selected Abstracts from the 37th Annual Frequency Control Symposium
ChemicallyPolished High FrequencyResonators, W. P. HANSON, Piezo Crystal Company , Carlisle, PA 17013.
-
Quartz crystal oscillators with direct resonator heating
BRUCE LONG, GREGORY WEAVER Piezo Crystal Company 100 K Street POB619 Carlisle, PA17013 .
-
A synopsis of quality involvement/improvement programs and the ramifications on our industry
Charles Jensik, Ronald Zellers and Russell Lackey Piezo Crystal Company Carlisle Pa, .
-
Statistical analysis of SSB phase noise test results
Piezo Crystal Company .
Indicates content that may require registration and/or purchase.