Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hottinger Brüel & Kjær A/S
Description: Piezoelectric force washer for shear force Nominal (rated) force: 3 kN Sensitivity: approx. 7.5 pC/µm/m Accuracy class: 1 Degree of protection: IP65 Made from stainless materials Ultra-compact design Permanently mounted connection cable 1 m long, plug 10-32 UNF
- Force / Load Rating: 674.4 lbs
- Accuracy: 1 ±% Full Scale
- Features: Other Output
- Device: Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Piezoelectric force washer for shear force Nominal (rated) force: 1 kN Sensitivity: approx. 7.0 pC/µm/m Accuracy class: 1 Degree of protection: IP65 Made from stainless materials Ultra-compact design Permanently mounted connection cable 1 m long, plug 10-32 UNF
- Force / Load Rating: 224.8 lbs
- Accuracy: 1 ±% Full Scale
- Features: Other Output
- Device: Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Piezoelectric force washer for shear force Nominal (rated) force: 8 kN Sensitivity: approx. 8.0 pC/µm/m Accuracy class: 1 Degree of protection: IP65 Made from stainless materials Ultra-compact design Permanently mounted connection cable 1 m long, plug 10-32 UNF
- Force / Load Rating: 1,798.4 lbs
- Accuracy: 1 ±% Full Scale
- Features: Other Output
- Device: Sensor Element / Chip
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Piezoelectric force washer for shear force Nominal (rated) force: 2 kN Sensitivity: approx. 7.5 pC/µm/m Accuracy class: 1 Degree of protection: IP65 Made from stainless materials Ultra-compact design Permanently mounted connection cable 1 m long, plug 10-32 UNF
- Force / Load Rating: 449.6 lbs
- Accuracy: 1 ±% Full Scale
- Features: Other Output
- Device: Sensor Element / Chip
-
Supplier: Baumer Ltd.
Description: The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz force sensor • Capacity 0...+30 kN • Connector thread UNF 10 - 32 •
- Force / Load Rating: 0 to 6,744 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Package: Canister
-
Supplier: Kistler Group
Description: The 3-component force sensor is mounted under preload between two mounting flanges. The quartz force link can therefore measure compression and tensile forces. The force measurement of the sensor is based on the piezoelectric principle. The
- Force / Load Rating: 1,798.4 lbs
- Operating Temperature: -40 to 248 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Kistler Group
Description: These press force sensors are based on the piezoelectric meas uring principle. The force acting on the quartz element generates at the output of the sensor a proportional electric charge, which is converted by the series-connected measuring amplifier (such as ICAM
- Force / Load Rating: 2,248 lbs
- Operating Temperature: -40 to 248 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: Kistler Group
Description: The force sensor is mounted under preload between two nuts and, therefore can measure compression and tensile forces. The quartz element yields an electric charge which is proportional to the force. This is picked off by an electrode and transferred via a connector. The
- Force / Load Rating: 6,744 lbs
- Operating Temperature: -40 to 248 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: Kistler Group
Description: Properties: Fz ±22 N (5 lbf) to +22 kN (5 klbf) /2.2 kN (500 lbf) Dimensions (L / W / H) 16 / 16 / 12.7 mm Connector KIAG 10-32 neg. Preloaded and precalibrated, ready to measure For compression and tensile forces
- Force / Load Rating: 4,945.6 lbs
- Operating Temperature: -76 to 482 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Description: physical sensors. Piezoelectric sensors covered herein are those applied to the detection and measurement of physical quantities such as force, pressure, torque, viscosity, temperature, film thickness, acceleration, vibration, and tilt angle.
-
Supplier: ASTM International
Description: 1.1 This practice covers the installation of piezoelectric tire-force sensors that are used to detect axles when counting, classifying, or weighing vehicles as part of a roadway traffic monitoring program. Piezoelectric sensors are often used in pairs and combined
-
Supplier: Baumer Ltd.
Description: Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Cavity pressure sensor for direct
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 392 F
- Package: Bolt
- Force Measured: Compression
-
Supplier: Piezosystem Jena, Inc.
Description: ring actuators R and RA motion up to 50 µm free inside diameter (9 mm to 14 mm) sub-nm resolution blocking force up to 4000 N msec response time flexible epoxy insulation mounting at top/bottom plate option: positioning feedback sensor for closed loop control applications:
- Maximum Displacement: 12 to 50 µm
- Blocked Force: 2,000 N
- Maximum Operating Voltage: 130 volts
- Resonance Frequency: 7 to 18 kHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: High stability and Holding force >100 N Self-locking at rest even when closed-loop control is switched off Travel range 7.5 mm and 13 mm Compact design with integrated incremental encoder Encoder resolution to <1 nm, 50 nm minimum incremental motion Feed force 22 N Lifetime >
- Maximum Displacement: 7.5 to 13 µm
- Blocked Force: 22 to 100 N
- Maximum Operating Voltage: 80 volts
- Length: 68.5 to 91.2 mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: Easy frontal mounting Silent: Operating frequency to >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor. Continuous motion
- Maximum Displacement: 13 µm
- Blocked Force: 7.000000000000001 N
- Maximum Operating Voltage: 48 volts
- Stiffness: 4 N/µm
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and
- Acceleration: 0.1 to 300 g
- Frequency Range: 1 to 1,000 Hz
- Minimum Accuracy: -4 to 4 +/-% FS
- Linear Velocity: 0.1 to 300 in/sec
-
Supplier: SpotSee
Description: allows you to transmit and receive information to an RF Base Station module attached to your PC. Features Records impact events; max peaks X, Y, and Z; gRMS; and internal temperature Sensors record direction, amplitude, and duration of impact force Field-proven triaxial
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Newport MKS
Description: Loop Boundary Conditions Another boundary for fast open-loop operation is the current that can be provided by the piezoelectric amplifier. The diagram displays the max. sinusoidal frequency which can be supplied by the NPC3 and NPC3SG amplifiers as a function of the capacitance of the
- Number of Axes / Motors: 1
- Supply Voltage (DC): 30 volts
- Operating Temperature: 5 to 35 C
- Communication: RS232
-
Supplier: Newport MKS
Description: fast open-loop operation is the current that can be provided by the piezoelectric amplifier. The diagram displays the max. sinusoidal frequency which can be supplied by the NPC3 and NPC3SG amplifiers as a function of the capacitance of the piezoelectric transducer and the voltage
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
-
Supplier: Instrumented Sensor Technology
Description: This flexibility enables the instrument to be configured for a wide variety of dynamic recording applications. Temperature and Humidity Recording The EDR-3C unit also measures and records environmental temperature using a sensor built into the unit and/or an externally connected temperature
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
Find Suppliers by Category Top
Featured Products Top
-
temperature drift, leading to inconsistent data and inefficiencies. This 6-axis force sensor delivers high precision and stability with its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
compromise system performance, safety, and product quality. XJCSENSOR multi-axis force sensors provide precise, reliable, and fast response measurements across 2, 3, and 6 axes. Key advantages include: (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
engineering support, XJCSensor provides reliable force sensing solutions for modern motion control systems. Key Features Compact 6-Axis Force Sensor Fast Response High Measurement Accuracy Resistance Strain Gauge (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Achieve precise force measurement in complex robotic and automation systems can be challenging due to crosstalk, slow response, and long-term drift. Engineers often struggle with sensors that cannot maintain (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Reliable Multi-Axis Measurement The X-6A-D40-H21 provides high-precision force and torque (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
precision testing require sensors capable of simultaneously measuring forces and torques while maintaining high accuracy and long-term stability. The X-6A-D70-H25 6-Axis Force Sensor utilizes (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
. Accurate Multi-Axis Force Measurement The X-6A-D60-H27 6-axis force sensor enables precise detection of forces and moments across all directions (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
long-term performance. The Hypersen HPS-FT060E 6-Axis Force Torque Sensor simultaneously measures force and torque across all six axes while integrating a high-performance processor and 24-bit ADC for high signal quality and fast digital (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Modern robotic and automation systems require accurate force and torque measurement to achieve precise motion control, safe operation, and reliable process performance. Conventional sensors may experience signal interference, temperature effects, or insufficient stability during long (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Introduction to Piezoelectric Force Sensors
Low Impedance Voltage Mode (LIVM) force sensors contain thin piezoelectric crystals which generate analog voltage signals in response to applied dynamic forces. A built in IC chip amplifier converts the high impedance signal generated by the crystals to a low impedance voltage suitable
-
Piezoelectric Sensor Technology
Shock and vibration can be expressed in terms of variations in displacement, velocity or acceleration with time. Acceleration is the most frequently used since the inertial load or destructive force is equal to mass times acceleration. Acceleration, velocity and displacement measurements can only
-
Piezoelectric Measurement System Comparison: Charge Mode vs. Low Impedance Voltage Mode (LIVM)
Piezoelectric sensors (Transducers) measure dynamic phenomena such as force, pressure and acceleration (including shock and vibration). Inside the sensor, piezoelectric materials such as quartz and man-made ceramics are stressed in a controlled fashion by the input measurand i.e., the specific
-
Piezo Motors: Principle of Operation for Engineers
, quartz, Rochelle salt, topaz, tourmaline, and bone (dry bone exhibits some piezoelectric properties due to the apatite crystals, and the piezoelectric effect is generally thought to act as a biological force sensor). An example of man-made piezoelectric materials includes barium titanate and lead
-
IEEE 1451.4 Standard and Practice
In the practice of sensor measurements making sense of numerical information becomes an important factor in the usability of the sensor itself. Typical sensors output a given voltage or current as a direct relationship to the load. This load can be force, torque, pressure or temperature
More Information Top
-
Design, Modeling and Control of Nanopositioning Systems
Fig. 5.13 The electrical model of a piezoelectric force sensor .
-
Experimental Measurement of Dynamic Forces Generated during Short-Duration Contacts: Application to Blade-Casing Interactions in Aircraft Engines
The axial force generated during the interaction was mea- sured in the same time by a piezoelectric force sensor (PCB Piezotronic 260A01) connected to an ICP signal conditioner Fig. 2 Projectile and the sample covered with abradable material M601 .
-
Materials and Computational Mechanics
All piezoelectric force sensors before using should be applied pre-tightening force.
-
Handbook of Force Transducers
LVDTs and piezoelectric force sensors integrated with a magnetorheological damper, in order to facilitate its closed-loop structural vibration control, are presented in [4.12].
-
Smart panels for active structural acoustic control
Matched volume velocity–uniform force piezoelectric sensor –actuators .
-
Nanopositioning System With Force Feedback for High-Performance Tracking and Vibration Control
As the noise generated by a piezoelectric force sensor is much less than a capacitive or inductive position sensor, the closed-loop positioning noise is also substantially reduced.
-
Handbook of Modern Sensors
Piezoelectric Force Sensors . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Intelligent Robotics and Applications
Compared with other kinds of force sensing ele- ments, piezoelectric force sensor is micro-displacement measurement, features high rigidity, good linearity, high sensitivity, no hysteresis, high natural frequency, high measuring speed, especially its high insulation resistance, well stability, thus static force, dynamic …
-
Large‐Scale Nano Piezo Force Position Arrays as Ultrahigh‐Resolution Micro‐ and Nanoparticle Tracker
Depending on the nanostructure geometry and crystallog- raphy, the performance of all three piezoelectric force sensors can be different.
-
Vibration Control of Active Structures
In fact, piezoelectric force sensors have a built-in high-pass filter and cannot measure a static component.2 .
Indicates content that may require registration and/or purchase.