Products/Services for Piezoelectric Lighter Igniters
-
Igniters - (81 companies)Igniters are used to deliver ignition solutions to boilers, furnaces, burners, dryers, and other heat sources. Types of Igniters There are several types of igniters. Examples include furnace igniters, forced heater igniters, igniters for pellet... -
Piezoelectric Drivers and Piezoelectric Amplifiers - (49 companies)Piezoelectric drivers and piezoelectric amplifiers are power sources that provide the high voltage levels needed to drive other piezoelectric devices such as actuators, motors, transducers, and sensors. They are also used for the open-loop... -
Piezoelectric Sensors - (73 companies)Piezoelectric sensors measure the electrical potential caused by applying mechanical force to a piezoelectric material. They are used in a variety of pressure-sensing applications. Piezoelectric sensors measure the electrical potential caused... -
Piezoelectric Motors - (22 companies)Piezoelectric motors use a piezoelectric ceramic element to produce ultrasonic vibrations of an appropriate type in a stator structure. The consequent movement can either be rotational or linear depending on the design of the structure... -
Piezoelectric Actuators - (61 companies)Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied. Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied... -
Piezoelectric Ceramics - (49 companies)Piezoelectric ceramics produce an electrical charge when a load is applied and deformation occurs. Piezoelectric ceramics can also produce force or deformation when an electrical charge is applied. The production of an electrical charge is useful...
-
Batteries - (1829 companies)...packaging which replaces the hard case of traditional batteries, making sachet cells lighter. Thin film batteries are very thin devices which can be integrated into circuits or plastic cards. Voltage. Battery voltage refers to the electric potential...
-
SAW Filters - (99 companies)SAW filters are electronic filters that are designed and manufactured using surface acoustic wave (SAW) technology. SAW uses piezoelectric transducers that, when excited, produce waves that are used to filter frequencies. SAW filters are electronic...
-
Charge Amplifiers and Charge Converters - (30 companies)Charge converters and charge amplifiers convert the charge output from a piezoelectric, capacitive or other charge-producing sensor to a signal such as analog voltage or current. Charge converters and charge amplifiers transform charge output...
-
Crystals - (467 companies)Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Silicon Nitride Quartz Igniter prevent short circuits caused by conductive ash. With reasonable installation methods and ignition procedures, silicon nitride ceramic ignition rods can be used safely for several years. Advantages of Silicon Nitride Igniter: - When it contact with the ash or the pipe holder, it does not create a short circuit. - Quartz Crystal igniters are 2 times more resistant to mechanical shocks than ceramic lighters. - High resistance to burning pellets. -The black quartz crystal igniter (candle, lighter... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Tekceleo SAS
Piezoelectric Motors Our miniature motors offer precise and smooth motion, making them ideal for applications like surgical robots and injectors, where accuracy is critical. They have a high torque-low speed ratio, allowing for efficient and accurate movement even in tight spaces. Additionally, our range of piezo motors offer the possibility to control them in Direct Drive, which eliminate the need for gears and other mechanical components. This not only simplifies your design but results in a more reliable... (read more)Browse Piezoelectric Motors Datasheets for Tekceleo SAS -
Omnetics Connector Corporation
Improving smaller and lighter connectors Custom Connectors Advance SWaP Goals for Hi-Rel Electronics. The size, weight, and power (SWaP) initiative has helped connector manufacturers focus on improving smaller and lighter connectors. Custom designs help make these goals achievable. Modern electronic design dictates that our circuits do more in smaller packages but we still need reliable power and signal transfer. The military and aerospace sector has been particularly influential; its continual efforts to reduce equipment payloads... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Ceramic Tubular Igniter INNOVASUPPLIES Alumina Ceramic Pellet Igniter consist of Al2O3 insulation ceramics with an integrated W conductor, and reach a permanent operation temperature of between 800 C and 1100 C. Specification: Voltage: 230V. Power: 150W / 170W / 200W / 230W. Tube Size: OD10.5 x ID6.5 x L78 mm. Supporting Socket: NO.7. Configuration: Rod Only / Full Kit. Range of temperature: 800~1100 C. Ceramic igniter technology benefits: A fraction of the energy consumption compared to conventional cartridges... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Ceramic Igniters With a considerably higher temperature, around twice that of traditional metal sheathed products, ignition times are reduced to as little as 60 seconds. This makes them significantly more economical in use. Ceramic Igniters For Solid Fuel Furnaces: Our special application area for the high-temperature heaters is in heating systems that use solid fuels such as wood pellets as the energy source. The challenge here is to ignite the biomass in a very short time while retaining very low emission... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Tronics Microsystems
MEMS accelerometer hit piezoelectric technology Improvements over the last two decades into Micro-electromechanical Systems (MEMS) technology enable today MEMS accelerometers to reach equivalent piezoelectric based accelerometer performances in terms of large bandwidth up to 20 000Hz, range up to +-64g and reduce noise down to 30 ug/ Hz. And MEMS accelerometers are designed to operate in harsh environments such as high temperature and dust. Piezoelectric is a technology used for decades by accelerometer sensors designed for vibration... (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Igniter for Pellet Grill and Pellet Stove The ceramic heating element heats up rapidly after power is applied, helping ignite wood pellets efficiently during equipment start-up. Compared with conventional metal hot rod igniters, the ceramic igniter provides fast thermal response, high-temperature resistance, electrical insulation, and stable performance during repeated ignition cycles. This model features a 120V operating voltage, 230W power rating, and 900 mm lead wire, making it suitable for replacement and OEM applications where... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
AENOR
Fundamentals of R&D&I - Ignite the future Learn the concepts and vocabulary laid out in the UNE-EN ISO 56000 standard for innovation management systems. The new UNE-EN ISO 56000:2025 standard is now available, establishing and defining the fundamental concepts for innovation management. This document applies to all types of organisations and innovations. UNE-EN ISO 56000 is directly linked to other key standards in R &D &I (research, development and innovation), such as: - UNE-EN ISO 56001:2024. Innovation Management System. (read more) -
AENOR
Ignite the future: Fundamentals of R&D&I Learn the concepts and vocabulary laid out in the UNE-EN ISO 56000 standard for innovation management systems. The new UNE-EN ISO 56000:2025 standard is now available, establishing and defining the fundamental concepts for innovation management. This document applies to all types of organisations and innovations. UNE-EN ISO 56000 is directly linked to other key standards in R &D &I (research, development and innovation), such as: - UNE-EN ISO 56001:2024. Innovation Management System. (read more)Browse Standards and Technical Documents Datasheets for AENOR -
Xiamen Innovacera Advanced Materials Co., Ltd.
Silicon Nitride (Si3N4) Ceramic Silicon Nitride (Si3N4) is 60% lighter than steel but strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, the high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides, and first-generation ceramics such as Al2O3 and ZrO2. It offers excellent thermal shock resistance and high fracture toughness, compatibility with nonferrous metal melts, and improved structural reliability compared... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research
The piezoelectric effect is often encountered in daily life. For example, in small butane cigarette or gas grill lighters, a lever applies pressure to a piezo-electric ceramic creating an electric field strong enough to produce a spark to ignite the gas. Furthermore, alarm clocks often use...
). The piezoelectric effect also has its use in more mundane applications as well, such as acting as the ignition source for cigarette lighters. The History of the Piezoelectric Effect. The direct piezoelectric effect was first seen in 1880, and was initiated by the brothers Pierre and Jacques Curie...
-
Microstructure, Property and Processing of Functional Ceramics
For example, if the electrodes of piezoelectric igniter in a lighter are not qualified, the lighter would fail after several times of ignition and artificial fountain could spurt out a water column of dozens of centimeters.
-
Matter
The applications of the piezoelectric effect are lighters and gas lighter .
-
Electrotherapy
U. very high voltage between the outer surfaces of the crystal.: The principle of the electro igniter in the lighter undvielerMikrofone.DieBezeichnung"piezoelektrischer effect " derives from griech "piezein" for press.
-
Automotive Mechatronics
In the piezoelectric igniter (e.g. in a cigarette lighter ), mechanical pressure produces the voltage needed to generate a spark.
-
Bosch Automotive Electrics and Automotive Electronics
In the piezoelectric igniter (e.g. in a cigarette lighter ), mechanical pressure produces the voltage needed to generate a spark.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
Some of the applications for piezoelectric ceramics include igniters for gas appliances, cigarette lighters , remote control of appliances, tone generators, and electronic displays.
-
Piezoelectricity in two-dimensional materials
Piezoelectric sensors and actuators allow themselves in find applications vielerlei of ultrasound nozzles, cigarette lighters and Mikrowaagen until there to raster probe microscopes.
-
STRUCTURAL AND ELECTRICAL CHARACTERIZATION OF HIGHLY
ORIENTED (KxNax)NbO3 (KNN) THIN FILMS BY
CHEMICAL SOLUTION DEPOSITION
Both the direct and converse piezoelectric effects can be used for many practical applications, such as high-voltage generators, cigarrette lighters , gas igniters , transducers for high intensity ultrasounds employed in ultrasonic cleaning, ultrasonic therapy, medical diagnosis, and delay lines, resonators for filters…
-
Energy Harvesting using Piezoelectric Igniter for Self-Powered Radio Frequency (RF) Wireless Sensors
The piezoelectric pushbutton igniter shown in Figure.3 battery. has been widely used in the industries for different appli- D. Power Processing Unit cations like stove lighting , etc.
-
Material opens up possibility for lead-free electronics | News | The Engineer
In gas igniters on ovens and fires, for example, piezoelectric crystals produce a high voltage when they are hit with a spring-loaded hammer, generating a spark across a small gap that lights the fuel.
Indicates content that may require registration and/or purchase.