-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset
- Analog Input Channels: 1 #
- Accuracy: 2 % FS
- Gain Range: 0 to 105 #
- Maximum Output: 20 volts
-
Description: impedance and charge measurements, this standard is also applicable to piezoelectric transducers with built-in amplifiers.Sound pressure transducers sense and measure the pressure oscillations within an elastic fluid medium experiencing stress-strain waves. When
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 2 m, connector 10 - 32 UNF and BNC
-
-
Supplier: Kistler Group
Description: The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single
- Analog Input Channels: 1 #
- Accuracy: 2.5 % FS
- Output Impedance: 100 ohms
- Operating Temperature: -65.2 to 212 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 3 m, connector 10 - 32 UNF and BNC
-
Supplier: Kistler Group
Description: required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting
- Force / Load Rating: 5,000 lbs
- Operating Temperature: -688 to 572 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Piezoelectric force measasurement chain CMC Including piezoelectric force transducer, transducer connection cable and charge amplifier; auxiliary energy 24V (18...30V)
- Force / Load Rating: 224.8 to 2,248 lbs
- Features: Other Output
- Device: Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 3m, connector 10 - 32 UNF
-
Supplier: Kistler Group
Description: charge amplifier. The charge signal is converted by the charge amplifier to a proportional output voltage, which can be recorded and evaluated.
- Maximum Torque: 88.4955752212389 In-lbs
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage
- Technology: Piezoelectric
-
Supplier: Columbia Research Labs, Inc.
Description: probe contains the piezoelectric accelerometer which outputs an electric charge proportional to the instantaneous value of the applied acceleration. This charge signal is communicated to the VM-300 instrument through a low-noise coaxial cable and is processed with a
- Acceleration: 50 g
- Frequency Range: 10 to 500 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 50 g
-
Supplier: Kistler Group
Description: response, lightweight and hermetic sealing. It is recommended that low noise transducer cables be used between the accelerometer and the input of the charge amplifier or charge converter. Internal of these hermetically sealed accelerometers is a shear mode, ceramic
- Acceleration: 1,000 to 2,000 g
- Frequency Range: 5 to 4,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -94 to 482 F
-
Supplier: Columbia Research Labs, Inc.
Description: signal output capable of driving up to 2000pF cable capacity. A second signal output is provided that is biased at +2.50VDC. The 5648-X eliminates the need for a complex abd costly current power upply and charge amplifier. The Model 5648-X requires a user-supplied source of DC voltage
- Input Voltage: 16 to 32 volts
- Voltage Range: 5 volts
- Number of Channels: 1
- Features: Other
-
Supplier: RESON
Description: The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- High Pass Cutoff Frequency: 0.0001 to 50 kHz
- Gain Range: 0 to 32 #
-
Supplier: Columbia Research Labs, Inc.
Description: pre-amplification circuitry within the transducer thus eliminating the need for a complex and costly charge amplifier. This current source will permit the use of any length output cable up to 500 feet long. Features Compact Single-Channel Unit Convenient DC Operation Lightweight
- DC Input Voltage: 12 to 32 volts
- DC Output Current: 4 amps
- Number of Outputs: 1 #
- Form Factor: DIN Rail
-
Supplier: Honeywell Test & Measurement
Description: natural frequency is required. The MAQ14 is a self generating piezoelectric transducer which has no internal electronics and requires no external power for operation. These units are usually connected to a local charge amplifier that is mounted as near as possible in a
- Operating Temperature: -70.6 to 480.2 F
-
Supplier: SAE International
Description: accelerometers. Although this interface was specified with an internally amplified piezoelectric accelerometer in mind for Airframe and Drive Train accelerometers, this does not preclude the use of piezoelectric accelerometer with remote charge amplifier or any other
Find Suppliers by Category Top
Featured Products Top
-
single supply voltage Applications: Voltage follower/buffer/amplifier Charge integrator Photodiode amplifier Data acquisition systems High performance portable instruments Signal conditioning circuits (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
. Hot-pluggable BNC input channels for fast setup Independent voltage and charge amplifiers per channel (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
The Temperature and Frequency Dependence of the Bulk Compliance of Poly(Vinyl Acetate). A Re-Examination
A piezoelectric transducer charge amplifier was built using a Bur-Brown OPA128 operational amplifier (cf. Figure 5) to possess a low cut-off frequency of 0.16 Hz.
-
A stochastic‐experimental investigation of the cyclic pressure variation in a di single‐cylinder diesel engine
A measuring set‐up consisting of piezoelectric transducers with charge amplifiers , in the cylinder and the fuel injection pipeline, and a fast data‐acquisition board installed on an IBM‐compatible microcomputer was used to gather the data of 650 successive combustion cycles of the cylinder…
-
IES Recommended Practice 012.1
3.37 Cimuit Diagram of a Piezoelectric Transducer and Charge Amplifier ------- ---- 64 .
-
Model based analysis of the variation in Korotkoff sound onset time
during exercise
Piezoelectric transducer and charge amplifier . .
-
Linear stability analysis of acoustically driven pressure oscillations in a lean premixed gas turbine combustor
PCB 112A04 piezoelectric transducers with charge amplifiers are used to measure unsteady pressure perturbations in the mixing and the combustor sec- tions.
-
AIAA Journal > Turbulence measurements in shock-induced flows
Static pressure on the shock-tube sidewall was measured with piezoelectric transducers and charge amplifiers .
-
Low Speed Running Characteristics of a Small Two-Stroke Engine with Auxiliary Exhaust Ports
Fuel flow was recorded using an Emco piston type meter, and cylinder pressure was measured using a Kistler piezoelectric transducer and charge amplifier .
-
Parametric Study of the Availability Balance in an Internal Combustion Engine Cylinder
Indicator diagrams were acquired with a Kistler piezoelectric transducer and charge amplifier properly interfaced to an ADC acquisition board in a PC computer.
-
Combustion Stability at Idle: A Non-Indicated Methodology For Analysis
However, in order to avoid the complex hardware set-up needed to measure the cylinder pressure, i.e. piezoelectric transducers , charge amplifiers , etc., which are unfeasible in most applications, other parameters which could be more easily measured and correlated to the IMEP…
-
Experimental and Theoretical Analysis of the Combustion and Pollutants Formation Mechanisms in Dual Fuel DI Diesel Engines
Intake, exhaust and gaseous fuel temperatures are measured using Type-K thermocouples while pressures of the cylinder charge and the liquid fuel line, are measured using piezoelectric transducers and charge amplifiers .
Indicates content that may require registration and/or purchase.