Products/Services for Piezoelectric Wafer Movement Sensor

  • Piezoelectric Sensors-Image
    Piezoelectric Sensors - (73 companies)
    Piezoelectric sensors measure the electrical potential caused by applying mechanical force to a piezoelectric material. They are used in a variety of pressure-sensing applications. Piezoelectric sensors measure the electrical potential caused...
    Sensor / Transducer Type
  • Piezoelectric Motors-Image
    Piezoelectric Motors - (22 companies)
    Piezoelectric motors use a piezoelectric ceramic element to produce ultrasonic vibrations of an appropriate type in a stator structure. The consequent movement can either be rotational or linear depending on the design of the structure...
  • Piezoelectric Drivers and Piezoelectric Amplifiers-Image
    Piezoelectric Drivers and Piezoelectric Amplifiers - (49 companies)
    Piezoelectric drivers and piezoelectric amplifiers are power sources that provide the high voltage levels needed to drive other piezoelectric devices such as actuators, motors, transducers, and sensors. They are also used for the open-loop...
  • Piezoelectric Ceramics-Image
    Piezoelectric Ceramics - (49 companies)
    These piezoelectric ceramics are also used in low-power projectors. Bismuth titanates are used in high temperature applications, such as pressure sensors and accelerometers. Bismuth titanate belongs to the group of sillenite structure-based ceramics...
  • Wafer and Thin Film Instrumentation-Image
    Wafer and Thin Film Instrumentation - (349 companies)
    Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film...
  •  
    Piezoelectric Actuators - (61 companies)
    Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied. Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied...
  •  
    Wafer Cassettes - (14 companies)
    Wafer cassettes are used to transport and store wafers during semiconductor manufacturing operations. They are designed to house or carry several wafers of the same size and are available in a range of materials to support specific applications...
  •  
    Pressure Sensors - (1184 companies)
    ...for example a diaphragm, Bourdon tube, or bellows. Diaphragm Pressure Sensor. Piezoelectric pressure sensors measure dynamic and quasi-static pressures. The bi-directional transducers consist of metalized quartz or ceramic materials which have naturally...
  •  
    Wafer Chucks - (22 companies)
    Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
  •  
    Torque Sensors - (204 companies)
    ...measurement error due to temperature increases or decreases. Technology of Torque Sensors. The technology of torque sensors can be magnetoelastic, piezoelectric, and strain gauge. A magnetoelastic torque sensor detects changes in permeability...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire