Products/Services for Pin Gauge Use Hole Size Measurement

  • Plug and Pin Gages-Image
    Plug and Pin Gages - (170 companies)
    Plug and pin gauges are used to compare hole and slot dimensions or locations to specific tolerances. This product area includes go gauges and no-go gauges. Plug and pin gages are used to compare hole and slot dimensions or locations to specific...
  • Dimensional Gages and Instruments-Image
    Dimensional Gages and Instruments - (1177 companies)
    Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore. Image Credit: Fischer...
  • Bore and ID Gages-Image
    Bore and ID Gages - (193 companies)
    ...or other external (OD) gage. Alternately, the hole or slot gage can be set and used to check if a hole is above or below a specific size or tolerance. Indicating bore gages are gaging devices for comparative measurements where the linear movement...
  • Thread Gages-Image
    Thread Gages - (179 companies)
    ...of pins, shafts, or threaded studs. 3-wire thread gages are gages that use thread wires to gage thread size with one wire mounted in one holder and two wires mounted in a second holder. The holders are placed in the measuring gage and brought in contact...
  • Ring Gages-Image
    Ring Gages - (115 companies)
    Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances...
  •  
    Masters and Setting Gages - (87 companies)
    ...of hole and slot dimensions or locations compared to specified tolerances. Similarly, setting ring gages are used for assessment of the attributes of pins, shafts, or threaded studs. Setting discs, also known as annular plugs, are large plug gages...
  •  
    PCB Terminal Blocks - (247 companies)
    PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips. PCB...
  •  
    Gage Blocks - (104 companies)
    ...holders, bases, or standards. Measurement units for gage blocks can be either English or metric. Some are configured to measure both. Specifications. Important specifications to consider for gage blocks include: block size. set range. set steps...
  •  
    Electrical Connectors - (3303 companies)
    With solder cup terminations, soldering the connector onto the mounting location creates an electrical connection. Through hole technology (THT) mounts components on PCBs by inserting component leads in the board and then soldering the pins on the other side...
  •  
    Air Gages - (112 companies)
    ...environments. Air metrology instruments can provide comparative or quantitative measurements such as: thickness. depth. internal diameter (ID). outer diameter (OD). bore. taper. roundness. Air gages and gaging systems may also use an indicator...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • The Biology of Reaction Wood
    There- fore, the measurement estimates the maturation strain, although an accurate quan- titative interpretation requires a more intensive analysis because the measurement depends not only on the … … on the sensor geometry (relative hole size versus distance between pin targets) and wood elastic … As this method measures length variations of 10–500 μm, extensometers cheaper than electrical strain gauges can be used .