-
Supplier: RS Components, Ltd.
Description: Kingston OTM8S1S3512Q-B00 SSD
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
Supplier: Advantech
Description: Seagate IPC 3.5" 1TB SATA III 7KRPM 256MB HDD High instantaneous (burst) data-transfer rates Native command queuing SeaToolsTM diagnostic software Quiet operation Support for S.M.A.R.T.
- Capacity: 1,000 GB
- Width: 4.00000216 inch
- Length: 5.7874047 inch
- Height: 1.00000054 inch
-
Supplier: Advantech
Description: Seagate ENT 3.5" 10TB SATA3 7KRPM 256MB HDD 3.5" SATA Interface 7200 RPM spindle speed High instantaneous (burst) data-transfer rates (up to 600MB per second) State-of-the-art cache and on-the-fly error-correction algorithms Support for S.M.A.R.T. drive monitoring and reporting
- Capacity: 10,000 GB
- Width: 4.009844685 inch
- Length: 5.7874047 inch
- Height: 1.02755961 inch
-
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: Seagate 2.5" 1TB SATAIII 5KRPM 128MB HDD 1 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 1,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.244 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Toshiba America, Inc.
Description: traditional hard drive. Wireless streaming and sharing Uninterrupted Internet Small and easy to carry Keep smart storage center stage. Pocket-sized and easy to carry Wireless access and share Broad compatility FlashAir™ III Wireless SD Card Share it fast. Share photos and videos
- Capacity: 16 to 1,000 GB
- Transfer Rate: 0.06 to 0.625 GB/sec
- Mounting Options: Free Standing
- Device Type: Hard Drive, Solid State Disk
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 400 GB
- Transfer Rate: 0.8 GB/sec
- Interface: FireWire® (IEEE 1394), USB
- Mounting Options: Free Standing
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A The LG Super Multi Blue BP06LU10 slim portable Blu-ray rewriter features USB 2.0 connectivity with a 6x BD-R write speed. Simply plug in and record up to 50GB of files, photos, or business documents onto a dual layer BD-R disc. LightScribe gives you the added feature of
- Device Type: Hard Drive
-
Supplier: Verbatim Corporation
Description: 500GB Titan XS™ SuperSpeed USB 3.0 Portable Hard Drive The Verbatim Titan XS™, the smallest portable hard drive in the industry, now joins forces with SuperSpeed USB 3.0 - the fastest connectivity in the industry! This rugged and sporty drive offers a
- Capacity: 500 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
- Interface: USB
-
Supplier: Corsair Memory
Description: Step Up To Solid-State Speed with Force Series 3 Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. One of the best PC performance investments you can make. You'll be amazed at the
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 240GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:240GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: TapeOnline.com
Description: to the 5400RPM model.The SATA interface is standard to most laptops manufactured in the last several years, making Momentus an ideal upgrade hard drive for laptop owners looking to expand their storage capacity.Seagate's G-Force Protection Technology⢠detects falls and swings
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: A scale-out NAS storage system specifically designed for massive data storage. Employs a fully symmetric distributed architecture, supports either file or object storage, and delivers superior performance, extensive scale-out capabilities, and super-large single file system for unstructured data
- Capacity: 1,000,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The MDP44x Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP44x series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data
- Capacity: 1 to 4 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: Hewlett Packard Enterprise
Description: application environments, remote offices and departmental locations. The new 6 Gb SAS enclosures—Large Form Factor (LFF) D2600 with 12 drive bays and Small Form Factor (SFF) D2700 with 25 drive bays—offer flexible, modular solutions to simplify capacity expansion of HP ProLiant and
- Capacity: 576,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 1.08 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: RAID management is perfect for small business users such as doctors or graphic designers to easily manage and store large amounts of data such as images, video, etc. Storage capacity is drive dependent with two hot swappable hard drive bays. The N2B1D with and HDDs (N2B1DD2)
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 40 GB
- Transfer Rate: 0.035 GB/sec
- Width: 3.54 inch
- Length: 5.91 inch
-
Supplier: TapeOnline.com
Description: Seagate Momentus 5400.6 500GB - ST9500325ASThe Seagate Momentus ST9500325AS hard drive is ideal for laptop computers. The fast 3.0Gbps SATA connection fits most laptops. Momentus' 500GB of storage capacity makes it ideal for storing entire music libraries or for editing
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline
- Capacity: 14,400 GB
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.011 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's Supports various
- Capacity: 2 GB
- Width: 17.716545 inch
- Length: 25.590565 inch
- Height: 5.2362233 inch
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 960GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: Want the fastest SSDs that Corsair makes? Choose Force Series GT. Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Built for speed. You probably already know that solid-state
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N1T1DD1W is a network storage device with a DVD rewriter which serves as an additional backup option storing up to 8.5GB on a dual layer DVD disc or up to 4.7GB on a single layer DVD disc. LG Super-Multi NAS N1T1 is a network storage device with a DVD
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Western Digital Caviar Blue Internal Hard Drive 250GB - WD2500AAKSWestern Digital's 250GB Caviar Blue internal hard drive uses a SATA (Serial ATA) port coupled with 16MB of onboard cache to achieve a fast 3.0 Gbps maximum data transfer rate. Caviar Blue is ideal
- Device Type: Hard Drive
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a
- Capacity: 8 GB
- Width: 8.02 inch
- Length: 8.47 inch
- Height: 4.18 to 4.38 inch
-
Supplier: MagicRAM, Inc.
Description: MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is
- Capacity: 1 to 2,000 GB
- Transfer Rate: 0.43 to 0.51 GB/sec
- Width: 2.750001485 inch
- Length: 3.94094701 inch
-
Supplier: Toshiba America, Inc.
Description: Increase your computer's storage capabilities and potential. Laptop Internal Hard Drives up to 1TB Desktop Internal Hard Drives up to 5TB Solid State Drives & SSD upgrade kits up to 512GB Boost your PC’s performance. Various capacity options SSD PC upgrade kits
- Capacity: 512 to 5,000 GB
- Transfer Rate: 0.55 to 0.75 GB/sec
- Mounting Options: Chassis Mount
- Device Type: Hard Drive, Solid State Disk
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.02 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Seagate - Barracuda 2TB Internal Hard Drive - ST2000DM001 7200rpm 64MB cache 3.5" form factor SATA 6.0 Gbps Acu-Trac TechnologySeagate's Barracuda drives incorporate 1TB per disk technology, which stores 340,000 tracks in one inch.This storage density allows for higher
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6 GB/S, TLC NAND, 960GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
DG Series: DG-30 Magnetic Degausser The DG-30 Magnetic Degausser delivers powerful, irreversible data erasure for hard drives and magnetic storage media. Utilizing capacitive discharge (read more)
Browse Degaussers and Demagnetizers Datasheets for U-Reach Data Solutions Inc.
More Information Top
-
Techist - All Things Tech - View Single Post - Help! Installed a new GPU and now my computer will not start at all!
Aside from the main power connector to the motherboard, don't forget to provide power to your hard drive (s), optical drive(s), and floppy drive. … other power connectors like the 4 pin peripheral power connector, the 15 pin SATA power connector, and … … these power connectors with a multimeter can be found in my ATX Power Supply Pinout Tables list.
-
CR4 - Thread: Windows XP Admin Password - Extended?
If all you require is to retrieve data off the hard drive , you could consider mounting the drive as an external slave, similar to the way you would treat an external USB drive. ... the sexiest solution would be to purchase a simple USB to SATA /IDE connector like this one … This may also work for the desktop (larger pinout ) drive.
-
Popular Products In Computers - Big Bruin
WD Caviar Blue SATA hard drives deliver solid performance and reliability. DB9 Male to Male cable is wired with a standard straight through pinout .
-
http://www.cisco.com/en/US/prod/collateral/ps10265/ps10493/C220M3_LFF_SpecSheet.pdf
Serial Port (Female RJ-45 Connector) Pinout Cisco UCS Cisco UCS C220 M3 High-Density Rack Server (Large Form Factor Hard Disk Drive Model Spare SAS/ SATA Cable (1) for C220 M3 LFF (3.5-in) UCSC-PCIF-01H= .
-
Hardware & Overclocking [Archive] - Page 88 - SpeedGuide.net Broadband Community
SATA connections to Asus P4C800-E Deluxe PCmCIA ethernet cable pinout Is there anyway we can save my hard drive ?
-
Introduction to Embedded Systems
Nowadays we encounter printers, scanners, hard disks, GPS receivers, display devices, and many other peripherals that reside relatively close to the CPU using serial channels such as USB, FireWire, and SATA . … is programmed so that it will only react to interrupts, it is said to be interrupt driven . I/O Ports and Pinout .
-
Dual function heat-spreading and performance of the IBM/ASTRON DOME 64-bit μServer demonstrator
… of the memory devices along the fly-by topology is determined by the pinout and the restriction … This made the configuration and tuning of the DDR3 memory controller significantly harder than on typical boards. A further density driven choice is the use of a serial (SPI) NOR-Flash memory for booting … 4 times 10 GbE SDcard 2 times SATA .
-
CR4 - Thread: Getting A 20 Pin Standard PC Power Supply Working
Here is a pinout : The connector I have is the one on the right. Are you trying to power a hard drive directly (with or without a PC motherboard connected) instead of using the hard drive power supply plugs provided with the standard PC power supply? It has a sata connection for hard drives and it worked well.
-
http://www-cs.intel.com/content/dam/doc/datasheet/io-controller-hub-9-datasheet.pdf
5-62Recommended Pinout for 16-Pin Serial Flash Device ................................................... 310 8-12 SATA Interface Timings .......................................................................................... Signals are arranged according to interface and details are provided as to the drive characteristics (Input/Output, Open … … to allow multiple RAID levels to be combined on a single set of hard drives, such as …
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/datasheets/7-series-chipset-pch-datasheet.pdf
Recommended Pinout for 16-Pin Serial Flash Device ...............................................267 5-64 SATA Interface Timings ...................................................................................... … Management Logic — Supports ACPI 4.0a — ACPI-defined power states (processor driven C states) — … … to allow multiple RAID levels to be combined on a single set of hard drives, such as …
Indicates content that may require registration and/or purchase.