Products/Services for Pionjar Gas Powered Rock Drills

  • Hand Drills-Image
    Hand Drills - (179 companies)
    Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
  • Drilling and Tapping Machines-Image
    Drilling and Tapping Machines - (514 companies)
    Drilling machines and tapping machines are used to drill or thread holes in a surface. Drilling machines and tapping machines vary from the tiny bench machine used in the finest jeweler 's operation to the huge, heavy-duty machines that bore large...
  • Drilling Rigs-Image
    Drilling Rigs - (145 companies)
    ...holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Some drilling rigs have a power take-off (PTO), a device that transfers power from...
  • Drill Bits-Image
    Drill Bits - (1151 companies)
    Drill bits are drill accessories that are used as rotary cutting tools for drilling holes. Drills and drill bits are used in many industrial applications for machining of metals, plastics, and other materials, construction, woodworking...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    ...service. Food service. Flood control. Food processing. Irrigation. Maritime. Medical. Mining. Petroleum. Power generation. Pulp and paper. Semiconductor. High-purity gas valves are used to handle gases such as nitrogen, argon, oxygen, and hydrogen...
  •  
    Gas Sensors - (601 companies)
    Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
  •  
    Gas Instruments - (912 companies)
    Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
  •  
    Mining and Well Drilling Bits - (119 companies)
    Mining bits are tools for boring into rock and earth. They drill and penetrate soft and hard rock in mining, quarrying, tunneling, construction, geological exploration, and blasting applications. Mining and well drilling bits are boring tools...
  •  
    Drill Pipe - (90 companies)
    ...ends and weld-on tool joints for use in drilling and production operations in petroleum and natural gas industries for three product specification levels (PSL-1, PSL-2 and PSL-3). PS-1 specifies wall thickness, impact strength, and yield strength...
  •  
    Gas Compressors and Gas Compressor Systems - (327 companies)
    ...transmission pipelines or plant delivery lines. Fuel Gas / Power Generation. A unit or system that is suitable for fuel gas compression in gas turbine applications. The compressor system increases the pressure of the fuel gas, such as waste...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire