Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluid Components Intl. (FCI)
Description: The VORTAB® VMR Meter Run flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VMR Meter Run configuration offers
- Diameter: 2 to 12 inch
- Media: Gas, Liquid, Slurry
- Configuration: Meter Run
-
Supplier: Sierra Instruments, Inc.
Description: Thermal Mass Flow Meters - QuadraTherm® 780i QuadraTherm® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible,
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The VORTAB VEL 90° Elbow flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows and other disruptions that commonly occur upstream of that elbow in piping and duct runs. Only 3 pipe diameters of straight run
- Diameter: 2 to 12 inch
- Configuration: Elbow
- Media: Gas, Liquid, Slurry
-
-
Supplier: Kurz Instruments, Inc.
Description: fabrication and assembly of inlet and outlet mating pipe sizes. The Series 534FTB has 8 basic Models covering mass flow ranges to 2350 SCFM and in line sizes from ½” to 8”. This unique design uses special flow nozzles and flow diffusers to obtain flow disturbance
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio Applicable also for measuring gas flow of a burner having a
- Operating Pressure: 14.5036839357197 to 72.5184196785985 psi
- Media Temperature: 14 to 140 F
- Media Temperature Range: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: viscosities and densities. The FMG80 Series meter is compact enough to fit most pump/injection systems. With zero straight pipe required after an elbow, it can be easily mounted in tight spaces. The mounting bracket adds stability. The FMG80 Series meter has opto-coupled
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 32 to 199.4 F
- Liquid Volumetric Flow Rate: 3 to 20 GPM
- Operating Pressure: 150 psi
Find Suppliers by Category Top
Featured Products Top
-
-scale furnaces. Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio Applicable also for measuring gas flow of a burner (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
retrofit projects by reducing up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V-Cone Flow Meter operates over a wide flow range of 10:1 with low head loss (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
retrofit projects by reducing up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V-Cone Flow Meter operates over a wide flow range of 10:1 with low head loss (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pipeline disturbances caused by valves or elbows that negatively affect measurement accuracy. The compact V-Cone reduces flow meter straight pipe run requirements by up to 70 percent or more and needs only 0-3 straight pipe diameters upstream and 0-1 downstream to operate effectively. It fits in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters upstream from the meter and 5 or more straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by valves or elbows that negatively affect measurement accuracy. The space-saving V-Cone reduces typical flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
projects. The V2 System Flow Meter reduces by up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V2 System Flow Meter accuracy is +1% over a 40 to (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by valves or elbows that negatively affect measurement accuracy. McCrometer's versatile V-Cone Flow Meter is compatible with the demanding standards set by the oil/gas production, delivery and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
from the meter and 5 or more straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by valves or elbows that negatively affect measurement accuracy. McCrometer's versatile V-Cone Flow Meter is compatible with the demanding standards set by (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer easily fits in crowded equipment installations where long pipe straight-runs are impractical. McCrometer's compact V-Cone Flow Meter features built-in flow conditioning. It reduces flow meter straight pipe run requirements by up to 70 percent or (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Flow Conditioning Improves Flow Measurement Accuracy and Reduces Plant Process Costs
to problems with providing the upstream/downstream pipe straight runs required by pumps, compressors, valves, flow meters, blowers, burners and other devices that must have a stable material process flow in order to operate effectively. The necessary addition of elbows, expansions or reductions
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
distortion in the flow profile. Check your specific piping condition against the examples shown below. In order to achieve accurate and repeatable performance, install the flow meter using the recommended number of straight-run pipe diameters upstream and downstream of the sensor. The chart below shows
More Information Top
-
Pipe Flow: A Practical and Comprehensive Guide
Evaluation of pipe elbow as flow meters , Journal of the Irrigation and Drainage Division, Proceedings of the American Society of Civil Engineers, 92(IR3), 1966, 17–34.
-
Hydraulic characteristic of chemigation by bypass flow across the pipe bend devices
1966) Evaluation of pipe elbows as flow meters .
-
The Fukushima Daiichi Nuclear Accident
Interlocks are provided in the IC steam piping and condensate return piping with elbow flow meters installed within the containment vessel to close the isolation valve according to the flow level.
-
Shunt Line Metering System for Irrigation Wells
Evaluation of pipe elbows as flow meters .
-
Bypass Flow Across a Bend for Chemical Injection into Microirrigation Systems
Evaluation of pipe elbows as flow meters .
-
Characteristics of Bypass Flow Across PVC Pipe Elbows
Evaluation of pipe elbows as flow meters .
-
Fluid flow identification on base of the pressure difference measured on the secant of a pipe elbow
This flow meter is a pipe elbow in which a pressure difference is crea- ted by centrifugal force between the inside diameter and the out- side walls of the pipe elbow.
-
A Dictionary of Mechanical Engineering
pipe - elbow meter A flow meter in which the pressure difference Dp is measured across a pipe diameter half way round the bend in the plane of the bend.
-
Development of standard device for steam flow measurement used condensing weighing method
At present, steam measurement device mainly are pressure differential flow meter (orifice plate, constant speed pipe, nozzle, elbow pipe ), vortex flow meter , rotor flow meter, etc.
-
Save money, reduce waste with the right flowmeter.
Description and applications of the following flowmeters are presented: (i) anemometers, orifices, venturi tubes, flow nozzles, rotameters, pipe elbow meters , piston, electromagnetic and acoustic velocity or doppler meters; (ii) positive displacement and turbine meters, vortex cage meter; and (iii) gyroscopic type flow …
Indicates content that may require registration and/or purchase.