-
Supplier: MFP Automation Engineering
Description: Parker offers hose crimpers and swagers for high-volume productivity and portable on-site assembly. Use with industrial, thermoplastic and hydraulic hose. Parkrimp® hose crimper machines and adjustable crimper machines from Parker have led the industry in ease of use and rugged durability. Use
- Type: Hose Crimpers
-
Supplier: Kuriyama of America, Inc.
Description: MINI HYD SWAGER Made in The USA.
- Power: Hydraulic Tools
-
Supplier: Kuriyama of America, Inc.
Description: adaptors. All sewer hose and repair fitting tools are manufactured to the National Solid Waste Management Association on (formally WEMI) standards. To protect against PERSONAL INJURY OR DEATH, inspect and repair sewer hose only pursuant to and in compliance with NSWMA standards. When mending
- Power: Hydraulic Tools
-
-
Supplier: Kuriyama of America, Inc.
Description: Horizontal Swager
-
Supplier: Sharpe Products
Description: With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for tube and pipe are:
- Outside Diameter / Width: 0.25 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Garage Equipment Supply
Description: BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: AENOR
Description: FORMING PIPE TOOLS. PART 3: FLARING AND SWAGING TOOL. NOMENCLATURE, SPECIFICATIONS, TESTS AND MARKING.
-
Supplier: Garage Equipment Supply
Description: internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: transfluid Maschinenbau GmbH
Description: compression-fitting swaging tool.
- Max. Round Size: 0.2362206 to 1.6535442 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic, Manual
- Type: Rotary Draw / Mandrel
-
Description: presses; hot scalping pipe mills; iron workers; merchant mills; pipe benders; plate mills; plug rolling mills; power presses (all types); preliminary and post operations; press brakes; rockrite machines; rotary peeling mills; saws; shears; sheet mills; slab mills; spinning machines;
-
Supplier: Unique Aluminum Extrusion
Description: Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform
- Circle / Diameter Capabilities: 0.25 to 7 inch
- Secondary Operations: Anodizing, Bending/Forming, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire, Tubing / Hose
-
Supplier: Piranha Hose Products, Inc.
Description: Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings Applications - High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight Pipe Bends - Slick, Slither® cover
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 4,000 psi
- Product Form: Hose (including Duct)
-
Supplier: Piranha Hose Products, Inc.
Description: Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings Applications - High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight Pipe Bends - Slick, Slither® cover
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.65 inch
- Working Pressure: 5,000 psi
- Product Form: Hose (including Duct)
-
Supplier: Piranha Hose Products, Inc.
Description: Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings Applications - High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight Pipe Bends - Slick, Slither® cover
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.65 inch
- Working Pressure: 5,000 psi
- Product Form: Complete Hose Assembly
-
Industrial Hose - Lateral Line Jetting Hose 4,000 PSI Piranha® Black Slither® Green Cover -- LLGR-02Supplier: Piranha Hose Products, Inc.
Description: Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings Applications - High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight Pipe Bends - Slick, Slither® cover
- Inside Diameter: 0.13 inch
- Outside Diameter: 0.322 inch
- Working Pressure: 4,000 psi
- Product Form: Complete Hose Assembly
Find Suppliers by Category Top
Featured Products Top
-
Did you know McElroy offers an easy-to-use online tool to choose the right Acrobat™ package and HPU for any jobsite? Find the best Acrobat and Hydraulic Power Unit (HPU) configuration for your jobsite. Get started (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Elroy's ecosystem of connected equipment and services is a network of technologies designed to connect process, equipment, and operator data into a unified platform. By combining quality assurance accessories, smart equipment, and digital tools, it creates a seamless flow of information across the entire (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
When you’re using a crimper tool, it’s critical to use the correct crimper and settings for the contact part. To help, McElroy has moved its easy-to-use Crimper Lookup Tool, to the (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
In the shop or the field, McElroy's SmartFab™ 125 makes socket fusion a breeze for polypropylene pipe and fittings. Its benchtop design makes it ideal for prefabricating large assemblies. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Learn more about prefabbing pipe using McElroy tools for polypropylene fusion. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The name McElroy is recognized worldwide as the most reliable, efficient, rugged and technically advanced pipe fusion equipment in the world. Our tools can be used for all thermoplastic pipe — including polyethylene, polypropylene and more. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The Acrobat™ is known worldwide for its small footprint, flexibility, and proven results fusing plastic pipe in a variety of configurations. From data centers and HVAC systems to gas installations and plumbing, the Acrobat is designed to make easy work of any fusion on pipe from 2 (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction (read more)
Browse Datasheets for Everlube Products -
diameters. Using the MULTI/JOINT® 3000 Plus system, gas or water pipe networks are quick, safe and simple to connect without the need for special tools. Thanks to the flexibility of MULTI/JOINT® 3000 Plus, meeting the specifications of a wide variety of materials or outside diameters of (read more)
Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
distinctive construction consists of a tapered hub connected by an extended neck that gradually transitions into the pipe - this ensures a seamless connection that minimizes turbulence or erosion at its junction. Weld neck flanges stand out from their peers by featuring an eye-catching tapered (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/79988/42677057-MIT.pdf?sequence=2
Flaring Copper Pipe Swage Tools .
-
New Level of Expandable Connector Qualification Helps Minimize Operational Risk in Solid Expandable Liners
Methods and techniques used to radially deform pipe downhole include swage -type tools (also known as cone expansion2 ), rotary expansion3 and downhole hydroforming4 that expands pre-deformed (shaped) pipe.
-
Orwell Field: Case History of a Low-Cost Subsea Development in the Southern North Sea
A pile swaging tool was run on drill. pipe , ~abbad ifltO the 24” pile with diver assistance and suspendsd on top of the pile guide.
-
ARCOS Pipeline Repair System
The Forging Tool is the tool to perform the cold swaging of the pipe against the End Connector, through high-pressure water (at about 1400 bar).
-
Taiwan Pipe Cutter, Taiwan Pipe Cutter Manufacturers
The tube or pipe is placed in the cavity of the swaging tool and the tool is clamped to adjust...
-
Fort Bliss exploratory slimholes: Drilling and testing
… impregnated diamond bit; the bit must strip to expose the dismond cutting surfaces; also, to pull out of the hole under pressure, with the annular preventer closed around the drill pipe swage , inside or outside - a fshing tool which grabs the inside …
-
Beyond Sand Control: Using Expandable Systems For Annular Isolation and Single Selective Production in Open-Hole Completions
Once on depth, pressure down drillstring activated the hydraulic expanding tools ; anchor and expansion joint with swage to expand pipe .
Indicates content that may require registration and/or purchase.