-
Supplier: DME Company
Description: Pistol Type Pneumatic Grease Gun Compact trigger-release design for easy reach in to recessed and hard-to-reach fittings. Three way loading for versatility: o Standard 14-oz cartridge (not included) o Load with a pressure filler o Bulk load 24 inch flexible hose for extended working
- Container Size: 414.0294144 cc
- Dispensed From: Barrel / Syringe, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
-
Supplier: CS UNITEC
Description: High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve
- Length: 9.25 inch
- Weight: 4.6 lbs
- RPM: 1,550 rpm
- Pneumatic Motor Power: 0.7 HP
-
Supplier: Air Compressors Direct
Description: 1/3" Pistol Grip Air Driven Screw Driver •Ideal for general repair and body shop work Easy To Work With •Cushion clutch with external clutch adjustment •Built-in quick change chuck •Convenient forward/reverse valve Professional Features •1/4" NPTF air inlet thread; 3/8" minimum
-
-
Supplier: CS UNITEC
Description: High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controlles, pipe tapping, valve
- Length: 11 inch
- Weight: 12 lbs
- RPM: 650 rpm
- Pneumatic Motor Power: 0.8 HP
-
Supplier: Norbar Torque Tools, Inc.
Description: easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.
- Torque Range: 294.985250737463 to 1,474.92625368732 Ft-lbs
- Rated Free Speed: 70 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: incorporate a transducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).
- Torque Range: 199.115044247788 to 995.575221238938 Ft-lbs
- Rated Free Speed: 105 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Control tools incorporate a trandsducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).
- Torque Range: 294.985250737463 to 1,474.92625368732 Ft-lbs
- Rated Free Speed: 70 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.
- Torque Range: 294.985250737463 to 1,474.92625368732 Ft-lbs
- Rated Free Speed: 70 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Positech Corporation
Description: response and superior maneuverability with loads up to 940 pounds. The Simple Air Manipulator’s lift cylinder uses compressed air for vertical lifting and positioning. This industrial manipulator comes equipped with a standard operator-controlled pistol grip metering valve for
- Capacity: 745 lbs
- Stroke: 100 inch
- Reach: 144 inch
- Actuation: Air / Pneumatic, Hand
-
Supplier: Bluetools
Description: spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Bore & Stroke: 1/2"x2-7/8" Shank Diameter: .401 Blows per Minute: 2100 Length: 7-5/16" Weight: 2-5/16 lbs. Air Pressure: 90 PSI Max.
-
Supplier: Bluetools
Description: spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Bore & Stroke: 1/2"x3-1/16" Shank Diameter: .401 Blows per Min: 1700 Length: 8-5/16" Weight: 2.75 lbs. Air Pressure: 90 PSI Max.
-
Supplier: Positech Corporation
Description: ergonomic lifter makes it easy to position and set loads or objects in place quickly and precisely. The AirLift can be attached to the end of the Conco® Articulated Jib or to a rail system, making it an economical alternative of a hoist. This machine comes with either a Pistol Grip
- Capacity: 800 lbs
- Stroke: 60 inch
- Actuation: Air / Pneumatic
- Features: Other
-
Supplier: Bluetools
Description: spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Shank Diameter: .401 Bore & Stroke: 1/2"x2-1/4" Blows per Min: 2600 Length: 6-11/16" Weight: 2-1/4 lbs. Air Pressure: 90 PSI Max.
-
Supplier: Positech Corporation
Description: other material handling devices are not a problem for this low-headroom manipulator. Standard Features: Maneuverability in low headroom areas Few moving parts and wear points Maintenance is simple and routinely handled by shop personnel Purchased, operating, and maintenance costs are low
- Capacity: 300 lbs
- Stroke: 56 inch
- Reach: 96 inch
- Actuation: Air / Pneumatic
-
Supplier: Nordson EFD
Description: steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions Optional night cap and ratio check cap – available for 1:1 ratio manifold Optional pistol grip handles and
- Dispense Rate: 15.151515151515152 to 18.93939393939394 L/min
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Number of Components: Multiple Component Dispensing
-
Supplier: Bluetools
Description: and steel alloy cylinders guarantee long life for the Taylor T1XS rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip
Find Suppliers by Category Top
Featured Products Top
-
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Valve wrenches are indispensable tools that help you to tighten and loosen nuts, bolts, and valves. Valve wrenches have a hooked head to provide a powerful and non-slip grip to prevent the wrench from slipping when turning valves. They provide a mechanical advantage when working on (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Pneumatic Control Box. .... Pistol Grip Metering Valve .
-
Something you normally don't do with a potato
first it was a bbq lighter one...it was made of SCH40 pvc... the lighter was duct taped into a pistol grip and then taped into the barrel...it looked amazing...used hair spray and vegetables... it was amazing, pretty loud too... .... then I built a pneumatic with a std valve , it had a 2" wide and 1.5 m long chamber then reduced to 1" for the barrel...pump it up to 80 psi and then shoot...amazing too and what I would…
-
Manual for Technical product design
…kit, anvil, antenna, bracelet, roasting form, web wagon, hatchet, lead skirt, drill, oil rig, bolts, bolt cutters, letter openers, spectacles frame, bridge, sleeve, iron, Primus, the rim, window handle , bottle openers Files computer … lamp armoring door pigment gun connection rods, nutcrackers, organ … engine, the handle, turbine blade, movement, washer, Trumpets the submarine maritime boat fan, valve , bird cage, jacks … body is known of the sport and leisure sector at foot balls or air mattresses for a…
-
Manual for Technical product design
…kit, anvil, antenna, bracelet, roasting form, web wagon, hatchet, lead skirt, drill, oil rig, bolts, bolt cutters, letter openers, spectacles frame, bridge, sleeve, iron, Primus, the rim, window handle , bottle openers Files computer … lamp armoring door pigment gun connection rods, nutcrackers, organ … engine, the handle, turbine blade, movement, washer, Trumpets the submarine maritime boat fan, valve , bird cage, jacks … body is known of the sport and leisure sector at foot balls or air mattresses for a…
-
Dictionary of the Druckluft- and filtering technique
Valve: pilot Seat pilot valve (pilot valve ), n. .... fungus (singular: fungus) - fungal infestation: fungus attack pilzfest: fungus-proof gun hand grip , m. .... pneumatic amplifier | 195 .
-
JAMA Network | JAMA | A PNEUMATIC HAMMER FOR BONE SURGERY
A reducing valve capable of maintaining any desired working pressure in the line distal to itself, regardless .... A light, compact, pneumatic hammer whose speed is controlled by a throttle conveniently situated on the pistol - grip handle.
-
New devices and chemicals
in a pistol grip is connected the shaped pipette holder how. .... A built-in safety valve prevents the penetration in the hand grip yon Flfissigkeit by the Uberfallen .... A in the hose system inserted air filter ge-w-~-ihrleistet sterile quenching air between pump…
-
Mechanized conveyer SM461A for water closet production
…coupling rod of the pneumocylinder has a fork with grapples on it to grip the upper rings .... The pneumatic lifting device is controlled by buttons for ~up" and "stop" fitted to the handle of .... The valve is also closed automatically by means of a photocell when the given slip level in … is wetted with water by means of a moistening device, consisting of a pistol -sprayer and a…
-
CLR Grease Guns
Transparent Lubrication –
Quick & Easy
Extra-heavy-duty pistol grip . .... Comes with filling and vent valve , high-pressure hose, rigid extension and hydraulic coupler. .... 1163CLR Pneumatic Grease Gun .
-
Prophylaxis and therapy of the postoperative lung atelectasis
The head this Ger ~ Tes corresponds to the pistol grip of an Schwei ~ gergtes, form and vertical arrangement Uberrinnen of the Diisen of ermSglichen dutch or splash yon Sekre ~ a pollution of the valve and clogging of the DLisen. .... of the breathing bag by apnea] abierte inflated the lung and thereby the air from the Pleuraraum…
Indicates content that may require registration and/or purchase.