Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Custom Fabricating & Supplies
Description: wrap tapes Excellent dimensional stability, tensile strength and durability High heat resistance, chemical inertness; outstanding hydrophobic and dielectric properties Construction Roll Length - 36 yards Applications PTFE Coated or Teflon™ coated heat sealer tape should be the most
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: increase the life of other sealer parts. ½” PTFE Coated Tape The narrower ½” PTFE tape has two common uses when used on heat sealers. For manual impulse sealers, the ½” PTFE tape is used under the wire sealing element. The PTFE tape keeps the element from making direct contact with the
- Width: 0.275 to 10 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Teflon™ coated heat sealer tape should be the most consumable part for a heat sealer. Replacing tape when burn-throughs and excessive residue build up occurs will increase the life of other sealer parts. ½” PTFE Coated Tape The narrower ½” PTFE tape has two common uses when used on
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
-
Supplier: Custom Fabricating & Supplies
Description: chemical inertness; outstanding hydrophobic and dielectric properties Liner provides easy application and the ability to die-cut Construction Roll Length - 36 yards Applications PTFE Coated or Teflon™ coated heat sealer tape should be the most consumable part for a heat sealer.
- Width: 0.5 to 6 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Paramount Metal Finishing Company
Description: Paramount Metal Finishing 1515 West Elizabeth Ave Linden, NJ 07036 Tel: 908-862-0772 Fax: 908-862-9477 Contact: bnegrin@pmfnj.com www.pmf1.com Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, New / OEM Parts, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Team Metal Finishing
Description: Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Deviser, Inc.
Description: Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It’s resistant to most chemicals used in typical electroplating processes Electroplating Vinyl Tape is designed for masking
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1 lbs/in
- Temperature Resistance: 0 to 80 C
- Features: Electrical, Protective Tape, Removable
-
Supplier: Novo Precision, LLC
Description: Length Batching, Tolerance Position Selection, Packaging ( trays, tubes, bags, boxes, bundles, etc. ), End forming, and special cut shaped ends. Material Shape & Composition - Round, Square, Rectangle, "D", Hex, "H", Triangular, Thin Strip, Stranded, Cable, Paper Jacketed, Plastic
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Metals, Plastics, Rubber
- Features: North America, Northeast US Only, United States Only
- Specialty Cutting: Tube / Pipe, Wire / Rod
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic Cleaning
- Capabilities - Recoating: Abrasives / Superabrasives, Ceramic Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, Specialty / Other, United States Only
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
Find Suppliers by Category Top
Featured Products Top
-
than 100 μm film thickness in a single coat Aqueous developer compatible (TMAH & KOH) Wet stripping in conventional strippers Excellent dry etch resistance Material Uses: (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
material. Band Heaters Band heaters are one of the most common types of heaters used in injection molding. They consist of a metal band or strip that wraps around the barrel of the injection molding machine. Band heaters are designed to provide uniform and (read more)
Browse Band Heaters Datasheets for Backer Marathon, Inc. -
the Rollo Mixer The Rollo-Mixer® Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America’s largest compounders rely on the Rollo-Mixer® to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Sheet metal is easy to be formed,and can be produced in very fast.our precision sheet metal parts can hold the tight tolerance and good surface appearance, supply the assemble service for electric appliance, plastic and rubber, bearing,spring,motor etc. Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
, CO2 welding machine, customize welding fixture, special gauge inspect tools, Assembling: plastic parts, rubber parts, bearing, spring, fastener, metal casting, metal forging, Surface treatment: zinc plating, nickel plating (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
types of heaters used in plastic injection molding. Band Heaters Band heaters are one of the most common types of heaters used in injection molding. They consist of a metal band or strip that wraps around the barrel of the injection molding machine. Band heaters are (read more)
Browse Band Heaters Datasheets for Backer Marathon, Inc. -
several of the common types of heaters used in plastic injection molding. Band Heaters Band heaters are one of the most common types of heaters used in injection molding. They consist of a metal band or strip that wraps around the barrel of (read more)
Browse Strip Heaters Datasheets for Backer Marathon, Inc. -
Osborne Industries is an OEM supplier of thermoset plastic parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. To support its plastic composite molding, Osborne Industries has a large metal fabrication department that can perform secondary operations. The (read more)
Browse Composite and Fiberglass Molding Services Datasheets for Osborne Industries, Inc. -
HT-FLEX™ Series - Interlocked Metal Hose General Applications: • Dry bulk truck and railcar unloading • Dry powder/fly ash • High temperature/low leak ventilation • Grain handling • Plastic pellet transfer Construction: A (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Much of what looks like metal is actually coated plastic. This is also the case, for example, with most shiny chrome bathroom fittings. In addition to lending a more attractive appearance, the main role of the metal layer is to provide a hard, mechanically protective outer skin. For other (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions
Conduct Research Top
-
What is a Pressure Sensitive Tape?
The Pressure Sensitive Tape Council (PSTC) defines Pressure Sensitive Tape as a continuous flexible strip of cloth, paper, metal or plastic coated on one or both sides with a permanently tacky adhesive at room temperature which will adhere to a variety of surfaces with light pressure (finger
More Information Top
-
Electrode Equipment for Electroretinography
Foil strip ( metal coated plastic .
-
When two eyes are better than one in prehension: monocular viewing and end-point variance
The participants’ task was to hold a thin strip of plastic coated metal (1 mm wide × 50 mm long) in their right hand and move it along the side of a vertical screen until it was equidistant with the front edge …
-
A self-adaptive fluidic probe for electrical caries detection
… with various geometries and materials, for example a sharp metal tip with or without an air-flow (Ashley et al. 1998; Longbottom and Huysmans 2004), a carbonated fiber (Huysmans et al. 1996), and a metal - coated plastic strip or wedge (Longbottom et …
-
High efficiency gamma converters and their application in a MWPC positron camera
One approach to making a structured converter with thin walls is to assemble corrugated metal - coated plastic strips into a honeycomb structure.
-
Military Avionics Systems
Chaff consists of reflectively coated strips of plastic or metal foil.
-
Tangible user interfaces for physically-based deformation: design principles and first prototype
For the input device, we decided to use the ShapeTape (Fig. 1), an array of fiber optic sensors fixed on a thin mal- leable strip of metal coated in plastic for protection.
-
Liquid Xe calorimeter for gamma-rays in the GeV region
In the case, the electrode system consists of thin wires(or plastic plates coated by thin metal strips ).
-
Selected abstracts of metalworking literature January–June 1983
The Production of Motor Vehicle Fuel Tank Caps From Plastic - Coated Sheet- Metal Strip .
-
A low-cost electrical beam tilting base station antennas for wireless communication system
It is noted that in order not to introduce the passive intermodulation (PIM) problem [20], the metal strips are coated with a plastic thin film (0.1 mm) to avoid direct contact with the slotted ground plane.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Acrylic for coatings for metal , plastics , coil and strip coatings , aero- sols, inks .
Indicates content that may require registration and/or purchase.