-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: pressure resistant up to 3 bar (approx. 44 psi). – Midisart® 2000 entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. In addition, Midisart® 2000 is biosafe because all materials of construction meet the requirements of the current USP Plastics Class
- Filtration Grade (Micron Rating): 0.2 µm
- Application / Industry: Biopharmaceutical
- Configuration: In-line
- Range: Micro Filtration
-
Supplier: Asahi/America, Inc.
Description: flow over the raised center section of the body where the body and diaphragm meet. The molded thermoplastic valve body and diaphragm are the only components in contact with the media. Asahi's type-14 diaphragm valve features a three-layer EPDM/PVDF/PTFE diaphragm providing a gas barrier
- Valve Size: 0.5 to 4 inch
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Asahi/America, Inc.
Description: gas barrier protecting the bonnet internals from aggressive off-gassing chemicals such as sodium hypochlorite. The Type-14 true-union diaphragm valve provides union end connections for simplified installation and maintenance. End connector O-rings are matched to diaphragm materials for
- Valve Size: 0.5 to 2 inch
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
- Features: Other, Threaded
-
-
Supplier: Henkel Corporation - Industrial
Description: Non-toxic, non-flammable leak detection aerosol for the emergency repair of pressurized gas and compressed air systems. LOCTITE® SF 7100 is a leak detection product for emergency repairs on pressurized gas and compressed air systems. Applied by aerosol, this colorless product produces
-
Supplier: Valcor Engineering Corporation
Description: The SV73 series is a 3-way, balanced poppet isolated diaphragm solenoid valve. These valves are designed for the control of corrosive fluids by isolating all the metallic components from the operating media. This series employs two rolling diaphragms, acting both as isolating barriers and as
- Valve Size: 0.75 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: 185 F
-
Supplier: Valcor Engineering Corporation
Description: The SV52 series is a direct acting, 2-way normally open, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm,
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 130 psi
- Number of Ports/Ways: 2
- Power: 24 to 115 volts
-
Supplier: Valcor Engineering Corporation
Description: Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service.
- Valve Size: 0.0625 to 0.25 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.1 to 0.7
-
Supplier: HORIBA Instruments, Inc.
Description: keeps the liquid level ”High” resulting in the pick-up rate being more stable than a traditional quartz bubbler There is no affect by liquid level due to the bubbler being continually refilled No bubbler exchanges are needed resulting in no exchange mistakes There is no affect
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Cole-Parmer
Description: These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge is furnished with spare gauge oil and rapid shut-off type, molded nylon
- Features: Other
-
Supplier: Cole-Parmer
Description: These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge is furnished with spare gauge oil and rapid shut-off type, molded nylon
- Features: Other
-
Supplier: Cole-Parmer
Description: These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge is furnished with spare gauge oil and rapid shut-off type, molded nylon
- Features: Other
-
Supplier: Cole-Parmer
Description: These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge is furnished with spare gauge oil and rapid shut-off type, molded nylon
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartofluor GA 300 capsules are the ideal ready-to-use sterilizing grade air filter units for venting of small-scale bioreactors and vessels. Sartofluor GA 300 offer the highest safety for valuable products. The filtration area is optimized for high flow rates at low differential
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 58 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Configuration: In-line
-
Supplier: Flottweg SE
Description: plastics cuts disposal costs and reduces the amount of waste. Sorticanter® - Typical Applications Processing foils and DSD mixed plastics from packaging materials separated into bags by the general public Recycling technical plastics Recycling cable sheaths Recycling carpet
-
Supplier: Armstrong International
Description: utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime. Valve Features ISO 5211,
- Valve Size: 0.75 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: achieved. The Emech 2 port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Technetics Group
Description: pressure and minimizes the possibility of collapsing the exposed tubing wall. The Pressure Filled O-FLEX™ is designed for Performance Engine applications that require sealing at elevated pressure and temperature in a high cycling environment. The O-FLEX™ is filled with an inert gas that
- Temperature: -459.4 to 2,192 F
- Pressure: 43,511.31 psi
- Application / Industry: MIL-SPEC, Nuclear, Vacuum Application
- Seal Type: O-Ring
Find Suppliers by Category Top
Featured Products Top
-
collects in the valve, closes when liquid returns, allowing continuous expulsion of trace amounts of gas as it occurs. 1/2″ tee connection for virtually any pipe size; offered in a variety of corrosion resistant and ultrapure plastic materials. Series CARD United State Patent #10683946 (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Thermoplastic Valves: When ordering a valve for chlorine service, please specify “Chlorine-Vacuum” on the order. Plast-O-Matic Valves are not recommended for use with pressurized dry chlorine gas. Valve must be installed in upright (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Experimental Innovations in Surface Science
For the preetch procedure, as shown in Fig. 44.6c, the quartz-Si assembly is placed in a Teflon or polypropylene beaker (250 ml), which may be rotated and which contains a gas jet bubbler ( plastic ) supplying oxygen or nitrogen gas for …
-
The solubility of Cr2 O3 in calcium ferrite slags at 1573 K
15.0 Fig. 1—Schematic diagram of the drop-quench furnace: 1—furnace; 2— alumina tube; 3—water quench tank; 4—gas inlet; 5—alumina radiation shields; 6—Pt/Pt-Rh thermocouple; 7—platinum sample hanger; 8— plastic film seal; 9— gas outlet bubbler ; 10—alumina tube; 11—platinum suspension wire; and …
-
Evaluation of Carbon Dioxide Sensors for the Constellation Space Suit Life Support System for Surface Exploration
A commercial bubbler , that was essentially a plastic bottle with a gas inlet and outlet, humidified the gas as it passed through.
-
The Surface pH Measurement and Deacidification of Prints and Drawings in Tropical Climates
In our initial experinlents we used a plastic bath sponge fitted to a glass tube for our bubbler or gas dispenser.
-
Single Molecule Enzymology
2-L Buchner flask, with bung and plastic tubing on the side arm, connected to a glass-scinter gas bubbler .
-
Strength vs Stressing Rate and Indentation Crack Growth Behavior of Indium(III) Phosphide
Experiments in Ar gas at 50% rh were conducted by enclosing the specimen and load train in plastic and purging the system with Ar gas which had been passed through a bubbler system to achieve 50% rh.
-
Difficulties making reliability predictions for Si, GaAs, and InP
Experiments in 50% RH are conducted by enclosing the specimen and load train in plastic and purging the system with Ar or N, gas which is passed through a bubbler system to achieve 50% RH.
-
Regulation of tail muscle arginine kinase by reversible phosphorylation in an anoxia-tolerant crayfish
One group was maintained as above (normoxic conditions), whereas the second group were transferred into plastic tubs with closed lids that were fitted with two ports, one to accommodate a nitrogen gas bubbler , and the other to vent gas (anoxic conditions).
-
An enzymatic bridge between carbohydrate and amino acid metabolism: regulation of glutamate dehydrogenase by reversible phosphorylation in a severe hypoxia-tol...
Crayfish were then separated into two groups, still at 15°C, with either ample oxygen content in plastic tubs aerated using bubblers (normoxic conditions), or plastic tubs fitted with lids with two … … to allow entry for the nitrogen gas line, and the other …
Indicates content that may require registration and/or purchase.