Products/Services for Plastic Neutral Density Filter
-
Neutral Density Filters - (80 companies)Neutral density filters are designed to reduce transmission evenly across a portion of the spectrum. They are slightly sensitive to angles but they are much more forgiving than interference filters. Neutral density filters are light filters...Neutral Density Filter TypeFilter ShapeSubstrate Material -
Optical Filters - (326 companies)...shortpass filters block longer wavelengths and pass shorter ones. Both are frequently used in fluorescence microscopy. Long- and shortpass filters with very sharp transmission slopes are sometimes called edge filters. Neutral Density Filters. Neutral...
-
Bags and Sacks - (826 companies)Products include: Biodegradable bags. Industrial plastic bags and vinyl bags. Paper and plastic shopping bags. Reusable bags and sacks. Static shielding bags. Typically, industrial plastic bags and sacks are made of polymers such as polyvinyl... -
Optical Windows - (280 companies)Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded. -
Microscope Lenses and Objectives - (81 companies)...absorption of optical radiation, depending upon the color. Neutral density filters (gray filters) decrease the intensity of light without altering the relative spectral distribution of the energy. Associated with microscope lenses and objectives... -
Density and Specific Gravity Instruments - (196 companies)Density and specific gravity instruments are meters used to determine density and specific gravity. Density and specific gravity instruments are meters used to determine the density and specific gravity of a mixture that may be solid, gas, or liquid...
-
Optical Diffusers - (38 companies)Optical diffusers scatter incident light, thereby reducing the sensitivity of a detection system to slight positional or angle changes in an incoming beam.
-
Camera Filters - (37 companies)Camera filters provide a range of optical filtering effects in scientific, research, and industrial applications. How to Select Camera Filters. Linear Polarizer Filters | Color Correction Filters | Neutral Density. Image Credit: Edmund Optics | Sony...
-
Filter Wheels - (23 companies)...to communicate directly with the computer. Communication is done via protocols such as RS232 or general-purpose interface bus (GPIB), run set modes, or functions within set parameters. Neutral density (ND) filters are available with some styles of filter...
-
Plastic Tubing - (607 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
Product News
-
Changchun Yutai Optics Co., Ltd.
Absorptive Neutral Density (ND) Filters How absorptive neutral density filters work?. Absorption mechanism: through the properties of the material itself (e.g., light-absorbing substances in glass, polymers, or metal coatings) absorbs part of the incident light, converting the light energy into heat and thus reducing the intensity of the transmitted light. Spectral neutrality: ideally, the ND filter attenuates all visible wavelengths to the same degree, avoiding the introduction of color deviation (actual products may show slight... (read more)Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
SCHURTER Inc
FMAD CP: 3-phase built-in filter with neutral line FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in today's machinery. The new EMC filter family is ideally suited for devices with high EMC loads at low or medium power. Typical applications include converters for photovoltaics, battery storage or charging stations for electric vehicles. These powerful compact filters are also the desired... (read more)Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
Aerzen USA Corp.
NEUTRAL OR AGGRESSIVE GASES? NEUTRAL OR AGGRESSIVE GASES? AERZEN OFFERS SOLUTIONS FOR BOTH!. Aerzen vacuum blowers with hermetically sealed drive (HM) are designed for conveying neutral and aggressive gases and find special application in industrial high vacuum technology. Vacuum blowers always work in combination with a backing pump*. This backing pump starts operating at atmosphere. The vacuum pumps is connected typically at approx. 50 to 200 mbar and the pump down process begins. Depending on the application, liquid... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
Blowers for Air and Neutral Gases Blowers for Air and Neutral Gases. For pneumatic transport of bulk goods, wastewater treatment and many more. The pneumatic conveyance of bulk goods and wastewater treatment are the main areas of application for positive displacement blowers. AERZEN delivers tailor-made solutions in this area for positive pressure up to 1,000 mbar and negative pressure up to -500 mbar or -800 mbar in special design. High-performance standard, compact and special blowers, tailored to the most diverse... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Triple/S Dynamics, Inc.
Repurposing Turf Through Density Separation Minimal sand contamination was observed in the light fraction. Some white particles originally suspected to be sand were identified as a mixture of rubber, plastic, and organic matter (grass & paper), which share similar densities with rubber and are therefore more difficult to separate through gravity alone. Conclusion. The combination of sieve analysis, screening, and gravity separation using the Stoner proved highly effective. The process successfully removed the majority of unwanted materials... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
LEMO USA, Inc.
High-Density Connectors for Medical Devices Disposable medical connectors for advanced medical device integration. REDEL P Series Disposable Plastic Connectors Engineered for High-Volume Medical Applications. The REDEL Disposable Plastic Series is a disposable medical connector system designed to deliver consistent electrical performance, secure mating and efficient integration in patient-connected medical devices. At the core of the design is a two-part architecture that maintains reliable electrical performance, signal integrity... (read more) -
Tork
Tork offers carbon neutral certified dispensers As of October 1st, the Tork (R) brand will offer carbon neutral certification on a range of its existing dispensers in the US. This range makes Tork the first professional hygiene brand in North America to achieve this goal. The carbon neutral status is achieved through a combination of carbon reduction and carbon offsetting across the entire life cycle - from raw materials to end-of-life. The 11 Tork carbon neutral dispensers in the US will be produced with purchased certified renewable... (read more)Browse Napkin, Tissue, and Towel Dispensers Datasheets for Tork -
CHT USA Inc.
Non-Corrosive Neutral Cure Adhesive Sealant AS1802. 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade). This is a non-corrosive, neutral cure, 1-part, RTV (Room. Temperature Vulcanising) silicone adhesive sealant. It is one in a. range of Acetone cure products which are solvent free. It exhibits. excellent primerless adhesion to many substrates and cures. rapidly at room temperature when in contact with atmospheric. moisture to form a tough rubber. This product will not corrode. copper or its alloys and is suitable... (read more)Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
Running Industry Co., Ltd
plastic Injection for home appliances of plastic parts include: Lower cost: Plastic materials have low cost and less energy consumption during processing, making them suitable for large-scale production and reducing overall costs. Lightweight: The plastic has a low density, making the product lightweight and easy to carry and transport, such as in the case of a smartphone. Strong corrosion resistance: It has good corrosion resistance to chemicals such as acids and alkalis, and is suitable for harsh environments. Good processing... (read more) -
Continental Products Corp.
Blending and Coating Plastic Products the density of the plastic ingredient while improving its value and performance. Blending Plastic Pellets uniformly in the Continental Rollo-Mixer (R) Batch Mixer. The Mk VII Rollo-Mixer (R) is well known in the Plastics Industry for blending plastic pellets and more, with superior consistency, uniformity and accurate homogenization of large lots in minutes. Continental's Technical Dir. explains Continental's Technical Dir. explains how the Rollo-Mixer is used in the plastic pellet industry. Visit... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp.
-
Circadian Rhythms
This occurs because some plastic neutral density filters are not effec- .
-
Extremotrophs, extremophiles and broadband pigmentation strategies in a high arctic ice shelf ecosystem
Whirl–Paks were sealed, gently mixed and placed in plastic neutral density filter envelopes.
-
Light distribution of ocular endophotocoagulator probes and its surgical implications
… to study the profiles of the treatment beams of the Iris and Biovision lasers only at a distance of 6.5 mm from the tip of the endophotocoagulator probes, as shorter distances melted the plastic neutral density filters , even at the lowest …
-
The rate coefficient of repair of photosystem II after photoinactivation
After 2 h, approximately half of the PSII complexes were photoinactivated, and the leaf pieces were then allowed to recover at 25 C at various irradiances selected by plastic neutral density filters (Lee Filters, London, UK).
-
http://www.int-res.com/articles/meps/50/m050p187.pdf
The culture bottles had their large flat surface exposed towards the light source and were completely covered with neutral density plastic filters to create the range of incident light levels.
-
http://www.int-res.com/articles/meps/94/m094p091.pdf
Neutral density plastic filters were used to obtain the desired photon flux density.
-
Contribution of hydroxycinnamates and flavonoids to epidermal shielding of UV‐A and UV‐B radiation in developing rye primary leaves as assessed by ultraviolet‐...
The intensities of the blue-green and the UV-A beam were adjusted by neutral density filters ( plastic foils, LEE Filters, Hampshire, UK) which were placed in front of the BG39 filters such that the signals of all beams were about equal …
-
A rapid, whole‐tissue determination of the functional fraction of PSII after photoinhibition of leaves based on flash‐induced P700 redox kinetics
The flash intensity was varied by plastic neutral - density filters .
-
http://www.int-res.com/articles/meps2005/297/m297p051.pdf
We used an incubator equipped with a set of blue and neutral - density plastic filters that reproduced the irradiance conditions at the original depths where the samples had been collected.
-
Light‐driven tipping points in polar ecosystems
Neutral density plastic film filters were selected to have broad spec- trum transmission between 330 and 700 nm, and the 0% light .
Indicates content that may require registration and/or purchase.