Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing
- Number of Teeth: 10 to 84
- Pitch Type: 0.375" (L)
- Flanges: No Flanges
- Features: Other Plastic
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing
- Number of Teeth: 18 to 60
- Pitch Type: 0.875" (XH)
- Features: Other Plastic
- Mounting and Features: Simple Bore
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing
- Number of Teeth: 10 to 110
- Pitch Type: 0.200" (XL)
- Features: Other Plastic
- Mounting and Features: Simple Bore
-
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing
- Number of Teeth: 14 to 120
- Pitch Type: 0.500" (H)
- Flanges: One Flange
- Features: Other Plastic
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.5 inch
- Belt Angle: 38 degrees
-
Supplier: RS Components, Ltd.
Description: MXL Plastic Pulley with insert teeth 40
- Number of Teeth: 40
- Belt Width: 6 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Features: Other Metric Pitch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley
- Number of Teeth: 14
- Belt Width: 0.3543309 inch
- Bore Diameter (if applicable): 0.25 inch
- Hub Diameter: 0.59 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley
- Number of Teeth: 21
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Supplier: ContiTech Roulunds Rubber A/S
Description: to the idler pulley. Tension pulleys transfer the force from the belt tensioner to the belt and keep the belt tension constant. Idler pulleys are used to change the path of the belt in order to drive the accessories, or are used as dampers to control
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for
- Belt Width: 0.25 to 1 inch
- Number of Teeth: 30 to 364
- ANSI Pitch: 0.200" (XL), 0.375" (L)
- Belt Material: Polyurethane
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for
- Belt Width: 3 to 50 mm
- Number of Teeth: 20 to 288
- Belt Material: Polyurethane
- Metric Pitch: T 10mm, T 2.5mm, T 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching
- Pitch Diameter: 0.9 inch
- Outside Diameter: 1 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching
- Pitch Diameter: 1.4173236 inch
- Outside Diameter: 1.4960638 inch
- Bore Diameter: 0.393701 inch
- Metric: 6mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching
- Pitch Diameter: 4.8818924 inch
- Outside Diameter: 5.0000027 inch
- Bore Diameter: 0.393701 inch
- Metric: 6mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching
- Pitch Diameter: 2.4015761 inch
- Outside Diameter: 2.5196864 inch
- Bore Diameter: 0.3149608 inch
- Metric: 6mm
-
Supplier: York Industries, Inc.
Description: York can manufacture custom timing belt pulleys to your specifications, in prototype through production quantities. We cut a variety of pitches, including .080, 40 DP, 1/5”, 3/8”, 1/2”, 2mm, 3mm, and 5mm GT®, 3mm, and 5mm HTD®. We work with a variety of materials, including,
- Material: Aluminum, Steel
- Features: Other Metal, Other Plastic
Find Suppliers by Category Top
Featured Products Top
-
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom Machine & Tool Co., Inc. specializes in precision timing belt pulleys and keyless locking devices What we do. Custom Machine and Tool Co. Inc. is a leading US manufacturer of precision timing pulleys, drive systems and components for the motion control (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Would a 72-hour GUARANTEED shipping of your pulley stock order help you? Timing Belt Pulley Stock IS OUR BUSINESS! Timing Pulley Stock (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc.
Conduct Research Top
-
Timing Belt Pulley Materials - Things to Consider
Choosing the right construction material for a timing belt pulley can have dramatic repercussions. When designing a pulley you want a product that is reliable, has a long operation life, and is cost effective. Often, to achieve the desired results, that means there are two options for construction
More Information Top
-
Drive Components - Timing Belts, Timing Belt Pulleys, Clamps, Sprockets, Replacemnt Belts, Synchromesh, TruMotion, Ladder & Roller Chains and Shaftloc from SDP...
Plastic Timing Belt Pulleys .
-
Positioning device for MRI-guided high intensity focused ultrasound system
The positioningdeviceincorporatesonlyMRIcompatiblemateri- als such as piezoelectric motors, plastic sheets, brass screws, plastic pulleys and timing belts .
-
Interventional Oncology
The positioning device incorporates only MRI compatible materials such as piezo- electric motors, plastic sheets, brass screws, plastic pulleys and timing belts .
-
CR4 - Thread: Designing Moulded Precision Gears
Plastic Gears Timing Belt Pulleys , Planetary Gearboxes Moulded In Plastic, Moulded Timing ...
-
Review of MRI positioning devices for guiding focused ultrasound systems
This proto- type positioning device is made from discrete compo- nents (brass rods, polyethelyne plastic , timing belts , pulleys ).
-
NAVAL
POSTGRADUATE
SCHOOL
Vicor 5.8V 50W power converter GT2 3mm pitch, 6mm wide, 140 tooth timing belt GT2 3mm pitch, 120−tooth plastic timing pulley .
-
Handbook Timing Belts
…glass-fibre, 45, 137 in steel cord, 41 in synthetic fibre, 46 Tension meter, 99, 244 inside, 108 outside, 108 Tensioner, 97, 100, 108, 133 Timing belt joint, 38 Timing pulleys , 86 die-cast, 125 hobbed, 86 plastic , 125 driven, 9, 47…
-
Computational analysis of contact forces influence on cold forming processes in the dies with complex surfaces
Die-casting process of the non-metallic materials such as the zinc and the aluminium alloys as well as the plastic injection moulding are considered by the designers like processes that ensure sufficient quantities ( timing belt pulleys ) for mass production.
-
[Engineering Plastic] PFA from O-Yang Product Co., Ltd., Korea
O-Yang has expertise in the production and distribution of diverse items, such as special belts for industry, engineering plastic and rubber goods, aluminum profiles and various machine parts and timing pulleys .
-
Conveying technique
For easy transport tasks (e.g. in the food industry), come by not gemuldetem belt for support on position from load -bearing rollers or also combines sliding supports with these (sliding sheet metals, plastic plates) for insert.
Indicates content that may require registration and/or purchase.