Products/Services for Plastic Push Button Water Valves
-
Water Valves - (607 companies)The temperature and corrosiveness of the media can affect to wear of the material in the valve. Water valves are generally made from metal or plastic. Metal water valves are made of: Aluminum Brass Bronze Cast iron Ductile iron Copper...AWWA CertifiedConnectionMedia Description -
Check Valves - (1955 companies)...valves are rated for air, compressed air, water, hot water, cold water, potable water, salt water, wastewater, gasoline, diesel fuel, high-purity gas, liquefied petroleum gas (LPG), natural gas, sour gas, corrosive gas, abrasive material, acids, corrosive... -
Ball Valves - (2119 companies)...a back-up metal seat. This is important if the temperature of the system gets high enough to melt or soften the plastic seal. The metal seat acts as a seal when the ball rests across the seal. Fire safe design of ball valve stem. Image Credit... -
Control Valves - (1648 companies)...moves upward and valve opens. To close the valve, hydraulic fluid (such as water or oil) is fed to either side of the piston while the other side is drained or bled. Hydraulic actuators are available in a wide range of sizes and are economical... -
Air Valves - (794 companies)...but are not suitable for sanitary applications. Butterfly valves permit flow in only one direction. Check valves are self-actuating and prevent the reversal of process flow. Diaphragm valves separate the flow of water from the closure element. Directional valves... -
Water Filters - (326 companies)...are filtration forms particularly effective against organics. Magnetic filters remove ferrous particles. Gravity or pressure is used to push the water through the system. Specifications. The filtration grade (micron rating) indicates smallest particle size...
-
Industrial Valves - (3059 companies)...such as water or oil. Safety valves are used for compressible fluids such as steam. Valve Components. Valves can vary greatly in size and design but there are several basic components to valve functionality. The body of the valve holds the parts together...
-
Buoys and Floats - (70 companies)Buoys and floats are designed to float on the surface of a body of water, or are supported below the water 's surface to mark a location. They are used in marine navigation, boat mooring, nautical communications, and weather observation applications...
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Cabinets and Casework - (797 companies)Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials. How to Select Cabinets and Casework. Cabinets and casework are storage units and storage...
Product News
-
Altech Corp.
Altech Push Button Control Components Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button styles built for dependable industrial use. Fits standard 22 mm and 30 mm panel openings. Available in illuminated and non illuminated versions. Includes selector switches, mushroom operators, and pilot lights. Metal styles are available... (read more)Browse Pushbutton Switches Datasheets for Altech Corp. -
Pratt & Whitney Measurement Systems, Inc.
Vertical measuring with a push of a button. Labmaster Standard - LMS200. Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The Labmaster... (read more)Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
BinMaster, Inc.
Push-Button Access to Silo Inventory Get inventory data instantly at the push of a button!. The C-100 console mounts at a convenient location in the plant or a loadout. Employees can simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. Its rugged NEMA 4X enclosure can be mounted indoors or outside. The local display eliminates the need to visit a control room or PLC to view data. Its local access complements remote monitoring via BinCloud (R) or Binventory... (read more)Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
SCHURTER Inc
6mm x 6mm Tactile push-button switches SCHURTER 's 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels, instruments, keyboards, or keypad applications. The tactile switches are available in through-hole or SMD mounting with solder terminals. Switching current is 50 mA maximum with a switching voltage of 12 VDC maximum. They provide reliable tactile feedback on input, a simple assembly... (read more)Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Waytek, Inc.
Carling Technologies GP Series Push Button Switch GP-Series pushbutton latch switches are designed for. in-cab installation for on- and off-highway vehicles. Featuring an internal PCB rated to 0.25A 24VDC,. this 2-position, snap-in panel-mounted switch is. available with ON-OFF or Momentary ON-OFF circuitry. Configurable with or without a red LED backlight, the. durable polycarbonate switch can be laser-etched in. red with one of several standard icons to match your. application. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch... (read more)Browse Pushbutton Switches Datasheets for Waytek, Inc. -
LEMO USA, Inc.
Highly configurable plastic Push-Pull connector Form & Material. Environment. Broad medical approved high quality plastic (PEI, PSU) circular connector range for indoor/protected environments (IP50/IP64). Latching system. Push-Pull latching system enabling simple/quick yet safe and reliable frequent connect and disconnect. Keying system. Keying system allowing for a high contact density, with multiple key and color options to prevent mismating. Construction. Field proven light & compact construction, fully sterilizable. Ergonomy. Ergonomic... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Rolec Enclosures Inc.
Tough, Shielded IP 66 Push-Button Style Enclosures Rising demand for ROLEC 's HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures - which feature built-in RFI/EMI shielding - are designed primarily for machine control in challenging environments. They are also ideal for a wide range of other industrial electronics applications. Rugged conTROL 's RFI/EMI shielding does not require expensive and delicate conductive gaskets. Instead,... (read more)Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
LEMO USA, Inc.
Configurable plastic connector w/ inner Push-Pull Form & Material. Environment. Broad medical approved high quality plastic (PPSU) circular connector range for both indoor/protected and outdoor environments (IP50 & IP68). Latching system. Inner Push-Pull patented latching system enabling simple/quick yet safe and reliable frequent connect and disconnect, but also greater shock resistance and easier clenability. Keying system. Keying system allowing for a high contact density, with multiple key and color options to prevent mismating... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
KINTEP NEW POWER
Plastic Recycling Water Treatment System advanced water treatment systems, plastic recycling enterprises can significantly reduce wastewater discharge and water consumption. The system uses VMC Lamela sedimentation + flotation technology, which effectively removes suspended solids and pollutants from the wastewater, allowing it to be reused in the production process. This not only helps recycle water but also reduces dependence on external water sources, thus lowering production costs. Furthermore, the system 's high treatment capacity... (read more)Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Shenzhen Milvent Technology Co., Limited
Plastic Battery Pack Vent Valve for EV Battery enclosures and electronic housings often experience pressure changes caused by temperature fluctuations, altitude variation, or gas release inside sealed systems. Without proper pressure equalization, these changes can lead to seal damage, condensation formation, and enclosure failure, which may compromise the reliability of sensitive electronics and battery systems. The Plastic Battery Pack Vent Valve allows sealed enclosures to balance internal and external pressure while maintaining... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
-
plastic button - offers from plastic button manufacturers, suppliers, exporters & wholesalers
Durable Plastic Push Button Dental Valves 2 / 3 Way 10 - 32 Port ... .... Dental Chair Parts , Push Button Valve , Brass Plated , 10 - 32 Port , Use For Water Or Air The…
-
Suppliers to the new Ford Fusion
…Fuel Fillers Brake Lines Fuel Lines METALDYNE Powder Forged Connecting Rods (2.5L L4 engine) Differential Assemblies (6F transmission) Torsional Vibration Dampers (2.5L L4 engine) Aluminum Valve Bodies (6F transmission) Transmission … 2.0L GTDi Engine - Plastic Water Outlet 2.5L iVCT .... Power Inverter Inverter power outlet Fuel Pump Module Electronic Park Brake Switch Power Window Switch Push to Start Switch Console Switch Bank Heated Seat Switch PREH-WERKE Electronic Control Panel: Base Version (traditional knobs and buttons ) and Capacitive Version for MyFord Touch…
-
CR4 - Thread: Tester for left and right threaded thermacouples
If you take a water heater gas valve apart the manufactured tester looks very much like what you have that is inside the valve just under the red button on top of the gas valve. .... It looks like a plastic tube with threads at one end and a push button with a spring at the other.
-
Suppliers to the new Ford Kuga
…Alarm sounder Antenna system Connection systems Diesel common rail Electronically scanning radar Ultrasonic alarm EAGLE OTTAWA Leather Interior EDSCHA Door hinges ELRINGKLINGER cylinder-head gaskets Engine plastic housing modules Engine: specialty … Rings Systems Protection Sleeves Valve Seats FICOSA Brake cables … Brake Vacuum assemblies KSPG AUTOMOTIVE EGR module Electric throttle bodies Electrical coolant pumps Pistons Solenoid valves Variable oil pumps Water circulation pumps MACLEAN-FOGG … Hood Clip Panel Fasteners - button Panel Fasteners - trim clip … plugs Quarter Turn Fasteners - Push pin ZANINI AUTO GROUP…
-
An improved circulator for closed circle anaesthesia
…of the glass The other rotatang part is a polythene plastxc squtrrel-wheel type of mr-mover found m a push - button electrm plant-duster made … the ongmal metal-rubber valve d_tsks are replaced by very hght plastic chsks These are so … of this pump rames the under-mask pressttre by about 2 mm of water above the pies…
-
Push Button - Push Button Manufacturers, Suppliers
Durable Plastic Push Button Dental Valves 2 / 3 Way 10 - 32 Port Toggle Valve. .... Dental Chair Parts , Push Button Valve , Brass Plated , 10 - 32 Port , Use For Water Or Air The…
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
…pipe supports; planet gear; planet gear pinions; planet shafts; plastic pipes; plastic tubing; plates; plate assemblies; connector plugs; plastic plugs; polyimide wire covers … board assemblies; pullboxes; pumps; push button switches; push-pull switches … reflectors; refrigerators; relays; relief valves ; resistors; resistor panels; retainer … victaulic reduction couplings; vinyl trim; visors; v-rings; v-ring seals; walkway assemblies; water discharge pipes; water…
-
Testing of a Plastic Melt Waste Compactor Designed for Human Space Exploration Missions
…the piston constraint locking mechanism and the high flow zero-differential pressure two way seal gate valve . .... When fully automated the PMWC operator would only need to fill the trash input receiving area with trash, shut the door, then push the processing button . .... All thermal, compaction, water removal, and disk/piston separation processes would be automated. .... This includes compaction, heating to dry the trash and melt the plastic , sterilization if required, cooling of…
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
…staples; rivets; brazing alloys; diesel engines; frame assemblies; air inlets; filter box air nozzles; end rings; retainer rings; piston rings; fuel lines; exhaust stack outlets; push rods; guide valves ; roller pin assemblies; covers … jacket cylinders; crank cases; water returns; valves; spring seats … module; silicone keypads; capacitors; aluminum electrolytic capacitor; fixed paper dialectric capacitor; fixed capacitor; plastic capacitor cover; resistors … drivers; thyristors; light assemblies; IGBT housings; trays; erasable programmable read-only memory; flash buttons ; pulse generator axles…
-
A chemical engineering laboratory over distributed control and measurement systems
The water fed to the pipe is released downstream by the solenoid valve when the student pushes the ‘‘Feed Flow Valve’’ button on the downloaded client application. .... From there the feed enters the tubular reactor via a plastic tube and exits the reactor to…
Indicates content that may require registration and/or purchase.