-
Supplier: TriStar Plastics Corp.
Description: spherical inserts.
- Inside Diameter: 1.85 to 3.347 inch
- Outside Diameter: 1.85 to 3.347 inch
- Operating Temperature: 430 F
- Bushing Type: Flanged
-
Supplier: igus® inc.
Description: Features Split aluminum adapter with spherical middle area for automatic compensation of misalignments and O-rings for elastic seating Dimensions correspond otherwise to the standard for recirculating ball bearings Mounted with JUI-20 liners Recommended housing bore H7 Recommended
- Bearing Width: 0.875 to 3 inch
- Bearing Length: 0.987 to 3.249 inch
- Inside Diameter (Round only): 0.5 to 2 inch
- Special Bearing Materials: Corrosion Resistant, Plastic
-
Supplier: igus® inc.
Description: Self-adjusting igubal® spherical thrust bearings are easy to install, compensate for misalignment, and prevent edge loads. The spherical housing is made from impact-resistant igumid G, a proprietary thermoplastic composite material that we developed. The spherical washer
- Bore Diameter: 5.2 to 20 inch
- Length Through Bore: 3 to 6 inch
- Outside Diameter: 15 to 44 inch
- Design Units: Inch, Metric
-
-
Supplier: igus® inc.
Description: Special features Split aluminum adapter with spherical middle area for automatic compensation of misalignments and O-rings for elastic seating Dimensions correspond otherwise to the standard for recirculating ball bearings Mounted with JUI-01 liners Recommended housing bore H7
- Bearing Width: 0.875 to 3 inch
- Bearing Length: 1.242 to 3.98 inch
- Inside Diameter (Round only): 0.5 to 2 inch
- Open Closed - Bushing: Closed
-
Supplier: igus® inc.
Description: Special features Closed aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating and a hard-anodized surface Dimensionally interchangeable with recirculating ball bearings Equipped with JUM-01
- Bearing Width: 0.62204758 to 2.94094647 inch
- Bearing Length: 0.393701 to 3.92913598 inch
- Inside Diameter (Round only): 0.393701 to 1.574804 inch
- Open Closed - Bushing: Closed
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.787402 inch
- Overall Height from Mounting Surface: 0.7086618 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.5905515 inch
- Overall Height from Mounting Surface: 0.5905515 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.6692917 inch
- Overall Height from Mounting Surface: 0.6299216 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.4724412 inch
- Overall Height from Mounting Surface: 0.4724412 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: AST Bearings LLC
Description: Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating
- Bore Diameter: 0.787402 inch
- Length Through Bore: 0.9842525 inch
- Outside Diameter: 1.6535442 inch
- Load Capacity: 7,643.2 lbs
-
Supplier: Boston Gear
Description: Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast
- Shaft Size: 0.5 to 1.5 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Supplier: Radwell International
Description: NJF6 ROD END BEARING, 3/8" BORE; 13/32" HOUSING WIDTH, FEMALE; 3/8-24 UNF, RIGHT HAND, SPHERICAL PLAIN BEARING, STEEL OUTER MEMBER, STEEL BALL, PLASTIC PTFE LINER, 1/2" BALL WIDTH, NOT RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast
- Nominal Shaft / Bore Size: 0.875 to 1.4375 inch
- Bearing Type: Plain Bearing
- Housing: Plastic / Polymer
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature
- Shaft Size: 0.25 inch
- Overall Height from Mounting Surface: 0.28 inch
- Mtg Configuration: 2-Bolt
- Shaft Securing: None
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature
- Shaft Size: 0.3149608 inch
- Overall Height from Mounting Surface: 0.393701 inch
- Mtg Configuration: 2-Bolt
- Shaft Securing: None
-
Supplier: Quality Bearings & Components
Description: Delrin FLANGE-MOUNTED PRESSBEARINGS - INCH Delrin Bearing Carbon Steel Flange & Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating Operating Temperature: -40°F to +300°F SHAFT RECOMMEDATIONS:Finish: 16 μin. or finer.Material: Any metal with the above
- Shaft Size: 0.626 to 0.628 inch
- Overall Height from Mounting Surface: 0.77 inch
- Mtg Configuration: 2-Bolt
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
CUSTOM ASSEMBLIES Smith Bearing® has the ability to manufacture avariety of custom bearing assemblies. Typically this entails the precision machining of a bearinghousing and the assembly of needle or ball (read more)
Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
Built for angular motion and misalignment.
Spherical plain bearings are assembled units, which consist of a sperical O.D. Inner ring and a spherical I.D. outer ring. Both Inner and Outer ring are phosphate treated and coated with Molybdenum Disulphide.
(read more)
Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
twice as long as the application’s travel length — because the two rails that contain its rollers move in opposite directions. When the bearing uses plastic cages, however, the stroke length can be longer on a given length of rail because the cage can be shorter for a given load (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig Bushings, and Specialty Aerospace products and assemblies. As well as our existing product line, we are ready to assist you (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Followers with self-lubricating engineered plastic bushings, Smith-Trax® with tapered roller bearings and deep-groove ball bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Followers with self-lubricating engineered plastic bushings, Smith-Trax® with tapered roller bearings and deep-groove ball bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
. Applications: Where ease of assembly is required Small installation space Harsh environments Two-Part Plastic Spherical Bearing The spherical ball is made of wear-resistant L280 polymer and the housing is made of shock-resistant reinforced (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
problem without a bearing. To resolve this issue, plain or rolling element bearings could be used to provide rotary motion. A shaft or pin through the bearing would keep the assemblies aligned and provide the pivoting motion, but threads and nuts or grooves and retaining clips would be required for the (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
problem without a bearing. To resolve this issue, plain or rolling element bearings could be used to provide rotary motion. A shaft or pin through the bearing would keep the assemblies aligned and provide the pivoting motion, but threads and nuts or grooves and retaining clips would be required for the (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Metal and plastic cages both effectively float between the bearing’s rails and they both tend to drift away from the bearing’s longitudinal center over time, a phenomenon called cage creep. It happens when the linear bearing only makes partial strokes, especially when mounted (read more)
Browse Linear Bearings Datasheets for NB Corporation of America
More Information Top
-
NTN - Global Headquarters
Double Row Angular Ball Bearings, Driveshaft, Electromechanical Brake System, Hub Bearing, In-Wheel Motor System, Needle Roller Bearings, Plastic Bearings , Spherical Plain Bearings, Steering System, Tapered Roller Bearings .
-
The True Cost of Bearing Lubrication.
develops industry-leading products based on a belief in making functionally advanced, yet affordable plastic components and assemblies, including iglide® plastic plain bearings , igubal® spherical bearings, and .
-
Robotics Case Studies - Plastic Plain Bearings for Ski Bind...
igus develops industry-leading Energy Chain® cable carriers, Chainflex® continuous-flex cables, iglide plastic plain bearings , igubal® spherical bearings, DryLin® linear bearings and guide systems.
-
Robotics Case Studies - Linear Guides and Plastic Bearings ...
igus develops industry-leading Energy Chain® cable carriers, Chainflex® continuous-flex cables, iglide® plastic plain bearings , igubal® spherical bearings, and DryLin® linear bearings and guide systems.
-
Robotics Case Studies - Sliding Slewing Ring Bearings
igus develops industry-leading Energy Chain® cable carriers, Chainflex® continuous-flex cables, iglide® plastic plain bearings , igubal® spherical bearings, DryLin linear bearings and guide systems.
-
Robotics Case Studies - Pre-Harnessed Cable Carriers Withst...
igus develops industry-leading Energy Chain cable carriers, Chainflex continuous-flex cables, iglide® plastic plain bearings , igubal® spherical bearings, DryLin® linear bearings and guide systems.
-
New Feared Slewing Rings For All Environments
igus develops industry-leading Energy Chain® cable carriers, Chainflex® continuous-flex cables, iglide plastic plain bearings , igubal® spherical bearings, DryLin® linear bearings and guide systems.
-
Sell Needle Roller Bearings
…Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings, Tapered Roller Bearings, Needle Roller Bearings, Cylindrical Roller Bearings, Spherical Plain Bearings , Spherical Roller bearings, Air-conditioner … Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing…
-
Spherical Plain Bearing / Rod End Bearing from Shenyang Suhang Machinery Equipment Co.,Ltd, China
Pillow Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings, Tapered Roller Bearings, Needle Roller Bearings, Cylindrical Roller Bearings, Spherical Plain Bearings , Spherical Roller bearings, Air-conditioner Bearings, Agricultural Machine Bearings, Water Pump Bearings, Electric Motor Bearings, Thin Section Bearings, Heavy ring ball bearings, High Precision Bearings, Self-lubricating Bearings, Full Ceramic Bearings, Hybrid Ball Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing Bearings, Split Bearings, Combined Bearings, Chains, Sprockets, Pulleys, Belts, Taper Bushes…
-
Linear Bearings from Shenyang Suhang Machinery Equipment Co.,Ltd, China
Pillow Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings, Tapered Roller Bearings, Needle Roller Bearings, Cylindrical Roller Bearings, Spherical Plain Bearings , Spherical Roller bearings, Air-conditioner Bearings, Agricultural Machine Bearings, Water Pump Bearings, Electric Motor Bearings, Thin Section Bearings, Heavy ring ball bearings, High Precision Bearings, Self-lubricating Bearings, Full Ceramic Bearings, Hybrid Ball Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing Bearings, Split Bearings, Combined Bearings, Chains, Sprockets, Pulleys, Belts, Taper Bushes…
Indicates content that may require registration and/or purchase.