Products/Services for Plastic Welding With Butane Torches
-
Heat Torches - (37 companies)Heating torches and flame heaters are tools or devices that are used to heat up a substance quickly, whether it is gas, metal, plastic, or other materials. Heating torches and flame heaters typically provide a way to quickly heat a concentrated area...Fuel / Energy SourcePhaseApplications
-
Welding, Brazing, and Soldering Equipment - (1406 companies)...system or station, power source, gun or torch, or a monitor/controller. The American Welding Society (AWS) defines welding as, "a materials joining process which produces coalescence of materials by heating them to suitable temperatures with or without... -
Welding Accessories - (613 companies)Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding. Welding accessories include products used in conjunction with welding processes. Examples include torches, nozzles, regulators, safety... -
Soldering Irons, Stations, and Accessories - (339 companies)...electronic components. There are many types of soldering irons, stations and accessories. Examples include a cordless soldering iron, soldering gun, and a butane soldering iron. A cordless soldering iron is utilized in soldering work, and is much... -
Plastic Welding and Assembly Equipment - (111 companies)Plastic welders consist of torches, ultrasonic welding equipment, heat guns, hot rod welders, RF or dielectric welders, and hot plate welders used to join thermoplastic materials. They use either single-phase or three-phase power. Single-phase... -
Fuels and Fuel Products - (348 companies)...such as butane and propane, and other combustible fluids or materials. They are used mainly in the aviation, marine, and automotive industries. Most fuels and fuel products are supplied, refined and distributed by different organizations. In the United...
-
Pipettes and Tips - (335 companies)Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
-
Plastic Tubing - (608 companies)...weldable, which can be ideal for structural (non-fluid flow) applications. Polyurethane (PU) is a softer plastic that combines the best properties of plastic and rubber. It has excellent flexibility, good chemical and abrasion resistance...
-
Welding and Fabrication Services - (3840 companies)...of electrons by the air. Hot plate/plastic welding is used to merge thermoplastic materials. The workpieces are pressed against the hot plate, removed, and then compressed together. Direct contact and conduction heating is most common, but infrared...
-
Gas Cylinders - (116 companies)...and torches as well as storing the source of energy for power tools or assembly line machinery. Medical gas cylinders provide supplemental oxygen, nitrous oxide (anesthetic functions), nitrogen (surgical tools), and carbon dioxide (to inflate tissue). Image...
Product News
-
Running Industry Co., Ltd
welding metalwork mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent and constant welding quality, increase the produce rate much and save much cost, will develop special welding fixtures and prepare the special gauge. has supplied to USA, Eur, Aus, over 20 years. we will be your steady... (read more) -
Ambrell Induction Heating Solutions
Induction Application: Metal-to-Plastic Insertion A company had been using a torch for this metal-to-plastic insertion application involving heating a brass shaft, however, it required multiple torches to meet their growing throughput requirements. Consequently, they wanted to see if induction heating could offer them a more efficient solution. They turned to THE LAB at Ambrell and took advantage of complimentary application testing. THE LAB determined that an Ambrell EASYHEAT 2.4 kW, 150-400 kHz induction heating system would be the right... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
RIFTEK EUROPE Sp. z.o.o.
Laser Seam Tracking System for Welding Automation The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process. (read more)Browse Test, Inspection, and Measurement Software Datasheets for RIFTEK EUROPE Sp. z.o.o. -
RIFTEK EUROPE Sp. z.o.o.
Revolutionize Robotic Welding-Seam Tracking Inside Laser Seam Tracking System for Welding Automation RF627Smart-Weld. The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process. Learn More (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Ambrell Induction Heating Solutions
Metal-to-Plastic Insertion with Induction Heating Summary: Induction offers fast, precise, repeatable heating, while avoiding defects such as flashing and burning. Overview: Metal-to-plastic insertion (heat staking) involves heating a threaded metal insert to a temperature above the plastic reflow point and pressing it into the plastic part. The process requires fast, precise, repeatable heating. Softening of the internal threads is the result of long heating processes. Torches and ovens can present challenges when it comes to speed, capital... (read more) -
RIFTEK EUROPE Sp. z.o.o.
Direct Robot Control for Weld Seam Tracking Unlike many competing solutions, our setup offers direct robot control without any intermediate controller -- ensuring a compact configuration, minimal latency, and faster response. The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process. The software built into the laser scanner also allows for the control of the geometric parameters of weld bead. (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
MOUETTE PLASTIC MOLD CO., LTD
Custom HVAC Plastic Parts Manufacturing HVAC manufacturers require reliable plastic components with optimized designs, consistent quality, and efficient production processes to reduce tooling risks and accelerate product development. Poor part design, uneven wall thickness, or molding defects can lead to costly modifications and delayed production. MOUETTE specializes in injection-molded HVAC plastic parts, providing complete manufacturing support from design feasibility analysis and DFM optimization to tooling, mass production... (read more) -
HIWIN Corporation
HIWIN Welding Robot: Precision Meets Flexibility equipment, and partnerships. HIWIN 's open-architecture design ensures you 're not locked into proprietary software or a single supplier. From control systems to welding torches, our robot adapts to your environment, making integration smooth, cost-effective, and aligned with how your team already works. (read more)Browse Robots Datasheets for HIWIN Corporation -
Protomatic, Inc.
Plastic Prescription Cutting Tool Engineering magazine is highly focused for machinists and offers insight for developing new, competitive manufacturing methods. This article featuring the manufacture of three plastic medical parts describes some of the industry solutions (and secrets) to machining these flexible materials. Although plastics are perceived to be easier to machine than aluminum, they are, in fact, more difficult since the thermal conductivity of plastic is lower than aluminum. Plastic typically has... (read more) -
Clean Air Industries
Weld Cell Collector Series for Robotic Weld Cells The Clean Air Liberty Weld Cell Collector Series delivers a compact solution for robotic weld cells without compromising performance. ? Compact footprint. ? EVO smart controls with maintenance alerts. ? Quick installation. ? Heavy-duty construction. ? Made in the USA. Designed to help manufacturers improve air quality, simplify maintenance, and support compliance standards in demanding welding environments. Learn more about the Liberty Weld Cell Collector Series. (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries
-
States > New York > State > Regulations > Title 6 - Department of Environmental Conservation > Chapter III - Air Resources > Subchapter A - Prevention and Cont...
…sand blasting or turning ceramic art work, ceramic precision parts, leather, metal parts, plastics , fiberboard, fiberglass, masonry … Manual surface coating/painting processes which exclusively use brushes, rollers, hand held spray guns with a capacity less .... (54) Hand-held or manually operated welding , brazing and soldering equipment. .... (55) Acetylene, butane , and propane torches .
-
States > New York > State > Proposed Regulations > 2003 Documents > July 16, 2003 > [2003 NY Proposed ny-p006a197] 6 NYCRR 201, 227 - Stationary Combustion Ins...
(51) Cold cleaning degreasers with an internal volume less than or equal to 2 gallons. .... surface grinding or turning ceramic art work, ceramic precision parts, leather, metal parts, plastics . fiberboard, fiberglass, masonry .... (54) Hand-held or manually operated welding , brazing and soldering equipment. .... (55) Acetylene, butane , and propane torches .
-
Dynamics of Shock Waves, Explosions, and Detonations > Large-Scale Experiments on the Transmission of Fuel-Air Detonations from Two-Dimensional Channels
The detonation channel is located on a thick concrete pad with the plates extended 0.55 m over the edge of the slab to allow room for the inflated plastic bag. .... To measure the detonation cell size, soot was deposited on a thin aluminum sheet by a welding torch burning rich mixtures of MAP? .... (methyl acetylene, propadiene, propane, butane , and propylene) and oxygen.
-
Special flames-Dossier: Flames | Techniques of the Ingénieur
…flames or not micromolecular or macromolecular are passed systematically... for the user of plastics , the speeds of .... Welding to the flame. .... of a flame for properly said welding doesn't raise by means of a torch ... associated to the .... Soudo-brasage..., butane and synthesizing gas are all of the liquefied gases of oil (GPL).
-
Of propagation of special flame-Dossier: Propagation of flame | Techniques of the Ingénieur
Because of the abundance today of the plastics in the trash, i l will be asked further .... Welding to the flame. .... of a flame for properly said welding doesn't raise by means of a torch ... associated to the .... Soudo-brasage..., butane and synthesizing gas are all of the liquefied gases of oil (GPL).
-
torch lighter - offers from torch lighter manufacturers, suppliers, exporters & wholesalers
AS-053 Stable Unti-Flame Lighters Torch A butane or propane adapter can be supplied to meet your requirements. .... [ Related Categories : General Industrial Equipment, Welding & Soldering Supplies, Welding Torches ]. .... Cigarette plastic flint disposable gas lighters, Cigarette plastic flint refillable gas lighters with LED lamp, ...
-
States > Colorado > State > Proposed Regulations > 2003 Documents > December 8, 2003 > [2003 CO Proposed co-p005c342] 5 CCR 1001-5 - Notices of Proposed Rulema...
II.D.1.hh. Plastic pipe welding . .... II.D.1.kk. Operations involving acetylene, butane , propane and other flame cutting torches . .... surface preparation (except for sandblasting and except for volatile organic compound emissions, associated with surface preparation, above…
-
States > Colorado > State > Regulations > 5 CCR > 1000 - Department of Public Health and Environment > 1001 - Air Quality Control Commission > [CoCR 1001-5] 00...
II.D.1.hh. Plastic pipe welding . .... II.D.1.kk. Operations involving acetylene, butane , propane and other flame cutting torches . .... surface preparation (except for sandblasting and except for volatile organic compound emissions, associated with surface preparation, above…
-
Welding UHMWPE: Plastic Distributor & Fabricator
To overcome this, a small butane torch should be attached to the welder to pre-heat the UHMWPE parent material. .... When the flame comes in contact with the parent material, the welding process needs to start immediately to avoid damaging it. .... Plastic welding will be easier if you are trained in the proper techniques, understand the importance of…
-
$60-$70 Welding - Grainger Industrial Supply
• MIG Welding Wire MIG Welding Wire. .... • Microtorch, 2500 F, Butane , w/ Tip Microtorch,2500 F,Butane,w/ Tip. .... • Microtorch, Flame Temp 2500 Deg F, Powered By Butane, Self-Igniting, with Hot Air Tip Provides Flameless Heat for … or Hand-Held Applications, Built in Refillable Plastic Fuel Tank, Heat Shrink … Materials, Ignite Materials, Pinpoint Torch , Solder and Desolder, Terminate…
Indicates content that may require registration and/or purchase.