Products/Services for Platinum Refining Equipment

  •  
    Refining and Recovery Equipment - (23 companies)
    Refining is the process of purification of a substance or material. It is often used as a term for transforming a natural resource that is just shy of being pure into a much more useful product. Refining in practice is quite...
  • Refining and Recovery Services-Image
    Refining and Recovery Services - (205 companies)
    How to Select Refining and Recovery Services. Image Credit: Saint-Gobain Oil & Gas. Refining and recovery services include the purification and treatment of oils, fuels, metals and other materials. Refining and recovery encompasses a broad range...
  • Precious Metals and Alloys-Image
    Precious Metals and Alloys - (150 companies)
    Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals. How to Select...
  • Recycling and Reclamation Services-Image
    Recycling and Reclamation Services - (908 companies)
    ...excavation, forming, or grading services. Others use techniques such as drying, evaporation, extraction, filtration, melting, milling, reconditioning, recovery, refining, resurfacing, purification, screening, size reduction, sorting, sterilization...
  • Crucibles-Image
    Crucibles - (162 companies)
    ...refining - Crucibles suitable for melting, alloying or refining precious or red metals. Red metals include copper, brass, bronze and other copper alloys. Precious metals include silver, gold, platinum and palladium. Reactive or titanium alloy...
  •  
    Anodes - (153 companies)
    Anodes are consumables used in a variety of electrochemical processes such as corrosion protection (sacrificial anodes) and electroplating (plating anodes).
  •  
    Electrical Contacts - (269 companies)
    ...gold, platinum, and palladium. Tungsten, nickel, graphite, and molybdenum are materials that enhance the structural properties of highly conductive metals and some are used individually for specialized contacts and components. Material Properties...
  •  
    Catalysts and Initiators - (354 companies)
    Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives.
  •  
    Fluxes - (217 companies)
    Fluxes are chemical compositions used in soldering, brazing and welding. They clean the metal 's surface, assist with heat transfer, and remove unwanted oxide films.
  •  
    Inorganic Chemicals and Compounds - (901 companies)
    ...and melting point. Hydrogen (H). Carbon (C). Nitrogen (N). Phosphorus (P). Oxygen (O). Sulfur (S). Selenium (Se). Transition Metals. Groups 3 through 10 of the Periodic Table. Silver (Ag). Gold (Au). Platinum (Pt). Iron (Fe). Titanium (Ti). Other Metals...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire