-
Supplier: Radwell International
Description: CARD READER, PCMCIA CARD SLOT, WITH CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, READER INTERFACE MODULE, DUAL-CARD READER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Moxa Inc.
Description: connector for the serial port. Both device servers are ideal for applications that involve information display boards, PLCs, flow meters, gas meters, CNC machines, and biometric identification card readers.
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
- Network / Bus: 100Base-T, 10Base-T
-
-
Supplier: Euchner-U.S.A., Inc.
Description: operation, etc. The EKS makes passwords obsolete. The tag reader is compact, measuring only 1 1/2" x 3". Unlike magnetic coded swipe cards that can lose data, the EKS tag does not have that vulnerability. And if a tag is lost or stolen, you can block that tag instead of reprogramming
- Industry: Automation and Robotics
- Access Type: Physical Access
- Technology Type: Security Token
Find Suppliers by Category Top
More Information Top
-
Smart meter case study
Assumption • Most electronic content: electronic in measuring, storing, display, advance communication • Communication module ( PLC module/ smart card reader ) would have separate MCU • Interface includes PLC IC/ UART/ Transceiver/ Driver IC Power transistor Unit.
-
CR4 - Thread: Interfacing PLCs and VB.NET
You might be interested in: Programmable Logic Controllers ( PLC ), Flash Memory Cards , Magnetic Stripe Readers and Magnetic Stripe Encoders .
-
Advances in Applied Science and Industrial Technology
When the owner drive a car into the garage, brush IC card in the doorway, card reader put the data into control system PLC , PLC identify card number, the corresponding board is moved before the owner, the owner guide the car into …
-
CR4 - Thread: Top 10 Earth Mysteries
You might be interested in: ID Card Readers and Encoders, Programmable Logic Controllers ( PLC ), Advertising and Marketing Services .
-
IEEE 1451.4 Standard and Practice
The TEDS reader card provides both USB and RS232 support, which allows interfacing to any SPC software or PLC device.
-
Power Management & Driver ICs Report - 2014
Industrial & other applications This category includes control & instrumentation (e.g. elevators, railway control, traffic control), point-of– sale equipment, ATM machines, vending machines, card readers , cash registers, test and measurement … … e.g. robotics, motor drives, PLCs , industrial PCs, HMIs, process …
-
Power Management and Driver ICs Report - World - 2012
This category includes control & instrumentation (e.g. elevators, railway control, traffic control), point-of– sale equipment, ATM machines, vending machines, card readers , cash registers, test and measurement equipment, factory automation (e.g. robotics, motor drives, PLCs , industrial PCs, HMIs, process control …
-
STMicroelectronics Reshapes the MCU Market with New 32-Bit Family Powered by ARM Cortex-M3 Core
In addition to traditional applications, such as industrial PLCs , domestic appliances, domestic and industrial security, fire and HVAC systems, and consumer/PC applications such as card readers and biometrics, the new STM32 family is particularly well-suited for portable applications such as glucose …
-
STM's latest family of 32-bit Flash Microcontrollers is Powered by ARM Cortex-M3 Core
In addition to traditional applications, such as industrial PLCs , domestic appliances, domestic and industrial security, fire and HVAC systems, and consumer/PC applications such as card readers and biometrics, the new STM32 family is particularly well-suited for portable applications such as glucose …
-
A fully automated cement storage and dispatch terminal
One data highway connects 6 local area networks via 8 computer gateways to 22 PLCs , IO personal computers (one abroad), 6 micro computers, 15 printers, 30 additional terminals, 20 intelligent card readers , and other peripherals like truck gates.
Indicates content that may require registration and/or purchase.