Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mar Cor Purification
Description: FiberFlo “NN” All-Nylon cartridges are absolute rated. Made with Nylon membrane, cage, core, end caps and support media, the cartridges have high surface area with excellent flow rates per 10 inch length. Their single-material construction gives them broad compatibility with a wide
- Filtration Grade (Micron Rating): 0.03 to 1 µm
- Maximum Pressure: 120 psi
- Filtration Product: Chemicals
- Additional Features: FDA Compliant
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-40 Jumbo
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-90 Jumbo
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-170 Jumbo
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Fab-Tex Filtration Inc.
Description: 6" WAM 2-Bolt Style Cartridge Pleated Filter Elements
- Length: 48 inch
- Width / Ring Size: 6 inch
- Operating Temperature: 200 F
- Construction: Cartridge Filter
-
Supplier: Watts
Description: Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Hilliard Corporation (The)
Description: HILCO Safegard™ single-layer pleated paper cartridges are economical for use in applications requiring general filtration. Disposable cartridges feature molded urethane ends on various sizes. Plated metal end caps are also available with controlled radius pleats to maximize
- Maximum Liquid Flow: 10 to 60 GPM
- Filtration Grade (Micron Rating): 10 to 50 µm
- Type: Cartridge
- Filtration Product: Chemicals, Coolants, Hydraulic Fluid, Lubricants, Oil
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Economical, Nominally Rated Pleated Cartridge Filters High media surface areas provides lower initial pressure drop High media surface areas of pleated cartridges provides lower initial pressure drop Polyester/polypropylene blend media offers best alternative to
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Waste Treatment
-
Supplier: Hilliard Corporation (The)
Description: The Pleated Screen Cartridge is a cleanable element with outside in flow. It is a direct replacement for a PL718 cartridge when cartridge disposal is a problem. Available in 10, 25, 40, 60, 74 and 104 micron absolute screen meshes, this cartridge survives in fluids
- Filtration Grade (Micron Rating): 25 to 104 µm
- Maximum Liquid Flow: 25 to 60 GPM
- Configuration: In-line
- Additional Features: Reusable / Cleanable
-
Supplier: Harbory Filtration
Description: OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified
- Filtration Grade (Micron Rating): 0.1 to 0.45 µm
- Maximum Pressure: 29.0073678714394 to 58.0147357428788 psi
- Maximum Temperature: 176 F
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
-
Supplier: Harbory Filtration
Description: PPMC series pleated membrane filter cartridge is made of asymmetric gradient aperture polypropylene filter membrane, through advanced hot melt sealing technology under the associated controlled clean environment, without anv adhesives or surfactants. PP filter
- Filtration Grade (Micron Rating): 0.1 to 100 µm
- Maximum Pressure: 29.0073678714394 to 58.0147357428788 psi
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
- Type: Cartridge
-
Supplier: Harbory Filtration
Description: PFA pleated filter cartridge is made of polytetrafluoroethylene membrane and perfluoro polymer structure under the associated controlled clean environment, without any adhesives or surfactants. Liquid filter cartridge features high flux, high flow rate, long
- Filtration Grade (Micron Rating): 0.1 to 0.45 µm
- Maximum Pressure: 21.75552590357955 to 58.0147357428788 psi
- Type: Cartridge
- Features: Other
-
Supplier: Harbory Filtration
Description: IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified
- Filtration Grade (Micron Rating): 0.1 to 0.45 µm
- Maximum Liquid Flow: 2.2014333333333336 GPM
- Maximum Pressure: 29.0073678714394 to 58.0147357428788 psi
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
-
Supplier: Hilliard Corporation (The)
Description: HILCO Microgard™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media
- Maximum Liquid Flow: 3 to 20 GPM
- Filtration Grade (Micron Rating): 1 to 5 µm
- Type: Cartridge
- Filter Medium Material: Cellulose, Glass Fiber
-
Supplier: Hilliard Corporation (The)
Description: These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas
- Maximum Liquid Flow: 400 GPM
- Filtration Grade (Micron Rating): 1 to 100 µm
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Lubricants, Oil
- Additional Features: Duplex, Reusable / Cleanable
-
Supplier: ISC Sales, Inc.
Description: Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of
- Filtration Grade (Micron Rating): 0.35 to 100 µm
- Maximum Liquid Flow: 20 to 150 GPM
- Maximum Temperature: 140 F
- Type: Cartridge
-
Supplier: Eaton
Description: This Eaton Pleated Micro Fiberglass Filter is a disposable, high efficiency cartridge that can be effectively used in a variety of industrial applications. Featuring Borosilicate Micro Fiberglass media, this versatile cartridge offers a greater surface area for high flow
- Filtration Grade (Micron Rating): 0.2 to 30 µm
- Maximum Pressure: 80 psi
- Type: Cartridge
- Range: Micro Filtration
-
Supplier: Eaton
Description: The LOFPLEAT-CP is a high efficiency, high performance filter element. Constructed with a large surface, melt blown polypropylene media it provides a high dirt holding capacity with low initial pressure drop. Eaton&rsquo,s absolute rated LOFPLEAT-CP cartridges are suitable for a wide
- Filtration Grade (Micron Rating): 1 to 70 µm
- Maximum Pressure: 50.7 psi
- Maximum Temperature: 176 F
- Type: Cartridge
-
Supplier: Eaton
Description: LOFPLEAT-HF cartridges are designed with pleated media construction to provide high total surface area. A single LPHF cartridge can replace several standard cartridge elements. High-flow capacity in a single cartridge leads to quicker and easier changeouts. Unlike
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Liquid Flow: 175 to 500 GPM
- Maximum Pressure: 35 psi
- Type: Cartridge
-
Supplier: ISC Sales, Inc.
Description: Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Maximum Temperature: 140 F
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
-
Supplier: Eaton
Description: This high efficiency, high performance filter is constructed with a large surface area, melt blown polypropylene media for high dirt holding capacity with low initial pressure drop. LOFPLEAT-HP filters by Eaton are perfect for a wide range of process applications including food &,
- Filtration Grade (Micron Rating): 0.2 to 20 µm
- Maximum Pressure: 75 psi
- Maximum Temperature: 257 F
- Type: Cartridge
-
Supplier: Thermon, Inc
Description: Pleated cartridge construction improves filtration efficiency, dirt holding capacity and flow rates. Fulflo® Pleated 336 size filter cartridges provide highly efficient removal of solid contaminants from a variety of petrochemical, refinery and oilfield
- Filtration Grade (Micron Rating): 3 to 100 µm
- Maximum Liquid Flow: 33 GPM
- Maximum Pressure: 10 psi
- Maximum Temperature: 200 F
-
Description: Ultra-Web Cartridge Filter, 11.74-inch outer diameter x 26.00-inches long, Open/Open Endcaps for Downflo and other brands of cartridge collectors. (1.50-inch Pleat Height)
- Length: 26 inch
- Height: 1.5 inch
- Operating Temperature: 179.6 F
- Construction: Cartridge Filter
-
Supplier: Camfil Power Systems
Description: The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The HEmiPleat offers low pressure drop, improved dust release and reduced energy cost.
- Length: 25.984266 inch
- Width / Ring Size: 12.7559124 to 17.5196945 inch
- Operating Temperature: 158 F
- Construction: Cartridge Filter
-
Description: Torit-Tex Cartridge Filter, 12.74-inch outer diameter x 26.00-inches long, Open/Closed with 0.53-inch Bolt Hole Endcaps for AerBooth, Bin Vent, ECB, Large TD, MTD, ProBooth and other brands of cartridge collectors. (1.50-inch Pleat Height)
- Length: 26 inch
- Height: 1.5 inch
- Operating Temperature: 199.4 F
- Construction: Cartridge Filter
-
Supplier: Camfil
Description: OmniPleat® is Camfil's unique method for producing high-performance filter cartridges. Synthetic, custom-shaped glue beads are applied to both sides of the media pack to hold the pleats open and evenly spaced. This design helps ensure 100% media utilization. In contrast, many standard
- Operating Temperature: 160 F
- Construction: Cartridge Filter
- Features: Other
-
Supplier: Serfilco, Ltd.
Description: Organic-free no sizing or anti-static agents • Double open end gaskets or single open end O-Rings Specifications All PP filter cartridge constructed of ultra-fine diameter continuous filaments of PP, formed into thermally bonded and pleated layers of filter media to
-
Supplier: Mar Cor Purification
Description: Polyethersulfone Absolute Rated Pleated Filters FiberFlo NY Nylon Pleated Filters FiberFlo PM Polypropylene Absolute Rated Pleated Filters FiberFlo “T” Pleated Cartridge Filters
- Filtration Grade (Micron Rating): 0.22 to 60 µm
- Maximum Liquid Flow: 3 to 20 GPM
- Additional Features: FDA Compliant
- Range: Micro Filtration
-
Supplier: Rosedale Products, Inc.
Description: High efficiency cartridges - long service life
- Filtration Grade (Micron Rating): 70 µm
- Maximum Liquid Flow: 10 GPM
- Filter Medium Material: Cellulose
- Filtration Product: Chemicals, Lubricants, Water
-
Supplier: Camfil Power Systems
Description: The Cambrane is a composite media combining an extremely efficient synthetic pre-filter layer with a final membrane barrier for maximal efficiency on submicron particles The pre-filter has depth for long filter life, great humidity performance while it's final membrane layer
- Length: 25.984266 inch
- Width / Ring Size: 12.7559124 to 17.5196945 inch
- Operating Temperature: 158 F
- Construction: Cartridge Filter
-
Supplier: Enting Water Conditioning, Inc.
Description: R30 Pleated Polyester Cartridge-30 Micron
-
Supplier: ISC Sales, Inc.
Description: With the most complete line of pleated filter cartridges Shelco offers the most economical high efficiency pleated elements available. For your most critical throughput, the MH Series is the best solution to your filtration problems. The cartridge is made of
- Filtration Grade (Micron Rating): 0.2 to 50 µm
- Maximum Temperature: 160 F
- Type: Cartridge
- Filtration Product: Chemicals, Water
-
Supplier: Cole-Parmer
Description: (63
C). Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. - Features: Other
-
Supplier: Cole-Parmer
Description: are suitable to 125
F (52 C) Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. This cellulose cartridge is blended with - Filter Medium Material: Cellulose
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Introduction to PFA Pleated Filter Cartridges in Liquid Filtration PFA pleated filter cartridges combine the exceptional properties of PFA material with the structural advantages of pleating, optimizing filtration efficiency and flow capacity. The pleated design (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Introduction The PTFE Pleated Filter Cartridge is a premium filtration solution engineered for high-purity liquid and gas filtration in demanding industrial environments. Featuring (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
83 diameter high flow pleated filter cartridge is a type of filtration device designed to handle high flow rates while maintaining efficient filtration. Here is an introduction to its key features and advantages: High Flow Rate Designed (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives orsurfactants. The modified (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Introduction The Nylon Pleated Filter Cartridge is a high-efficiency depth filtration solution engineered for precision liquid filtration in demanding industrial applications. Constructed with a premium nylon membrane and durable polypropylene support layers, it (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
glass fiber pleated filter cartridges are widely used in liquid filtration: High-Temperature Liquids (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Choosing the right pleated filter cartridge involves considering several key factors related to your specific application and requirements. Here's a step-by-step guide: Identify the Particle Size to be Removed (Micron Rating): Crucial First Step: Determine (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Harbory Filtration's PPMC pleated cartridges are widely used in: Food & Beverage — Clarification and polishing (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
H range Applications Harbory Filtration's PES pleated cartridges are widely used in: (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
The Advantages & Disadvantages of Pre-Coating Pleated Filter Cartridges
Filter pre-coating is the practice of intentionally loading a porous particulate layer onto a filter media in a dust collector to enhance some aspect of performance. For reasons discussed in this article, pre-coating is sometimes considered advantageous for pleated cartridge filters, but you may
-
Backwash Procedure for Graver VTEC and ZTEC Series Cartridges (.pdf)
In order to have a successful cartridge backwash process, the liquid flux needs to be controlled. Graver recommends that the forward liquid flow rate through the cartridge not exceed 10 liters per minute per 10 inch pleated cartridge. This procedure is written for single 10 inch long elements
-
Technical Bulletin: PPG PolyGrid Expanded Polymers for Filtration, Separation and Chemical Processing Applications
PPG PolyGrid (R) expanded polymers are primarily used as filtration membrane support materials and separation/feed/drainage layers in pleated or spiral wound filter cartridges. Many of the PPG PolyGrid products are utilized in filters that operate at high temperatures or in caustic fluids
-
Feature Article - Advances in Wire EDM Filtration - 10/00
of three microns (or better), however such a quality level is neither practical nor cost-effective when we are talking about traditional, pleated-cartridge elements. Speaking of cost, the finer the retention rating of the filter, the more expensive it is to purchase and the more often the filter media has
More Information Top
-
Three‐dimensional finite element modelling of coupled free/porous flows: applications to industrial and environmental flows
Pleated cartridge filters Test case 3 .
-
Currents in Industrial Mathematics
Fig. 18 Left: A CAD geometry of a pleated cartridge filter element with housing, filtering medium (white), inlet boundary (red) and outlet (green).
-
Progress in Industrial Mathematics at ECMI 2004
Mathematical Modelling of Flow through Pleated Cartridge Filters V. Nassehi, A.N. Waghode, N.S. Hanspal, R.J. Wakeman . . . . . . . . . . . . .
-
pleated - offers from pleated manufacturers, suppliers, exporters & wholesalers
Stainless Steel Pleated Cartridge Filter .
-
Reverse Osmosis: Design, Processes, and Applications for Engineers
Pleated cartridge filters are typically used in higher-purity applications such as pharmaceuticals and microelectronics.
-
Methods for Virus Sampling and Analysis of Ground Water
Required Equipment and Materials for Field Sampling Cartridge filters (most commonly used)—Filterite (25.4-cm pleated cartridge filters , electroneg- ative: Filterite Corp.
-
stainless steel filter - offers from stainless steel filter manufacturers, suppliers, exporters & wholesalers
Stainless Steel Pleated Cartridge Filter .
-
Membrane Technology and Applications 3rd Edition
Figure 7.11 Cut-away view of a simple pleated cartridge filter .
-
Scale‐down prediction of industrial scale pleated membrane cartridge performance
Analysis of pleat crowding and medium compression in pleated cartridge filters .
-
Practical Considerations in Ensuring Cost Minimization in the Design and Operation of Sulfate-Removal Systems
Pleated cartridge filters that can be regenerated by the drying / dehydration and subsequent removal of the particles on the feed side of the filter, feature a smaller space requirement and a significant reduced weight requirement.
Indicates content that may require registration and/or purchase.