Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: FILTER PLEATED PAPER ELEMENT 2IN X 1.25IN X 4.50IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range
- Efficiency: 45 to 99.995 %
- Ply: 1-ply
- Media Type: Fiberglass
- Construction: Filter Mat
-
Description: Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated filter media that is mounted on a perforated
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
-
Supplier: Radwell International
Description: AIR FILTER ELEMENT,PLEATED PAPER, 6.625X4.19IN. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: FILTER CARTRIDGE, INLET FILTER, PLEATED, PAPER MATERIAL, OVER SIZED, 2 MICRON FILTER, 99% EFFICIENCY, INCLUDES (1) FILTER, (AKA: 90950500). FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Camfil Power Systems
Description: Panel filters, usually used as pre/first stage filters in static inlet systems for gas turbines, have the main purpose of removing larger particles such as pollens, paper dust, and other coarse impurities. The CamClose panel filter is primarily used as a pre-filter
- Length: 3.7795296 inch
- Height: 23.3070992 inch
- Width / Ring Size: 23.3070992 inch
- Features: Other, Pleated
-
Supplier: IMI Norgren
Description: Add Vaccon’s compact in-line vacuum filters to vacuum lines or air-supply lines to trap dirt and debris from entering the process, or to the exhaust port to capture airborne contaminants. Vaccon’s pleated-element design offers a filter with significantly longer life and
- Filtration Grade (Micron Rating): 0.1 to 10 µm
- Maximum Pressure: 150 psi
- Type: Cartridge
- Configuration: In-line
-
Supplier: SAE International
Description: air consumption with the average dust concentration typical for the environment involved, the air filter lifetime can be precisely predicted. The program utilizes input data such as the maximum flow rate, the condition of the ambient air, filter geometry,
Find Suppliers by Category Top
Featured Products Top
-
filter, ceiling tile, and light fixture mounting ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire Full 2" face Painted white polyester finish; more durable than powder coating Can be used with cleanroom lights made for 2" grid or teardrop light fixtures Easy assembly Zinc alloy castings Center Line of Grid - 24 ½" x 48 ½" (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
. About Envirco As Innovators in Clean Air Technology, Envirco manufactures a complete line of clean air systems for many industries requiring ultra-clean environments for critical technologies including: Microelectronics Medical Device Semiconductor Disk Drive Laboratory Pharmaceutical (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
capture, more efficient pulse cleaning and fewer filter changeouts. Filters made with OmniPleat media packs deliver a lower pressure drop and release more dust during pulse cleaning, which reduces the energy demand on the fan motor and compressed air consumption costs. Backed by rigorous testing (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
, more efficient pulse cleaning and fewer filter changeouts. Filters made with OmniPleat media packs deliver a lower pressure drop and release more dust during pulse cleaning, which reduces the energy demand on the fan motor and compressed air consumption costs. Backed by rigorous testing (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Product Introduction The PTFE Pleated Filter Cartridge is a premium filtration solution engineered for high-purity liquid and gas filtration in demanding industrial environments. Featuring (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Control of Welding Fume Particulates using Cleanable Filter Media as it relates to Hexavalent Chromium
suggest that the use of Sentry Air Systems 450 Series Welding Fume Extractor with MERV16 Micro Pleat cleanable filter media allows for safe operator breathing. conditions, as shown under the conditions outlined in this paper.
More Information Top
-
Ammonia Emissions from U.S. Broiler Houses in Kentucky and Pennsylvania
The purge air line intake was positioned outside the poultry house, at the eaves in between fresh air inlet boxes on the house sidewall that did not have exhaust fans and was equipped with an automotive-style pleated - paper air filter .
-
Ammonia Emissions from Twelve U.S. Broiler Chicken Houses
The purge air intake was positioned outside the poultry house, at the eaves between fresh air inlet boxes on the house sidewall that did not have exhaust fans, and was equipped with an automotive-style pleated - paper air filter .
-
Knife Pleating Machine from Shuangjia Filter Machinery Co.,Ltd, China
Knife Pleating Machine, filter making machine, paper pleating machine, air filter making machine .
-
HANDBOOK ON AIR CLEANING (PARTICULATE REMOVAL)
Fig. 2,25—Expanded View of Dry Filter Showing Pleated Paper Medium (American Air Filter Co.
-
Jicarilla Apache Utility Authority Renewable Energy and Energy Efficiency Strategic Planning
Health • Use 1” pleated paper filters for central air conditioners or install whole house Media filter • If garage has common wall(s) with house, make walls airtight; or have detached garage.
-
Performance and Benefits of Zero Maintenance Air Induction Systems
ABSTRACT Engine air filtration technologies currently used in air induction systems typically utilize pleated paper or felt type air filters .
-
Performance and Benefits of Zero Maintenance Air Induction Systems
Engine air filtration technologies currently used in air induction systems typically utilize pleated paper or felt type air filters .
-
Filtration Methods for Evaluation of Aerosol Contaminants
The rate of air flow through accordion pleated filter paper (M.S.A. type S) or fiber glass filter (M.S.A. type 1106) may be ini- tially 65 or 45 cuft per min respectively, but with a heavy pollution loading this …
-
Residential commissioning: a review of related literature
Provided results for pleated - paper filters , electronic air cleaners (electrostatic precipitator type), and fiberglass furnace filters.
-
http://dspace.mit.edu/bitstream/handle/1721.1/73283/16972308-MIT.pdf?sequence=2
Due to the low penetration velocity of the air through the filter paper , pleating is necessary in order to arrive at compact filter units.
Indicates content that may require registration and/or purchase.