-
Supplier: CableOrganizer.com, Inc.
Description: use it again! Make temporary ties: instead of trimming, just leave the Mille-Tie intact, and undo it when you need to - great for temporary installations UL1565 listed, so they're certified for use in plenum spaces The UL1565 ("Plenum") Mille-Tie is ideal for the management of modern
-
Supplier: Tripp Lite by Eaton
Description: space-saving uniboot design makes cable easier to manage Plenum-rated jacket for connecting in ceilings, walls and ducts Sturdy plastic housing built to last a long time
- Operating Temperature: -20 to 60 C
- Connector Type: LC, MTP
- Fiber Mode: Multimode
- Cable Type: Patchcord
-
Supplier: Tripp Lite by Eaton
Description: space-saving uniboot design makes cable easier to manage Plenum-rated jacket for connecting in ceilings, walls and ducts Sturdy plastic housing built to last a long time
- Operating Temperature: -20 to 60 C
- Connector Type: LC, MTP
- Fiber Mode: Multimode
- Cable Type: Patchcord
-
-
Supplier: Tripp Lite by Eaton
Description: space-saving uniboot design makes cable easier to manage Plenum-rated jacket for connecting in ceilings, walls and ducts Sturdy plastic housing built to last a long time
- Operating Temperature: -20 to 60 C
- Connector Type: LC, MTP
- Fiber Mode: Multimode
- Cable Type: Patchcord
-
Supplier: Tripp Lite by Eaton
Description: space-saving uniboot design makes cable easier to manage Plenum-rated jacket for connecting in ceilings, walls and ducts Sturdy plastic housing built to last a long time
- Operating Temperature: -20 to 60 C
- Connector Type: LC, MTP
- Fiber Mode: Multimode
- Cable Type: Patchcord
-
Supplier: Honeywell International, Inc.
Description: ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2 APPROVAL DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 1 ENCLOSURE PLENUM RATED PLASTIC BODY MATERIAL 2.4 VA POWER RATING 20 TO 125 DEG F OPERATING TEMPERATURE 3/8 TO 1/2 INCH SHAFT DIAMETER 90 DEG ANGLE OF ROTATION
- AC Voltage: 24 volts
- Operating Temperature: 20 to 125 F
- Features: Electric
- Full Range of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: Total Plastics, Inc.
Description: Grey An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting Instrument housings Plenums and manifolds Pump components Scrubbers Structural components Tanks Valve bodies Available Sizes Available in 48" x 96" sheets with gauge sizes
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Zippertubing Co. (The)
Description: building Plenum rated areas. Standard FEP-10 comes with an extruded FEP Teflon Z-Track closure. It can be combined with other closure styles, although these may reduce the overall performance characteristics. It can be configured for round, flat and rectangular cable configurations and
- Overall Thickness: 0.01 inch
- Use Temperature: -94 to 392 F
- Dielectric Strength: 1,799.9999999999995 kV/in
- Material Type: EMI / RFI Shielding
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Flame Retardant Features Flame Retardant Halogen Free Uses Communication Wire Jacketing Electronic Cable Jacketing Plenum Cable Jacketing Security Cable Jacketing
- Tensile Strength (Break): 2,000 psi
- Melt Flow Index (MFI): 15 g / 10 minutes
- Industry: Electronics
- Type: Extrusion Grade Resin, Thermoplastic
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low Smoke Emission Uses Plenum Cable Jacketing Wire Types CL2P CL3P CMP FPLP MPP OFNP Agency Ratings NEC Article 725 NEC Article 760 NEC Article 770
- Tensile Strength (Break): 2,500 psi
- Features: Flame Retardant (e.g. UL 94 Rated)
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Honeywell International, Inc.
Description: DIRECT COUPLED, SPDT, FLOATING TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN, ON/OFF OPERATION TYPE UL 873, UL, CE APPROVAL HVAC APPLICATION 24 VOLT AC/DC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE PLENUM RATED
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -40 to 149 F
-
Supplier: SAE International
Description: The battery generally consists of a group of plastic jarred cells contained within an enclosing battery case. They are electrically connected in series with each other and usually terminate in an electrical connector mounted in the case front wall. The battery case may be secured to the
-
Supplier: NuAire, Inc.
Description: motor to the cabinet. The HEPEX Zero Leak Airflow System uses an impermeable, antimicrobial, and flameproof flexible fabric to make up the BSC’s plenum eliminating vibration transfer from the motor/blower to the plenum. Clean-ability The interior of the BSC features smooth coved
- Inflow Velocity: 105 SFPM
HVAC Fans and Blowers
(343 Companies)
NEMA and IP Enclosures
(424 Companies)
Plastic Tubing
(606 Companies)
Condensate Pumps
(189 Companies)
Plastic Pipe
(212 Companies)