-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. This valve features a renewable nickel alloy plug
- Primary Material: Brass / Bronze
- Features: Globe Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (10,000 cycles): Designed and qualification tested for high pressure/temperature applications. • Bellows monitoring port
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
Supplier: KSB AG
Description: pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Bellows with back- up gland packing DN max. 25 DN min. 4 Main applications Energy Body material Stainless steel; Cast steel PN max. 173 Maximum temperature 365 °C
- Valve Size: 0.1574804 to 0.9842525 inch
- Pressure Rating: 2,509.15221 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
-
Supplier: KSB AG
Description: Design Flanged globe valve with gland packing, in stainless steel,conventional or Y-valve design, rotating stem, with shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages industry, for aggressive
- Valve Size: 0.5905515 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: pattern body Bonnet design Yoke Certification ASME B16. 34, API 602 Class(es) 150; 300;600;800 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design;Internal thread;Socket weld end Stem sealing Gland packing DN max. 50 DN min. 15
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 1,522.89585 psi
- Media Temperature: 32 to 1,500.8 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Not suitable
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of
- Valve Size: 2.5 to 10 inch
- Agency: ASME
- Connection Description: Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: Cooper Valves
Description: COOPER® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350° F, Cooper’s cryogenic cast full port globe valves feature a raised face, ring-type joint and
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -350 F
- Agency: ANSI, API
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service. • Bolted
- Valve Size: 2 to 8 inch
- Agency: ASME
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: Honeywell International, Inc.
Description: 2-WAY GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG, STROKE, BONNET, BRASS CARTRIDGE, STAINLESS STEEL TRIM INCLUSIONS/FEATURES RED
- Valve Size: 0.75 inch
- Pressure Rating: 217 psi
- Media Temperature: 36 to 248 F
- Primary Material: Brass / Bronze
-
Supplier: TrimTeck
Description: 4″, 6″ and 8″ sizes. With our piston and cylinder actuator, this butterfly valve has greater flow capacity than any globe, plug, and cammed control valve.
- Valve Size: 2 to 36 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 1,200 F
- Flow (Cv): 2.4 to 20,200
-
Supplier: Radwell International
Description: CONTROL VALVE, 1-1/4 IN PIPE, THREADED ENDS, BRONZE RENEWABLE FULL PLUG DISC GLOBE VALVE ALLOY THREADS DISC, UNION BONNET, 400 PSI WOG, 200 PSI WSP, CLASS 200. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
– A valve that uses a gate to stop or start flow. Globe Valve – A valve with a disc that moves perpendicular to the seat, ideal for throttling. Click to view the full list (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Introduction THINKTANK pressure control valves modulate upstream or downstream pressure in process piping. They use a globe-type valve body with a multi-spring or single-spring diaphragm actuator or a cylinder/piston pneumatic actuator, controlled by an E/P, P/P, or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
consists of a body, seat, spring, disc with stem and guide bushing. The DFT® GLC® check valve has the advantage of minimum pressure loss with silent operation. View DFT's Video: GLC vs. Swing Check (read more)
Browse Check Valves Datasheets for DFT Inc. -
components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
• Energy saving sleep mode will activate with the lack of non- condensable gases • Proprietary microprocessor control for all sensing • Includes ½” Globe-T SW isolation valves for liquid, foul gas and suction lines (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Maximizing Laboratory Safety and Efficiency: The Case for Ductless Fume Hoods In laboratories across the globe, fume hoods play a critical role in ensuring the safety of personnel by (read more)
Browse Fume Hoods Datasheets for AirClean Systems
More Information Top
-
globe valve ( Page 7 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Stainless Steel Globe Valve, globe valve, Duplex Stainless Steel Valve, Plug Disc Globe Valve ] .
-
API Steel Ball Valve from China Zhejiang WZIPIE Valve Co., Ltd., China
• Cast Steel Globe Valves : Swivel Plug Disc , OS&Y, BB, BG.
-
Cast Gate Valve - Cast Gate Valve Manufacturers, Suppliers
design standard:API600,BS1873,BS1868 solid ,flexible or split wedge for gate valve Full length wedge guides for gate valve Plug or ball disc for globe valve optional hand wheel for gate valve and globe valve OS&Y...
-
Chemical Technicians' Ready Reference Handbook, Fifth Edition > PLUMBING, VALVES, AND PUMPS
There are four common plug-type discs used in globe valves : plug , needle, ball, and composition.
-
Water Distribution System Handbook > SYSTEM DESIGN: AN OVERVIEW
As in the angle valve, a globe valve has a disc or plug that moves vertically in a bulbous body.
-
Practical Manual of Chemical Plant Equipment
This trap is much like a globe valve except that the disc or plug has a hole in it that continuously lets a little condensate pass.
-
welded globe valve - offers from welded globe valve manufacturers, suppliers, exporters & wholesalers
Model No.: GVWB 800LB-1-1/2 Forged steel welded bonnet globe valves , socket welded, plug type disc , integral seat, ...
Indicates content that may require registration and/or purchase.