-
Supplier: KSB AG
Description: options available ex works Electric actuator type CVE Body design Median rib body Dimension standard EN 558/ 94 Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Wafer- type design Stem sealing Profile joint Body material (EN
- Valve Size: 0.787402 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning
- Valve Size: 2.5590565 to 11.81103 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Flanged bellows-type globe valve in stainless steel, in conventional or Y-valve design, with replaceable shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages industry, for aggressive
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
-
Supplier: KSB AG
Description: Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 to 362.59425 psi
- Media Temperature: 14 to 662 F
- Number of Ports/Ways: 2
-
Supplier: Cooper Valves
Description: COOPER® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350° F, Cooper’s cryogenic cast full port globe valves feature a raised face, ring-type
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -350 F
- Features: ANSI, API, Bolt Flange, Butt Weld, Other
-
Supplier: Honeywell International, Inc.
Description: 2-WAY GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG, STROKE, BONNET, BRASS CARTRIDGE, STAINLESS STEEL TRIM INCLUSIONS/FEATURES
- Valve Size: 0.75 inch
- Pressure Rating: 217 psi
- Media Temperature: 36 to 248 F
- Primary Material: Brass / Bronze
Find Suppliers by Category Top
Featured Products Top
-
– A valve that uses a gate to stop or start flow. Globe Valve – A valve with a disc that moves perpendicular to the seat, ideal for throttling. Click to view the full list (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Introduction THINKTANK pressure control valves modulate upstream or downstream pressure in process piping. They use a globe-type valve body with a multi-spring or single-spring diaphragm actuator or a cylinder/piston pneumatic actuator, controlled by an E/P, P/P, or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
consists of a body, seat, spring, disc with stem and guide bushing. The DFT® GLC® check valve has the advantage of minimum pressure loss with silent operation. View DFT's Video: GLC vs. Swing Check (read more)
Browse Check Valves Datasheets for DFT Inc. -
components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
• Energy saving sleep mode will activate with the lack of non- condensable gases • Proprietary microprocessor control for all sensing • Includes ½” Globe-T SW isolation valves for liquid, foul gas and suction lines (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Maximizing Laboratory Safety and Efficiency: The Case for Ductless Fume Hoods In laboratories across the globe, fume hoods play a critical role in ensuring the safety of personnel by (read more)
Browse Fume Hoods Datasheets for AirClean Systems
More Information Top
-
Chemical Technicians' Ready Reference Handbook, Fifth Edition > PLUMBING, VALVES, AND PUMPS
There are four common plug - type discs used in globe valves : plug, needle, ball, and composition.
-
Engineering of procedural installations
…book seal with independently adjusting packages, e.g., insoluble compounds are stopfbuchslose armatures also permanent-magnet drive (SLMA armatures) 3rd for dusts armatures with conventional seal systems, e.g., disc valves , slide with closed design , ball valves stuffing book seals conveyors closed…
-
globe valve ( Page 10 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Industrial Globe Valve Industrial globe valve OS&Y, Rising Stem, Plug Type Disc Bolted Bonnet, Threaded Seat Ring 1) ...
-
Cast Steel Globe Valve - Cast Steel Globe Valve Manufacturers, Suppliers
Industrial Globe Valve Industrial globe valve OS&Y, Rising Stem, Plug Type Disc Bolted Bonnet, Threaded Seat Ring 1) Design and Manufactured: ANSI B16.34, BS1873 2) Face to face dimension: ANSI B16.10 3) Material: WCB...
Indicates content that may require registration and/or purchase.