-
Supplier: Inductotherm Group
Description: Electrode VIM systems are the largest VIM systems with heat sizes ranging from 5 tons to 30 tons. Electrode VIMs typically pour several electrode mold setups which could be as much as 5 meters (16.4 feet) in length. Features Rugged steel shell induction furnace Rapid exchange features to
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial, Medium (< 1, >10-3 torr)
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc’s two chamber vertical furnaces are excellent for the
- Application: Foundry / Melting
- Features: High Vacuum (< 10-3, >10-8 torr), Industrial
- Heat Source: Induction
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: VAR Furnaces for melting material that have already been melted and cast into electrodes that are near their full packing density. Consarc utilizes fully computerized controls to optimize reproducibility and ease of operation. Custom furnaces in laboratory scale or for the
- Width / Tube O.D.: 6,000 to 1,050 mm
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
-
Supplier: Inductotherm Group
Description: Consarc’s line of Vacuum Precision Investment Casting (VPIC) furnaces are uniquely designed to ensure the production of repeatable products with minimal maintenance and high furnace availability. Parts with an Equiax grain structure are easily produced in a VPIC and with the addition
- Height: 400 to 1,500 mm
- Width / Tube O.D.: 400 to 100 mm
- Application: Foundry / Melting
- Features: Industrial
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also
- Process Temperature: 1,287.7777777777778 C
- Width / Tube O.D.: 330.1998216920963 mm
- Length (Chamber / Tube): 342.8998148341 mm
- Height: 222.2498799850648 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved
- Process Temperature: 537.7777777777777 C
- Height: 317.4998285500926 mm
- Width / Tube O.D.: 298.44983883708704 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed® heating
- Process Temperature: 760 C
- Height: 812.799561088237 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Process Temperature: 250 to 1,290 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 673.0996365261963 mm
- Length (Chamber / Tube): 673.0996365261963 mm
-
Supplier: Trent, Inc.
Description: PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy
- Process Temperature: 426.66666666666663 C
- Height: 63.49996571001852 mm
- Width / Tube O.D.: 76.19995885202222 mm
- Length (Chamber / Tube): 3,047.998354080889 mm
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Process Temperature: 250 to 1,290 C
- Height: 1,244.5993279163629 mm
- Width / Tube O.D.: 787.3995748042296 mm
- Length (Chamber / Tube): 812.799561088237 mm
-
Supplier: Trent, Inc.
Description: Used for heat treating small quantities of material, ash determination, melting of white metal and for thermocouple calibration. TRENT Pit or Crucible furnaces have heating elements wound on a spiral form. The cover can be drilled for insertion of a thermometer or thermocouple.
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 88.89995199402593 mm
- Length (Chamber / Tube): 126.99993142003704 mm
- Atmosphere: Air / Oxidizing
Find Suppliers by Category Top
Featured Products Top
-
industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Innovative solutions for a wide range of furnaces Our temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
an energy-intensive process, particularly in smelting and refining. Monitoring and regulating temperatures can significantly optimise energy consumption by ensuring that furnaces and equipment operate at the most efficient temperature levels. Effective temperature management can lead to substantial (read more)
Browse Thermal Imagers Datasheets for LAND
More Information Top
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
PLUMBER 'S FURNACE Heating source, used to heat soldering irons, melt lead or solder, etc. PLUMBER'S RULE Measure with a standard scale on one side and a scale for measuring the length of 45° offsets on the other.
-
Turning Ploughshares into Swords: The Arms and Military Equipment Industries in Staffordshire in the First Civil War, 1642 – 1646
However, as the process was a relatively straightforward one, any competent plumber , using basic equipment, could do … All that was needed was a source of heat, a pot in which to melt the lead , ladles for pouring out the molten metal and moulds of … … the production of arms, existing plant-mills, workshops, forges and furnaces were converted to the …
-
Production of rapidly cooled sheet by novel continuous-casting process
In the present case, specimens of a lead -tin alloy ( plumbers ' solder; Pb-28 Sn-1 . 5Sb) were cooled from the melt at various known rates either in a furnace or in a differential scanning calorimeter (DuPont 990 DSC).
-
A risky life - issue 050
Lebour had to be recruitel and trained at every sîte - leatburners, furnace bricklayers, fitters, rigsers. w1th half … My education on the lead poisonlng of plumbers was completed and I ' progressed to Chalrng the cnncllatîon cômmsttee on their working con- dîticns. … Joseph Stubbs Ltd. to make lt befcre Bradley and Foster were brcught in to do electrîc melting .
-
American Electricians' Handbook, Sixteenth Edition > CABLE JOINTS AND TERMINAL CONNECTIONS
… post, is bent with pliers in the bared-and-cleaned end of the lead wire, as illustrated … If many lugs are to be soldered, a convenient and timesaving method of making the connections is to melt a pot of solder over a plumber ’s furnace , heat the lug in the solder, pour the solder in the hole in the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… fumbling fumblers fumigate function funerals funerary funereal funkiest funniest funneled furbelow furlongs furlough furnaces furriest furrowed furthers … layering layettes layovers laziness leaching leadings leadoffs leafiest leaflets leaguing leaguers leakiest leakages leanings leapfrog learning learners … … megalith megatons megawatt melamine melanges melanins melanoma meldings mellitus mellowed mellower melodies melodeon meltable meltdown membrane mementos … … pliocene plodding plodders plopping plotting plotters plucking pluckily pluckier plugging pluggers plumages plumbing plumbers plummets plumping plumpest …
-
A valuable textbook
… during the last 15 years by Soviet and foreign metallurgists; they have presented in a handy form the data obtained in the operation of the Dnepr region blast furnace plants and have given … … methods applied by the leading innovators among the blast … The description of the new methods of blast furnace melting and the economical factors involved in the … … by one of the blast furnace operators, and the duty fitter. electrician and plumber serve two furnaces …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Environmental Appeals Board > Formal Opinions > 2001 > [...
… than one million tons of scrap steel each year at the mill by melting the scrap and … The two petitioners in that case -- the United Association of Plumbers and Steamfitters,LocalUnion166 (“Union”) and Citizens … Those three issues involved: (1) IDEM’s analysis of the condensible fraction of lead emissions and the Union’s alternative calculation of SDI’s potential to emit (“PTE” … … reduction (“SCR”) technology to control nitrogen oxide (“NOx”) emissions from the reheat furnace , including cost comparisons to …
-
AN0011 Solder Alloy Choice and Stress Release Cracking in Through Hole Ceramic Capacitors
Lead free ‘ plumbers ’ solder 95.5Sn/3.8Ag/0.7Cu … two sample sets of filters were assembled and reflowed using a five zone hot air reflow furnace . 95Pb/5In solder has a high melting point of 300ºC/313ºC, and 93.5Pb/5Sn/1.5Ag a high melting point …
-
data.noun (edu.mit.mwe2011.zip)
… n 0000 | iron bar used to loosen and rake clinkers out of furnaces 03351211 06 n … … bit for a horse; without a curb 03359620 06 n 03 snake 0 plumber 's_snake 0 auger … … @ 02795523 n 0000 | a hand_tool with a heatable tip; used to melt and apply solder … … whose vibrations reinforce the sound of the instrument 03371162 06 n 01 sounding_ lead 0 002 @ …
Indicates content that may require registration and/or purchase.