-
Supplier: Newark, An Avnet Company
Description: CONDUIT
-
Supplier: Newark, An Avnet Company
Description: FLEXIBLE CONDUIT
-
Supplier: RS Components, Ltd.
Description: PMA PIST-36B Conduit
- Flexibility: Flexible Conduit
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: CONDUIT END SLEEVE NW17 PA6 BLK
-
Supplier: Newark, An Avnet Company
Description: CONDUIT END SLEEVE NW23 PA6 BLK
-
Supplier: igus® inc.
Description: PMAFLEX Conduits CYL - very flexible, medium PMA CYL ECONOMY conduit exhibits very good flexibility and is also suitable for low temperature applications. These conduits are used primarily in construction of machinery and equipment. Temperature range: -40°F to +221°F (-40
- Conduit Size: 0.24 to 1.85 inch
- Temperature Rating: -40 to 221 F
- Units: English Size, Metric Size
- Flexibility: Flexible Conduit
-
Supplier: RS Components, Ltd.
Description: PMA RKS-12 Conduit Fitting
- Conduit Size: 0.4724412 inch
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Mutschmann / Stimmelmayr paperback of the water supply
11-27: PVC- tubes , PMA 10, supply and transfer DN .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62493/712149587-MIT.pdf?sequence=2
magma chamber or conduit by PMA magmas, which subsequently evolve to dacites via fractional .
Indicates content that may require registration and/or purchase.