Products/Services for Pneumatic Bung Wrench
-
Wrenches - (482 companies)Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench... -
Torque Wrenches - (134 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Impact Wrenches - (76 companies)...pressure only applies to pneumatic or hydraulic operated impact wrenches. Images credit: DEPRAG, Inc.
-
Pneumatic Tools - (292 companies)...removal, nailing, torque, and paint removal. Specialty pneumatic tools are also available. Types of Pneumatic Tools. There are many different types of pneumatic tools. Types include air impact wrenches, air ratchets, and airbrushes. An air impact... -
Pneumatic Fittings - (223 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Plugs, Stoppers, and Inserts - (417 companies)...surfaces. They also prevent accidentally pushing the plug all of the way through the opening. Knurled or faceted head - Usually found on threaded plugs only, knurls or facets allow easier installation and removal, either by finger or wrench. Slotted...
-
Pneumatic Lubricators - (149 companies)Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves. Pneumatic lubricators are used in compressed air lines to atomize...
-
Pneumatic Clutches - (102 companies)Pneumatic clutches are air-actuated assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Pneumatic clutches are equipment drive assemblies that contain pneumatic components for connecting two...
-
Pneumatic Brakes - (121 companies)Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake. Pneumatic brakes, or air brakes or compressed air brakes, use compressed air generated...
-
Pneumatic Rotary Actuators - (207 companies)Pneumatic rotary actuators use pressurized air to rotate mechanical components. Pneumatic rotary actuators use pressurized air to rotate mechanical components. They are used in applications such as machine loading and unloading, material handling...
Product News
-
Lowell Corporation
How to Use a Valve Wrench - Lowell Corporation What Is a Valve Wrench?. Valve wrenches are indispensable tools that help you to tighten and loosen nuts, bolts, and valves. Valve wrenches have a hooked head to provide a powerful and non-slip grip to prevent the wrench from slipping when turning valves. They provide a mechanical advantage when working on fasteners. Wrenches come in different sizes and shapes. The type of valve wrench you need will depend on the valve or rotary fastener you use. Types of Valves. Valves are mechanical devices... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Double Shot Socket Wrench® Lowell DoubleShots (R) are designed for water, wastewater, pipeline and underground electrical utility installation and repair. No environment is too hostile for a Lowell DoubleShot (R). The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod, eliminating the need for deep sockets or open-end wrenches... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratcheting Hydrant Wrenches When a hydrant has to be opened in a hurry, Lowell's three rugged, ratcheting hydrant wrenches make the job faster and easier. Mount a wrench on a pentagonal or square nut, tighten the thumb screw, and you're in business. Long bolts or worn or frozen nuts? No problem. The Model 52F has a 15" iron handle, the Model 53F has a 20" iron handle, and the Model 252F has a stamped double handle and is 32 1/2" long. All three feature Lowell's heavy duty ratcheting mechanisms. The long handles of the 52F... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratchet and Socket Wrenches for Demanding Jobs The cast malleable iron 40 Series wrenches are available from 24 " to 43 " long with square, hex, or round/keyed openings from 3/4 " to 4-1/2 ". They have reversing controls in the head and enclosed, replaceable gears. The tools ' bolt-thru design makes it easy to tighten nuts on any threaded length. The 20 Series wrenches have cast iron ratcheting heads and sturdy steel tubing handles. They are available from 7 " to 36 " long with square, hex, or round/keyed openings from 3/8 " to 2-3/8... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Dual End Wrench - Flexible and Reliable Serving Linemen Nationwide. Models 101 TDE and 103 TDE are designed with the durability and turning power to meet the specific needs of linemen. Each dual-end wrench uses the same solid construction as Lowell 's proven 151T Lineman 's wrench to ensure longer tool life. In addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench 's ratcheting socket end is a triple square providing three sizes: 3/4... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell DoubleShot Plus Ratchet Wrench Lowell has added the 8D DoubleShot PLUS wrench to its line of DoubleShot wrenches which combine two wrenches in one for rugged duty in pipeline, construction, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell SureTork Ratcheting Torque Wrench The SureTork (R), from Lowell Corporation, can solve a big problem faced during equipment installation or repair: the improper tightening of nuts and bolts. Lowell Corporation's SureTork (R) "Bolt-Thru" ratcheting torque wrench can greatly improve any installation by ensuring that nuts are always properly torqued. Unlike other torque wrenches, the SureTork's (R) "Bolt-Thru" feature permits easy access to nuts on any threaded length. The Lowell SureTork (R) wrench is a click-type torque handle... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
A Wrench Designed Specifically for Tight Spaces Lowell 's 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a number of convenience and safety features. The 101 XRS is the best tool to have for tight spaces and where additional clearance is required. It is both small and light, weighing in at just 1-1/2 pounds... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Running Industry Co., Ltd
pneumatic fitting extensive processing and installation, so material costs, labor costs, and installation and maintenance costs are relatively low. Quick connectors have a wide range of applications in different fields. In industrial manufacturing, quick couplings are used to connect various fluid pipelines, such as hydraulic pipelines, pneumatic pipelines, and chemical pipelines, and are widely used in industries such as machinery, aviation, and automobiles. In agricultural production, quick couplings can easily... (read more)
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(102915807,1,'bulla%1:06:00::'). sk(102915904,1,'bulldog_clip%1:06:00::'). sk(102915904,2,'alligator_clip%1:06:00::'). sk(102916065,1,'bulldog_ wrench %1:06:00::' … … sk(102919648,1,' bung %1:06:00::' … … 00::'). sk(102937093,1,'caisson%1:06:00::'). sk(102937093,2,' pneumatic _caisson%1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(102811991,1,'bulla',n,2,0). s(102812088,1,'bulldog_clip',n,1,0). s(102812088,2,'alligator_clip',n,1,0). s(102812249,1,'bulldog_ wrench ',n,1,0 … … s(102815813,1,' bung ',n,1,0 … … 1,0). s(102832757,1,'caisson',n,4,0). s(102832757,2,' pneumatic _caisson',n,1 …
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBK DOL osha.gds] Occupational Safe...
Relieve excess pressure prior to opening and, if possible, from a remote location using such devices as a pneumatic impact wrench or hydraulic penetration device. … place a barrier such as explosion-resistant plastic sheeting between the worker and bung to deflect any …
-
Site health and safety plan/work plan for further characterization of waste drums at Oak Ridge National Laboratory, Oak Ridge, Tennessee
The samplers will remove the pneumatic apparatus and bung plug. … completion of samplingactivities, the bung plug will be replaced and hand tightened using a nonsparking bung wrench .
-
wrench - offers from wrench manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : bung wrench , bung spanner ] [ Related Categories : Tools, Pneumatic & Air Tools, Air Wrenches ] .
-
noun.artifact (finlayson-gwc2014.zip)
… clip with a spring that closes the metal jaws) } { bulldog_wrench, wrench,@ (a wrench designed to provide … … package,@ (a package of several things tied together for carrying or storing) } { [ bung , verb.contact:bung … … is the goal in ice hockey) } { cagoule, parka,@ (lightweight parka; waterproof) } { caisson, pneumatic _caisson, cofferdam, chamber …
-
data.noun (edu.mit.mwe2011.zip)
… 02350287 06 n 01 bulldog_wrench 0 001 @ 03634929 n 0000 | a wrench designed to provide … 02 bung 0 spile 0 002 @ 03146454 n 0000 #p 02253645 n 0000 | used to … … @ 03089349 n 0000 | lightweight; waterproof 02367226 06 n 03 caisson 0 pneumatic _caisson 0 cofferdam …
-
data.noun (finlayson-gwc2014.zip)
… 02887661 06 n 01 bulldog_wrench 0 001 @ 04551669 n 0000 | a wrench designed to provide … … of several things tied together for carrying or storing 02891230 06 n 02 bung 0 spile 0 … … 03847453 n 0000 | lightweight parka; waterproof 02908742 06 n 03 caisson 0 pneumatic _caisson 0 cofferdam …
-
noun.dat (finlayson-gwc2014.zip)
… 02210502 06 n 01 bulldog_wrench 0 001 @ 03277301 n 0000 | a wrench designed to provide … … | several things tied together for carrying or storing 02213160 06 n 02 bung 0 spile 0 … … @ 02854670 n 0000 | lightweight; waterproof 02227361 06 n 03 caisson 0 pneumatic _caisson 0 cofferdam …
-
States > California > State > Regulations > Title 19 - Public Safety > Division 2 - California Emergency Management Agency > [19 CCR division 2c2] Chapter 2 - ...
(vi) New Bungs ; (vii) Speed Wrench and Socket; (ii) Pneumatic Patching Equipment; and, .
Indicates content that may require registration and/or purchase.