-
Supplier: Radwell International
Description: BIMBA , PNEUMATIC CYLINDER, DOUBLE ACTING, DOUBLE END ROD, 1-1/16IN BORE, 2IN STROKE, HOLLOW ROD,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, THROUGH HOLLOW PISTON ROD, MALE THREAD. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Piston Valves
- Actuation: Pneumatic
- Features: Threaded
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BIMBA DOUBLE ACTING, DOUBLE ROD END , BORE: 2-1/2", STROKE: 1.5", MOUNTING TYPE: STANDARD, BUMPERS: NO BUMPERS, MAGNETIC PISTON: NONE, ROD THREAD: STANDARD FEMALE, HOLLOW ROD: NO, ROD WIPER: NO. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
-
Supplier: Rotomation, Inc.
Description: With over 60 times more torque capacity than our A032 rotary actuator, the A42 is our largest rotary actuator. Its tie rod construction provides for a virtually unlimited number of possible combinations of standard, readily available options that could be installed either on the top or bottom
- Operating Pressure Range: 0 to 200 psi
- Maximum Torque: 1,384 In-lbs
- Shaft / Table Axial Load Capacity: 500 lbs
- Shaft / Table Radial Load Capacity: 2,020 lbs
-
Supplier: Rotomation, Inc.
Description: The A1 rotary actuator can be specified in nearly two billion standard configurations that can be assembled to order and shipped within a few days. The A1 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20
- Operating Pressure Range: 0 to 300 psi
- Maximum Torque: 45.9 In-lbs
- Shaft / Table Axial Load Capacity: 40 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Precision Surfacing Solutions
Description: The pneumatic lift version of the Lapmaster Model 36 is based on the Open Face design, but the pressure weights are attached, through selfaligning bearings, to the rods of three pneumatic cylinders. These are mounted vertically on sliding rails within a fabricated
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
Choose Artec® double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards. Learn more. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec® pneumatic cylinders for difficult (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient (read more)
Browse Air Cylinders Datasheets for Compact Automation -
MDH coil scrapers are pneumatic dust rings used around moving components such as piston rods. As the rod moves, the scraper helps remove dust and particles from its surface, limiting the entry of contaminants into the cylinder. This helps protect seals and other components from (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Saves space and weight This compact double-acting pneumatic cylinder saves material and thus also weight. Consequently, this drive is not only ideal for applications where space is tight and limited, but also where it must be carried as a moving mass. The pneumatic cylinder (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation
More Information Top
-
Robot Grippers
The combination can be realized relatively simply by using pneu- matic cylinders with hollow piston rods .
-
Neutral particle time-of-flight analyzer for the Tandem Mirror Experiment Upgrade (TMX-U)
Calibration Sy3tem A saddle-field ion source with Einzel focusing lens will be mounted on the end of a hollow shaft (Fig. 1) that passes through the hollow piston rod of a pneumatic cylinder .
-
Improving the bore surface quality of seamless steel tubes
It consists of a pneumatic cylinder 1 with a piston 2 and a hollow rod 3.
-
Pneumatic Drives
Figure 17.12 shows one example: a pneumatic cylinder with standard dimensions is used that has a hollow piston rod .
-
Design of a new coaxial water-cooled photon shutter
The pneumatic actuator (1) is a double- rod -end cylinder with a hollow rod of 1-3/8" O.D. and 1" .
-
Filtering centrifuge
The inner drum is mounted on a central extensible shaft 4 connected via a sliding key to the hollow shaft of the electric motor, and can … … placed in the axial direction by the rod of a pneumatic cylinder (Fig. 1), i.e …
-
Hydropneumatic pump
In the upper part of the pump is pneumatic cylinder 4 in which piston 6 works, Both pistons, the hydraulic and pneumatic , are fastened on one rod 5, in the hollow part of which the slide- rod head works, Inside the slide …
-
ZSMFF2012P233
… processing of a substance by causing a permanent change in its shape without rupture. plunger See press slide. pneumatic spring A one-way air cylinder having a large hollow shaft and a check … … pogo stick An adjustable rod that holds an indicator …
-
Dubbel
… 98 Turbo compressors M 65, R 60 Turbulent to 20 turbogenerators V 27 turbojet engine Q M … … 78 Umformgrad S 21 reverse drives V 48 reverse osmosis N 10, N 17 -, osmotic pressure N 17 C 38 planetary gearing B 23 circulation-conveyors U, rod rotating Permeatflussdichte N 17 … … difference N 17 dickwandiger hollow cylinder rotating to reverse rinse …
-
Piston and motorized test
In its basic structure, the piston is a unilaterally closed hollow cylinder with the regions piston head with ring section, piston hubs and shaft, image 1.1. The piston head transmits the piston pin over the piston hubs and the piston rod compressive forces resulting by the combustion of the fuel- air -mixture on the crankshaft.
Indicates content that may require registration and/or purchase.