-
Supplier: Gilson Company, Inc.
Description: Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry
-
Supplier: Gilson Company, Inc.
Description: Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry
-
Supplier: Gilson Company, Inc.
Description: Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry
-
-
Description: limit switches, air sets, three-way pneumatic solenoid valves, lockup valves, position transducers. · High strength of diaphragms, springs, and packings. · Small size and weight. (a)Direct-acting Pneumatic Diaphragm Actuator(PZMA) direct acting diaphragm pneumatic
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Radwell International
Description: RECTILINEAR DISPLACEMENT TRANSDUCER, F003538, FROM 50 TO 1350 MM, RESOLUTION INFINITE, STANDARD 10 M/S DISPLACEMENT SPEED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Spectral Dynamics, Inc.
Description: pilot actuated valve can ensure a short shock distance. This can result in the same shock terminal velocity, which is generated by 1.5 meters drop distance, a normal free drop shock machine. A precision displacement transducer, controlled by software, ensures the precise repeating drop
- Displacement: 0 to 7.87402 inch
- Peak Acceleration: 4 to 60 g
- Peak Velocity: 110.236220472441 in/sec
- Features: Other
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal and vertical
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS •
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Tinius Olsen, Inc.
Description: can be upgraded with optional features, including ISO 1133 tools and an encoder-based programmable piston displacement transducer (PPDT), for testing according to Procedures B & C (ASTM D1238) or for volume measurement tests (melt volume rate or MVR) and melt density calculations. Also
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
Find Suppliers by Category Top
Featured Products Top
-
Inductive displacement sensors from Micro-Epsilon are used extensively in applications for automated processes, quality assurance, test rigs, hydraulics, pneumatic cylinders, and automotive engineering. The advantages of these displacement sensors are well known and highly valued, and include (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
NATIONAL SYMPOSIUM ON DEVELOPMENTS IN IRRADIATION TESTING TECHNOLOGY, SEPTEMBER 9--11, 1969, NASA LEWIS RESEARCH CENTER, SANDUSKY, OHIO.
Axial creep of the fuel is measured by transmission of the motion through bellows-sealed probes that are linked to a variable-area-orlfice, pneumatic displacement transducer .
-
Pneumatic transducer with paraboloid reflector
An air jet in pneumatic displacement transducers is supplied through an input channel, reflected by a plane mobile reflector and is directed to the output nozzle.
-
Stability and fracture of plates with two edge cracks under tension
The normal deflection w was measured with a deflectometer with a pneumatic displacement transducer [1, 2].
-
Fracture and stability of materials and structural members with cracks: approaches and results
The deflections of the plates near cracks were measured with multipoint devices equipped with pneumatic displacement transducers [58, 72, 74].
-
Feedback in instruments and its applications
Instrument for creep and micro-movement measurement Extensometer Optical position follower used in precision pressure measure- ment Light-spot-follower recorder Automatic refractometer Hall displacement transducer Pneumatic servo-follower Servomanometer Non-contact displacement followers .
-
Numerical investigation of the stabilisation behaviour of shallow foundations under alternate loading
On top of the cell a measuring and loading frame were mounted on which displacement transducers and pneumatic cylinders, respectively, were attached.
-
Fracture of Two-Layer Plates with Cracks in Tension with Regard for Local Buckling
During deformation of the plates, their normal deflection w in the characteristic cross sections near the crack was measured by a multipoint deflectometer equipped with a pneumatic transducer of displacements [1].
-
Fault diagnosis of industrial actuators in a sugar factory: a European study
…valve; Vi, Vz,V3 bypass valves; CPU positioner central processing unit; ACQ data acquisition unit; MODEM system for digital communication; D/A digital-to-analogueconverter; Ud digital communication link; Ua analogue communication link; E/P electro- pneumatic transducer ; DT displacement transducer; PT pressure transducer…
-
Automated system for mechanical testing of soil specimens
i) cover; 2) base; 3) force transducer; 4) soil specimen; 5) ring; 6) loading plate; 7) displacement transducer ; 8) pneumatic valves; 9) upright; 10) conduits for soaking soil spec- imens.
-
A Laboratory Technique for Screening Shale Swelling Inhibitors
The linear voltage differential transformer (LVDT) displacement transducer mounted on the pneumatic cylinder is then calibrated using the depth gage attached to the apparatus.
Indicates content that may require registration and/or purchase.