Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SEPARATOR MICRO MIST, 1/2IN PORT. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Branham, W.C. Inc.
Description: Aluminum and Steel Mounting Parts Steel Clevis and Rod Eyes
- Bore Size: 0.3149608 to 1.2598432 inch
-
Supplier: Branham, W.C. Inc.
Description: Available in bores:• Ø 8 - 10 - 12 - 16 - 20 - 25 ( in accordance with ISO 6432)• Ø 32 - 40 - 50 - 63 (not included in the standard)High temperature execution on request Models with or without cushioning Extremely resistant thanks to the double rolling assembly On request, in accordance to ATEX
- Stroke: 0.393701 to 1.968505 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.3149608 to 2.4803163 inch
- Body Material: Aluminum, Stainless Steel
-
-
Supplier: Branham, W.C. Inc.
Description: In stainless steel AISI 304 Available in bores from Ø 16 to Ø 32 mm High temperature execution on request Extremely resistant thanks to the double rolling assembly On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.393701 to 1.968505 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.6299216 to 1.2598432 inch
- Body Material: Stainless Steel
-
Supplier: Radwell International
Description: MICRO VALVE, STEM ACTUATED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, MECHANICAL ACTUATION, 60 L/MIN STANDARD NOMINAL FLOW RATE, -0.95-8 BAR OPERATING PRESSURE, THROUGH-HOLE MOUNTING TYPE, PK-3 PNEUMATIC CONNECTIONS, 7843. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
-
Supplier: Armstrong International
Description: plugs are available for full pressure balancing effect providing an economical choice for high pressure applications. All parts are renewable in-line. Pneumatic and electro-pneumatic positioners Carbon steel body construction Reverse and direct acting multi-spring actuators
- Valve Stem Stroke Length: 0.6875 to 2.25 inch
- AC Voltage: 24 to 240 volts
- Features: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Control Valves, Diaphragm Valves
- Features: Regulator (general)
-
Supplier: Thermal Press International, Inc.
Description: The MicroLAB Series Thermal Press has all of the features of our larger production systems in a very small footprint. The MicroLAB is completely configurable with a multitude of customized tooling and actuation packages. It is the perfect solution for miniature to small-sized assembly applications.
- Capacity / Operating Force: 0.125 tons
- Pressure: 120 psi
- Stroke: 1 to 4 inch
- Technology: Air / Pneumatic, Thermal Press
-
Supplier: RS Components, Ltd.
Description: SO-3-PK-3-B Micro stem actuated valve
- Pressure Rating: 116.03016 psi
- Media Temperature: 23 to 122 F
- Media: Air
- Valve Type: Control Valves
-
Supplier: Festo Corporation
Description: Micro cylinder Barbed fitting for plastic tubing with standard I.D. Without position sensing
- Operating Pressure Range: 50.763195 to 101.52639 psi
- Linear Stroke: 0.393701 inch
- Operating Temperature: 41 to 140 F
- Shaft or Table Diameter: 0.1574804 inch
-
Supplier: Radwell International
Description: QUICK EXHAUST VALVE, S32E SERIES, 1 WAY, PNEUMATIC-ACTUATED SOLENOID, 4 PIN MICRO CONNECTOR, MUFFLER, GAUGE, G1/2 IN G TAP THREADED PORT, 1/2IN NPTF EXHAUST PORT, 1/4IN NPTF GAUGE PORT, 24VDC, LOCKOUT FEATURE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
- Valve Type: Solenoid Valves
- Features: Threaded
-
Supplier: ARGAL s.r.l.
Description: Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings. Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle. All parts
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 132 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Gemu Valves
Description: The GEMU 4221 combi switchbox with integrated 3/2 way pilot valve for pneumatically operated quarter turn actuators has a micro-processor controlled intelligent position sensor as well as an analogue integrated travel sensor system. The optical position feedback is via LEDs. Electrical
- Operating Temperature: 32 to 122 F
- Valve Actuation: For Rotary Actuated Valves
- Type of Position Indication: LED Indicator
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: ARGAL s.r.l.
Description: diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress”
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 66 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Sunstone Engineering
Description: The Avio Parallel Weld Heads can be configured in a few different ways. We offer two force ranges: 1.1 lbf – 14.6 lbf, and 9.0 lbf – 33.7 lbf. (Note: if you want a lower force range, click here for our micro weld heads). Once you have determined the force range you require, the next step is
- Process Capability: Welding Equipment
-
Supplier: Sunstone Engineering
Description: The Avio Opposed Weld Heads can be configured in a few different ways. We offer two force ranges: 4.5 lbf – 33.7 lbf, and 9.0 lbf – 67.4 lbf. (Note: if you want a lower force range, click here for our micro weld heads). Once you have determined the force range you require, the next step is to
- Process Capability: Welding Equipment
-
Supplier: Design Tool, Inc.
Description: quality of the assembly by driving all screws to the same depth. The drive-to-depth systems are offered in pneumatic and electronic-pneumatic configurations for application flexibility. The T-handle Deck tool systems offer lightweight yet robust designs to maximize portability and
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Other Style, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: SAE International
Description: This document is to be used as a guide in preparing specifications for maintenance and inspection of acme screw assemblies used in driven linear actuators. It is intended to cover Acme screw assemblies driven by electric, hydraulic, pneumatic, manual means, with or without gear case or
-
Supplier: Nordson EFD
Description: from the actuator simplify service and maintenance. The valve’s rigorously-tested design makes it able to withstand highly-industrial environments. It also has a low cost of ownership. Features Highly precise, consistent jetting of medium- to high-viscosity materials Separate wetted parts and
- Material Inlet Pressure Range: 1,450 psi
- Container / Syringe Volume: 29.5735296 to 201.10000128 cc
- Maximum Operating Frequency: 150 (Cycles/Min)
- Metering Accuracy: 99 %
-
Supplier: Alfa Laval Inc.
Description: particles outside the product zone. Extreme valve accuracy The Unique RV-P features an electro-pneumatic actuator with integrated IP converter and integrated positioner, which contribute to greater operational accuracy and reliability. The positioner for Unique RV-P valves are IP66
- Valve Size: 0.2362206 to 2.8346472 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 50 to 284 F
- Features: Compression Fitting
-
Supplier: Gemu Valves
Description: Construction The GEMÜ 615 2/2-way diaphragm valve has a low maintenance piston actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are available. An optical position indicator is integrated as standard. Features Suitable for
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Nordson EFD
Description: controller designed for single spray valve applications and features internal solenoids. Features Independent, programmable actuation channels LVLP design for high transfer efficiency Cutoff air delay (0.0 to 2.5 seconds) Nonvolatile, power-off memory Fast-response pneumatic solenoids
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Nordson EFD
Description: controller designed for single spray valve applications and features internal solenoids. Features Independent, programmable actuation channels LVLP design for high transfer efficiency Cutoff air delay (0.0 to 2.5 seconds) Nonvolatile, power-off memory Fast-response pneumatic solenoids
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Nordson EFD
Description: Features Up to 4 independent programmable actuation channels Maximum process control “On the fly” deposit adjustment Easily interfaced with a PLC Fast-response pneumatic solenoids Compatible Valves 702 Mini-diaphragm Valve 725 Piston Valve 725HF High-flow Piston Valve 736HPA High Pressure
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: APV, An SPX Brand
Description: The valve can be supplied with feedback signal indication with either proximity or micro switches, fitted in an optimal control unit or directly into the valve actuator yoke. The double seat ball valve DELTA DKR can be welded direct in the pipe lines or supplied with pipeline
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 to 1,450 psi
- Valve Type: Ball Valves, Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Features: Bolt Flange
-
Supplier: Scanivalve Corporation
Description: DSAENCL3000, 3200, and 4000 series enclosures. Overview Model DSA3016, Digital Sensor Array, is a rack mounted module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated piezoresistive pressure sensors, along with a pneumatic calibration
- Type: Rack Enclosures
Find Suppliers by Category Top
Featured Products Top
-
Micro linear actuators are widely used in applications requiring precise motion control, from robotics to industrial automation. In this article, we’re going to talk about how precise micro linear actuators are, and what factors influence their ability to achieve consistent (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
As a manufacturer of electric micro linear actuators, one of the industries that we're most excited to be directly involved with is the production of prosthetics. In recent years, we have had the privilege of working with several companies that manufacture prosthetics. This involvement has (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Precision micro linear actuators built for demanding applications. Compact, reliable, and customizable — engineered to move your designs forward. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Actuonix Motion Devices offers off-the-shelf micro actuators and servos, spanning 10–300mm strokes and delivering up to 67 pounds force capacity. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Actuonix Motion Devices offers a huge range of off-the-shelf micro actuator and servo models to suit your designs. From 10 to 300mm and up to 67lbs of force. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Our popular P8 line is now offered as a linear servo. This is possible by using the included Ext-R board. A 12V power supply is required. P8-R Series Micro Linear Servos The P8-R series is the servo variant of our popular P8 actuator line. To use the P8 (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Custom micro linear actuators built to your exact specifications. We can offer customizations including: Stroke, Gear Ratio, Cables/Connectors, Lubricants, Voltage, Custom End Tips and more. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Actuonix Motion Devices (formerly Firgelli Technologies) has been a leading manufacturer of micro linear actuators and servos since 2004. All of our products are designed from scratch, by our in-house team of engineers. We pride ourselves on providing affordable, quality micro-motion solutions to a wide variety of industries. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Micro-Hydraulics Special pneumatics We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the highest requirements of many (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
Angle and Inline Valves Options Guide
MDC angle and inline valves are available with precision mechanical position indicator (MPI) option. The MPI system consists of two single pole, double-throw micro switches mounted on top of the pneumatic actuator air cylinder. Each micro switch is wired in the normally open position. Wiring
More Information Top
-
New pneumatically actuated miniature gripper for microassembly
This paper presents a micro gripper driven by a new piston type pneumatic micro actuator .
-
Fabrication of a peristaltic micro pump with novel cascaded actuators
Figure 1 shows the proposed structure of the pneumatic micro actuators consisting of three PDMS films.
-
Screw-Driven Multi-Channel Peristaltic Pump for Pneumatic Micro Actuator System
• Screw-Driven Multi-Channel Peristaltic Pump for Pneumatic Micro Actuator System p.478 .
-
Micro inspection robot for 1-in pipes
In Section II, the configuration of the robot system and its micro-functional elements—a new wheel mechanism, a micro electromagnetic motor, a pneumatic micro actuator for the hands, a micro CCD camera, and a pneumatic wobble motor—are described.
-
Assembly and measuring technique for the manufacturing of active micro systems
The basic structure of the micro pneumatic actuator consists of a piston connected to the housing by two spring elements.
-
Characterization of laterally deformable elastomer membranes for microfluidics
Fabrication sequence for the planar pneumatic micro actuator .
-
Scientific.Net: Materials Science
Analysis and Experiment on the Response Characteristics of a Pneumatic Micro Actuator Based on TBC Model .
-
A Novel Alignment Technique in Wafer-Level Packaging of MEMS Components
Analysis and Experiment on the Response Characteristics of a Pneumatic Micro Actuator Based on TBC Model .
-
Automatic Control and Mechatronic Engineering II
Pneumatic micro actuators that are based on Electro- Rheological (ER) fluid technology have great attention since the response of the ER fluid is fast, almost in msec, but the resolution and stroke are poor [8, 11, 12-14].
-
Design parametric study based fabrication and evaluation of in-pipe moving mechanism using shape memory alloy actuators
In addition, micro pneumatic actuators based in-pipe moving mechanisms are also actively studied due to their fle- xibility, compactness and high generative force [8, 9].
Indicates content that may require registration and/or purchase.