Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Harold Beck and Sons, Inc.
Description: Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor
- Supply Voltage: 120 to 575 volts
- Maximum Torque: 21,600 In-lbs
- Operating Temperature: -40 to 185 F
- Torque: 21,600 In-lbs
-
Supplier: RS Components, Ltd.
Description: DRVS-32-180-P-EX4 Semi-rotary drive
- Operating Pressure Range: 116.03016 psi
- Features: Stop Cushioning
-
Supplier: Aerotech, Inc.
Description: Design Features Integral pneumatic ER collet chuck or 3-jaw gripper Clear aperture for product feed-through Normally-closed or -open gripper options Low-inertia shaft for maximum acceleration Direct-drive brushless motor and encoder Integral rotary union
- Load Capacity: 3.3075 to 66.15 lbs
- Rotary Velocity / Speed: 3,000 to 4,800 deg/sec
- Positioning Accuracy: 0.00416666666666667 degrees
- Overall Length: 4.03149824 to 8.27953203 inch
-
-
Supplier: Aerotech, Inc.
Description: Design Features Integral pneumatic collet chuck ER16 collet accepts 0.5 mm to 10 mm O.D. tubing Clear aperture for product feed-through Threaded collet retainer enables rapid tooling changeover Normally-closed collet configuration Low-inertia shaft for maximum acceleration Direct-drive
- Load Capacity: 4.41 to 6.615 lbs
- Rotary Velocity / Speed: 3,600 deg/sec
- Positioning Accuracy: 0.00416666666666667 degrees
- Platter Diameter: 1.2204731 inch
-
Supplier: Aerotech, Inc.
Description: Design Features Integral pneumatic collet chuck Captive collet design minimizes axial tube motion during clamp/unclamp cycles Clear aperture for product feed-through Integral mounting features support customer-supplied wet-cutting accessories Direct-drive brushless motor and encoder
- Load Capacity: 1.1025 to 33.075 lbs
- Maximum Torque: 5.66371681415929 to 44.7787610619469 In-lbs
- Rotary Velocity / Speed: 3,600 deg/sec
- Positioning Accuracy: 0.00138888888888889 to 0.0138888888888889 degrees
-
Supplier: Aerotech, Inc.
Description: Design Features Integral pneumatic ER collet chuck Clear aperture for product feed-through Low inertia shaft for maximum acceleration Integral rotary union Ultra-low profile minimizes working height
- Load Capacity: 3.3075 to 22.05 lbs
- Rotary Velocity / Speed: 2,400 to 9,000 deg/sec
- Positioning Accuracy: 0.00166666666666667 to 0.0222222222222222 degrees
- Platter Diameter: 3.72047445 to 7.87402 inch
-
Supplier: Rotomation, Inc.
Description: various alternative materials and with its ingress protection capabilities, it is ideal for washdown environments. If you need higher torque, consider our A752 rotary actuator or for larger rotation angles, consider our A01 rotary actuator. Features: Patented design provides a soft
- Operating Pressure Range: 0 to 100 psi
- Shaft / Table Axial Load Capacity: 20 lbs
- Shaft / Table Radial Load Capacity: 20 lbs
- Linear Stroke: 0.5 to 12 inch
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. CP Series
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Deca Vibrator
Description: Deca's DTV Series Rotary Pneumatic Turbine Vibrators combine high frequencies with high centrifugal forces at large amplitudes. These vibrators operate lubrication-free with filtered compressed air. They do not require any maintenance and they are successfully used as flow aids on
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique features
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Erdmann Corporation
Description: For applications involving extreme temperature ranges or corrosive chemicals, to periodic opening or closing of a valve or hundreds of cycles 24 hours a day, pneumatic actuators are required to operate flawlessly under all types of continuous process conditions. EL-O-MATIC E & P Series
- Actuator Torque: 1,011 to 3,072 In-lbs
- Valve Stem Stroke Length: 1.5 inch
- Air Supply Pressure: 20 to 120 psi
- Actuation Time: 2.3 seconds
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, ROTARY DRIVES, COMPLETE W/2 POSITION SENSORS, TYPE BAUMER ELECTRIC. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 150 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique
- Air Flow Rate: 4.418 SCFM
- Static Pressure: 387.5217981011432 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique features
- Air Flow Rate: 2.311 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 164 to 213 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 229 to 874 SCFM
- Horse Power: 175 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the compressor's full
- Discharge / Operating Pressure: 73 to 182 psi
- Flow Capacity: 9 to 43 SCFM
- Horse Power: 10 HP
- Features: Integral Filter
-
Supplier: Radwell International
Description: SEMI-ROTARY DRIVE, PNEUMATIC SWIVEL MODULE,ROTARY DOUBLE-ACTING ACTUATOR UNIT, BUILT-IN MAGNET, HOLLOW FLANGED SHAFT, SIZE 25. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 145 psi
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Air Compressors Direct
Description: Versatile •Continuous operating capability; 37scfm @ 125psi, 33scfm @ 150psi •Tri-voltage, TEFC motor with across-the-line motor starter •Rugged belt drive; UL and UL-C approved control panel Simple, Low Cost Maintenance •Rotary Screw technology has no wearing parts •No valves,
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Versatile •Continuous operating capability; 37scfm @ 125psi, 33scfm @ 150psi •Tri-voltage, TEFC motor with across-the-line motor starter •Rugged belt drive; UL and UL-C approved control panel Simple, Low Cost Maintenance •Rotary Screw technology has no wearing parts •No valves,
- Flow Capacity: 58.3 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: GIMATIC S.r.l.
Description: Pneumatic indexing tables (series ITSC) • Available in two sizes with 4, 6 or 8 positions. • Available clockwise or counter clockwise (ending A). • High torque. • Suitable for heavy loads. • Through hole for cables and hoses. • Reduced weight and overall dimensions.
- Thru Hole Diameter: 0.21653555 to 0.5905515 inch
- Application: Automation
- Features: Indexing
- Drive Mechanism: Pneumatic Drive
-
Supplier: DEPRAG, Inc.
Description: output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have higher power in
- Rotary Speed: 6,600 to 17,100 rpm
- Power: 0.67011019245141 to 3.21652892376677 HP
- Power Source: Air / Pneumatic
- Type: Rotary Surface (e.g., Blanchard)
-
Supplier: DEPRAG, Inc.
Description: output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have higher power in
- Rotary Speed: 6,600 to 15,300 rpm
- Power: 0.67011019245141 to 3.08250688527649 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
-
Supplier: Haas Automation, Inc.
Description: 450 mm (17.7") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Work Table Diameter: 17.7 inch
- Table Rotation Speed: 0.000166666666666667 to 8.33333333333333 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Haas Automation, Inc.
Description: 310 mm (12.2") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Work Table Diameter: 12.2 inch
- Thru Hole Diameter: 3.25 inch
- Table Rotation Speed: 0.000166666666666667 to 12.5 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle
-
Supplier: Assured Automation
Description: Pneumatic positioner accepting a 3-15 psi control signal. This unit features a NAMUR drive shaft and visual indicator to identify the unit's position. The P5 is a modular design unit, so additional options like feedback modules and gauge ports can be added.
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -4 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Haas Automation, Inc.
Description: 600 mm (23.6") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Work Table Diameter: 23.6 inch
- Table Rotation Speed: 0.000166666666666667 to 8.33333333333333 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: DynaQuip Controls
Description: DynaQuip Controls HP Series Rack & Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation. Our HP Series
- Actuator Torque: 73 to 83,462 In-lbs
- Operating Temperature: -10 to 195 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Location: Hazardous
-
Supplier: Assured Automation
Description: The Assured Automation F Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits Up to 1 Million Cycles Double
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Air Compressors Direct
Description: And Versatile Three Phase Power •Continuous operating capability; 8.5 acfm @ 150psig •Tri-voltage, TEFC motor with across-the-line motor starter •Rugged belt drive; UL and UL-C approved control panel Simple, Low Cost Maintenance •Rotary Screw technology has no wearing parts •No valves,
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Maximum Supply Pressure: 21.8 to 145 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: DEPRAG, Inc.
Description: output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have higher power in
- Rotary Speed: 15,300 rpm
- Power: 0.938154269431974 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: AGI - American Grippers Inc.
Description: torque-to-weight ratio for faster cycle times. Compact body design to fit in tight space applications. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. All rotary units have zero backlash at either end of rotation, keeping the output
- Work Table Diameter: 4.47 inch
- Maximum Axial load: 2,150 lbs
- Maximum Radial Load: 1,390 lbs
- Application: Assembly, Automation, Inspection
Find Suppliers by Category Top
Featured Products Top
-
new DRVS pneumatic semi-rotary vane drive and matched contactless position sensor that transforms a relatively simple and low cost drive into a solution that lowers engineering and inventory overhead, is fast and easy to install, and delivers long (read more)
Browse Pneumatic Rotary Actuators Datasheets for Festo Corporation -
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Bansbach® rotary dampers and dashpots are used to dampen drives, control speed, and many other applications. Our rotational viscous dampers are maintenance free and the most durable units on the market. Bansbac® silicone oil viscous dampers are available in either fixed rate or (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift® -
in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
frictionally locked into rotation with the machine’s shaft by an elastomer drive ring. Two O-rings form a static seal between the outer diameter of each stator and the application’s existing stuffing box bore. The MB seal is pneumatically loaded by a compressed gas – typically air or (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of existing motors and gears, but most applications are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
availability in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
with proportional control of motion. Within a mail room or fulfillment center, linear and rotary solenoids are used as Diverter Gates to sort by zip code and to automate the movement of trays or conveyor bins. Replacing these manual functions with automated controls is what drives our thriving
-
Motion Control: Rigid vs. Flexible
and rotary actuators, and pneumatic cylinders. Let's call that option "rigid automation." Alternatively, they could simply buy a robot. We'll call that option "flexible automation."
More Information Top
-
Dynamic characteristics of MarcoPolo-R Entry Capsule in low subsonic flow
It consists of strut profiles, a pneumatic rotary drive , an adjustable joint, which allows for setting the initial angle of attack, and an electromagnet.
-
Roloff / Matek machine elements
The longitudinal movement by hydraulic system by pneumatics rotation 0,9 0,92 0,95 1,2 1,2 1,1 groove reason rounded with R ¼ 0; 3... 0; 5 mm, groove edges R ¼ 0; 1... 0; 2 mm surface…
-
Vie path manual motor vehicle technology
By Annährung of the piston on the cylinder head, the rotating air movement of a squeezing flow is overlain.
-
Natural disasters
With it, can the wind movements to the radar be recognized there or of the radar off and in advance more strongly rotating air movements be identified.
-
Projektierung of automation installations
59 become it considers here exclusively rotating pneumatic drive motors because such drive motors for pneumatic drive of machines for the engagement are only relevant in material currents.
-
Projektierung of automation installations
54 become it considers here exclusively rotating pneumatic drive motors because such drive motors for pneumatic drive of machines for the engagement are only relevant in material currents.
-
Croatian scientific bibliography - Browsing paper
ball and beam system, pneumatic rotary drive , cascade control, state feedback control, laboratory experiment .
-
In the focus: natural disasters
With this aid, can the wind movements to the radar be recognized there or of the radar off and rotating air movements be more strongly identified in advance.
-
Design and automation of a new versatile UHV plant for very vacuum-sensitive multilayer evaporations
In our first design the pneumatic rotary drive is still mounted to the DN 63 CF flange at the bottom of the chamber but since it most likely will not withstand the high temperatures during bake out it is currently redesigned to…
-
Cardiovascular effects of anti-G suit inflation at 1 and 2 G
…respiratory monitoring system consisting of a quadrupole mass spectrometer for gas analysis (AMIS 2000, Innovision A/S, Odense, Den- mark), located in the centre of the centrifuge, coupled to a custom-made valve activated by a pneumatic rotary drive (type DSR-25-180…
Indicates content that may require registration and/or purchase.