-
Supplier: Radwell International
Description: DISCONTINUED PRODUCT,AZXHM15-15-M4, AZXHM1515M4, URETHANE BUMPER, M4 SCREW, OD: 15MM, LENGTH: 15MM, HARD HARDNESS, SHORE A90. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: jbj Techniques Limited
Description: starting diesel engines. Düsterloh pneumatic starters can be operated using air or gas. They are independent of electrical energy systems, maintenance-free and explosion-safe. Their reliable operating behavior guarantees safe starting of the diesel engine even under extreme
-
Supplier: jbj Techniques Limited
Description: starting diesel engines. Düsterloh pneumatic starters can be operated using air or gas. They are independent of electrical energy systems, maintenance-free and explosion-safe. Their reliable operating behaviour guarantees safe starting of the diesel engine even under extreme
- Required Torque: 39.08554572271386 to 376.10619469026545 Ft-lbs
- Maximum Air Pressure: 116.03016 to 217.55655 psi
- Air Consumption: 342.55259 to 2,189.5114 SCFM
- Weight: 24.5 to 52 lbs
-
-
Supplier: jbj Techniques Limited
Description: starting diesel engines. Düsterloh pneumatic starters can be operated using air or gas. They are independent of electrical energy systems, maintenance-free and explosion-safe. Their reliable operating behavior guarantees safe starting of the diesel engine even under extreme
-
Supplier: jbj Techniques Limited
Description: starting diesel engines. Düsterloh pneumatic starters can be operated using air or gas. They are independent of electrical energy systems, maintenance-free and explosion-safe. Their reliable operating behaviour guarantees safe starting of the diesel engine even under extreme
- Required Torque: 39.08554572271386 to 58.99705014749262 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 342.55259 to 476.74845 SCFM
- Weight: 20.5 to 21.5 lbs
-
Supplier: ASCO
Description: Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands
- Outside Diameter / Size: 0.1574804 inch
- Maximum Inside Diameter / Size: 0.09448824 inch
- Wall Thickness: 0.03149608 inch
- Pressure Rating: 176 psi
-
Supplier: ASCO
Description: Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands
- Metric Size: 4 to 12 mm
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Coupling, Reducer
-
Supplier: ASCO
Description: Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands
- English Size: 0.25 to 0.5 inch
- Connection Type: Barbed, Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Coupling, Reducer
-
Supplier: ASCO
Description: Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands
- English Size: 0.125 to 0.25 inch
- Material: Brass/Bronze
- Features: English
-
Description: Tables D1-D4 45 E. Alternative Worker Protection Systems 50 F. Selection of Protection Systems 52 TABLES B1 Maximum Allowable Slopes 29 C1 Timber Trench Shoring – Minimum Timber Requirements Soil Type A 37 C2 Timber Trench Shoring – Minimum Timber Requirements Soil Type B
-
Supplier: Kuriyama of America, Inc.
Description: lines. Car wash applications. Coolant lines. Air breathing lines. Pneumatic parts transfer. Deionized water systems.
- Inside Diameter: 1.5 inch
- Outside Diameter: 2 inch
- Working Pressure: 35 to 100 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: lines. Car wash applications. Coolant lines. Air breathing lines. Pneumatic parts transfer. Deionized water systems.
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.813 inch
- Working Pressure: 80 to 150 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: lines. Car wash applications. Coolant lines. Air breathing lines. Pneumatic parts transfer. Deionized water systems.
- Inside Diameter: 2 inch
- Outside Diameter: 2.5 inch
- Working Pressure: 35 to 100 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: lines. Car wash applications. Coolant lines. Air breathing lines. Pneumatic parts transfer. Deionized water systems.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 80 to 150 psi
- Temperature Range: 150 F
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) - Torque
- Certify / Evaluate To: ASTM, FDA, IEEE, MIL-SPEC, NRC, OEM Specific
- Products Tested: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Coatings / Paint, Combustion Equipment, Electrical Distribution, Electronics, Food / Drugs, HVAC, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery,
- Capabilities: Certification, In-process / In-line Testing, Testing
- Certification Level: Components / Parts, Facilities / Equipment, Products (Equipment / Devices), Samples / Materials
-
Description: Required Safety The valves are cost-effective while still meeting essential safety requirements, providing both value and protection. 4. Versatility in Service Orientation These valves can be installed in both horizontal and vertical positions, allowing for flexibility in system design and
- Valve Size: 2 to 16 inch
- Valve Type: Control Valves, Directional Valves, Plug Valves
- Actuation: Pneumatic
Find Suppliers by Category Top
More Information Top
-
Research and development of technosuper liner (超 of world)
On the other hand, the pneumatic pressure supportive method is ち rises the ship due to pneumatic pressure being 围 じこ in 闘 with ship hull and aqueous surface and performs 鹏 走.
-
Temporary Structures in Construction, Third Edition > EARTH-RETAINING STRUCTURES
Hydraulic or pneumatic trench shoring system (OSHA).
-
The novellierte UVP principle and its conversion
For the installation region, it encounters now for the German legislator the question whether UVP-pflichtige immissionsschutzrechtliche approval can further base the air on the system of the TA or the TA must be developed the air UVP-konform.
-
Manual combustion engine
The air bottom support direct injecting systems allows a good mixture preparation in the short, available for the mixture formation times, insert or optimization of ignition devices or igniting method must be however still optimized x with regard to high system costs…
-
The Competent Person: Duties For Excavation
The structure can be hydraulic, pneumatic or a timber shoring system .
-
The 25 Greatest Hazards of Excavation
The structure can be hydraulic, pneumatic or a timber shoring system .
-
Development of M250 system direct cargo train "superrail cargo" and that transport use (performing the special feature evolution operating Kurma)
The flat structure made with 2 volstaless formula axial bogie flat of pneumatic spring formula car body supportive method and adopted the axial はり formula in axle box supportive method.
-
Handbook of Loss Prevention Engineering, 2 Volume Set
For use of alternative excavation protection to timber shoring , such as pneumatic systems , screw jacks, or trench boxes (see Figure 8.10), consult manufacturers’ tabulated data and relevant operation and maintenance manuals.
-
Tactical medicine
Air country rescue center 57 air line swells 302 air rescue 290-toxic 574 military 452-civil 453 lung combat agents 570, 579 lung contusion 155, 272 lung edema 178 alveolar to 364 air rescue support point 454 air rescue system .
Indicates content that may require registration and/or purchase.