-
Supplier: Lift-Tables.net
Description: Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table
- Capacity: 1,000 to 4,000 lbs
- Stroke: 21 to 24 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: Titan Worldwide
Description: Heavy duty airbag actuator
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Length: 4 ft
- Tilt Angle: 45 degrees
-
Supplier: Superlift Material Handling Inc.
Description: Firestone Airbags Airbags have lifetime guarantee Heavy Duty welded structure Simple operation Low maintenance
- Capacity: 2,000 to 4,000 lbs
- Length: 36 to 60 inch
- Width: 48 inch
- Actuation: Air / Pneumatic
-
-
Supplier: Southworth Products Corp.
Description: A Pneumatic lift and tilt table that features independent control of lift and tilt allows for precise positioning of containers for optimum worker comfort.
- Power: Air
-
Supplier: Econo Lift Limited
Description: Capacity 1,000/2,000/4,000/6,000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety
- Capacity: 2,000 lbs
- Stroke: 24 inch
- Length: 48 inch
- Width: 36 inch
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin
-
Supplier: Southworth Products Corp.
Description: This pneumatic lift and tilt table features independent control of lift and tilt allows for precise positioning of containers for optimum worker comfort. It has a 4,000 pound capacity and is available with 30 or 45 degree tilt angles.
- Load Capacity: 4,000 lbs
- Tilt Angle: 30 degrees
- Power: Air
-
Supplier: DME Company
Description: weight.: this unit will lift 1,400 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled pivoting. Our ten
- Tilt Angle / Rotation: 45 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Haas Automation, Inc.
Description: 210 mm (8.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation.
- Work Table Diameter: 8.3 inch
- Table Rotation Speed: 0.000166666666666667 to 8.33333333333333 rpm
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Tilting Table
-
Supplier: Haas Automation, Inc.
Description: 160 mm (6.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation.
- Work Table Diameter: 6.3 inch
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Tilting Table
-
Supplier: Haas Automation, Inc.
Description: 160 mm (6.3") Compact Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Mounts along Y axis of VF-3 and larger machines. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with
- Work Table Diameter: 6.3 inch
- Thru Hole Diameter: 1.5 inch
- Maximum Axial load: 80 lbs
- Table Rotation Speed: 0.000166666666666667 to 16.6666666666667 rpm
-
Supplier: Haas Automation, Inc.
Description: 310 mm (12.2") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not
- Work Table Diameter: 12.2 inch
- Thru Hole Diameter: 3.25 inch
- Maximum Axial load: 500 lbs
- Table Rotation Speed: 0.000166666666666667 to 8.33333333333333 rpm
-
Supplier: Lift-Tables.net
Description: Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table
- Capacity: 1,000 to 4,000 lbs
- Stroke: 21 to 24 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000/6,000 lbs. Tilt Angle: -0-40 degrees (standard) Front Retaining Lip: 8" (standard) Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Options: (Call for Pricing) -Oversize
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000/6,000 lbs. Tilt Angle: -0-40 degrees (standard) Front Retaining Lip: 8" (standard) Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Options: (Call for Pricing) -Oversize
-
Supplier: Superlift Material Handling Inc.
Description: Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and
- Capacity: 2,000 to 4,000 lbs
- Length: 36 to 48 inch
- Width: 48 inch
- Actuation: Air / Pneumatic
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and manual
- Capacity: 400 to 4,500 lbs
- Stroke: 21 inch
- Width: 43 inch
- Actuation: Air / Pneumatic
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and manual
- Capacity: 2,000 to 4,000 lbs
- Stroke: 24 inch
- Width: 43.625 inch
- Actuation: Air / Pneumatic
-
Supplier: Autoquip Corporation
Description: AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: Autoquip Corporation
Description: Air Force Air Bag Tilters – Pneumatic Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Autoquip Air Force Pneumatic Tilters are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not susceptible to
- Load Capacity: 3,000 lbs
- Maximum Dimension / Diameter: 4.5 ft
- Length: 4.5 ft
- Tilt Angle: 30 degrees
-
Supplier: Autoquip Corporation
Description: Air Force Air Bag Lift and Tilt – Versatile & Durable Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Autoquip Air Force Lift and Tilts are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not
- Capacity: 3,000 lbs
- Stroke: 24 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Superlift Material Handling Inc.
Description: Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and
- Capacity: 500 to 4,000 lbs
- Length: 24 to 36 inch
- Width: 36 to 48 inch
- Actuation: Air / Pneumatic
-
Supplier: Centricity
Description: AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic.
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin
-
Supplier: Autoquip Corporation
Description: AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 48 to 60 inch
- Width: 36 to 48 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: vibration Suitable mounts for additional positioners such as tip/tilt platforms or 6-axis positioners with piezo drives. Application fields PIglide positioning systems are ideally suited for many high-precision applications, such as metrology, photonics, and precision scanning as well as in
- Load Capacity: 55.076 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin
-
Machine Fences, Stops, and Guides - Kentucky Gauge Heavy Duty Automatic Stop / Pushing System -- PDESupplier: Hymark/Kentucky Gauge
Description: quantity display, and 1000 line program memory Options • Position controller with RS232 interface and miter cut calculation • Pneumatic gauge arm lift & lower • A/C motor driven conveyors with manual speed control Accessories • Infeed roller table • Material stand with single roller •
-
Supplier: Hymark/Kentucky Gauge
Description: quantity display, and 1000 line program memory Options • Position controller with RS232 interface and miter cut calculation • Pneumatic gauge arm lift & lower • A/C motor driven conveyors with manual speed control Accessories • Infeed roller table • Material stand with single roller •
-
Supplier: Hymark/Kentucky Gauge
Description: fully automatic cutting or punching Accessories • A/C motor driven infeed roller table • Material transport conveyor systems • Tilt feed table • Material conveyors
-
Supplier: Gullco International Limited
Description: for Internal Radius Welding - Protective Pelican® Case - V-Groove Track Increase productivity, quality and profitability in circumferential welding applications Gullco's Welding Positioner is a positive drive rotary turn table complete with mounting flange, drive and tilt mechanism and
- Features: Specialty / Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s WWSS1327CP WorkWise™ Standing Desk-Clamp Workstation allows you to enjoy the benefits of standing for a portion of the day without using your entire work surface. Simply clamp the WWSS1327CP to the edge of a fixed-height desk or table from 1 to 3.35 inches thick. With a single
- Length: 49.5 inch
- Width: 23.6 inch
- Type: Office Cubicle Workstation
Find Suppliers by Category Top
Featured Products Top
-
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
Tables We offer a wide selection of premium-quality scissor lifts in various styles: hydraulic, air lift, pneumatic, mobile, portable and more. Suitable for a wide range of applications, our powered scissor lift tables help increase productivity, safety and efficiency. Browse below and choose (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
) Surgical and operating tables (tilt, elevation, positioning) Imaging systems (precise alignment and positioning) Ventilators and diagnostic equipment (fine mechanical adjustments) Dental chairs and (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
A Joint Venture For Spiroflow
Dynamet designs and manufactures a full range of powder handling equipment including tubular chain drag conveyors, flexible screw conveyors, bulk bag dischargers, manual sack tip stations, and pneumatic tilt tables for a variety of industries including food, chemical, pharmaceutical, packaging, and plastics.
-
New Ultrasonic Cylinder Scanning System Installed
Aurora, IL -- Cyl-Tec, Inc.'s new Cylinder Scanning System uses immersion technology to ultrasonically inspect high-pressure gas cylinders, includes a pneumatic tilt table ; a recyclable water bath tank, a drive collar for positively clamping the cylinder, an X-Y-Z …
-
A Joint Venture For Spiroflow
Dynamet designs and manufactures a full range of powder handling equipment including tubular chain drag conveyors, flexible screw conveyors, bulk bag dischargers, manual sack tip stations, and pneumatic tilt tables for a variety of industries including food, chemical, pharmaceutical, packaging, and plastics.
-
A Joint Venture For Spiroflow
Dynamet designs and manufactures a full range of powder handling equipment including tubular chain drag conveyors, flexible screw conveyors, bulk bag dischargers, manual sack tip stations, and pneumatic tilt tables for a variety of industries including food, chemical, pharmaceutical, packaging, and plastics.
-
Initial circulatory responses to changes in posture: influence of the angle and speed of tilt.
Comparison was made between 70 degrees head-up tilt in 3 s, 90 degrees head-up tilt also in 3 s and 70 degrees head-up tilt in 1.5 s, using an automatic pneumatic -driven tilt table with foot support.
-
Evaluation Of The Ortho-Walk Type B Pneumatic Orthosis On Thirty-Seven Paraplegic Patients | O&P Virtual Library
Three patients were not able to reach an upright position on the tilt table without the pneumatic orthosis, before orthostatic hypotension would cause dizziness and an average blood pressure of 92/75.
-
http://www.oandplibrary.org/op/pdf/1977_01.pdf
Three patients were not able to reach an upright position on the tilt table without the pneumatic orthosis, before orthostatic hypotension would cause dizziness and an average blood pressure of 92/75.
-
Combined water bath and rocking tilt table stimulator to test autonomic function by a thermal and postural entrainment method
… a metal carriage frame (5), pads of foamy plastic (6), a limb protector (7), a water refillin 9 (8) and overflow protection unit (9), a vertical and horizontal pneumatic cylinder (10 and 11), a pneu- matic cylinder for the tilt table (12).
-
Tilting device for parts with drilling of openings in different planes
The table is tilted under the action of two pneumatic cylinders 2 with a diameter of 200 ram.
-
Fabrication of rectifying arched devices
The table is tilted under the action of two pneumatic cylinders 2 with a diameter of 200 ram.
Indicates content that may require registration and/or purchase.