-
Supplier: Festo Corporation
Description: Measuring principle: magnetic Pneumatic proximity sensor Function: 3/2-way valve, normally closed Pneumatic connection via internal thread M5 Visual switching status indication
- Operating Temperature: 5 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, ACTUATOR, MAGNETIC, 24 VDC, 2 WIRE,40MA MAX. CURRENT. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: O'Keefe Controls Co.
Description: magnet movement. The movement shifts a 3-way air valve. Both side mounted and top mounted pneumatic float valves are available either as normally closed or normally open. Normally closed pneumatic float valves produce a pneumatic output on liquid level rise.
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
-
Supplier: O'Keefe Controls Co.
Description: magnet movement. The movement shifts a 3-way air valve. Both side mounted and top mounted pneumatic float valves are available either as normally closed or normally open. Normally closed pneumatic float valves produce a pneumatic output on liquid level rise.
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
Supplier: ABB Measurement & Analytics
Description: The PS45 is a point level (on - off) pneumatic switch device used in conjunction with the KM26 Magnetic liquid level indicator, LS Series Cage Level switch or an External Chamber. The unique magnetic coupling action eliminates the need for such things as seals, diaphragms,
- Material Temperature Range: 450 F
- Media Type: Liquid
- Communication Interface Options: Other
- Level Measurement Type: Point Level / Multi-Point Levels
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Supplier: Clippard
Description: Auto Cycling Circuit Board for Double Acting Cylinder For automatic cycling of double acting cylinders without the use of limit valves or magnetic sensors.
- Features: Other
-
Description: The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal) and pneumatic/ hydraulic transmission when 360°Rotating; Compact structure, circuits can be Ethernet, Ethercat, profibus, profinet, canbus, devicenet, and so on. Number of Circuits,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Clippard
Description: Auto Cycling Circuit Board for Double Acting Cylinder For automatic cycling of double acting cylinders without the use of limit valves or magnetic sensors.
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK035-6-2Q Pneumatic Slip Ring Rotary Joint, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Slip Ring For Cable Reel, slipring, Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal)
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: O'Keefe Controls Co.
Description: This panel controls a liquid level within the deadband of a single pneumatic float valve. It can be configured for pump-up or pump-down control when used in conjunction with a normally closed pneumatic float valve (pump down) or a normally open pneumatic float
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Allied Electronics, Inc.
Description: One type of proximity switch is an enclosed reed switch that is activated by a permanent magnet mounted to the piston. As the piston approaches, the magnetic field closes the switch, completing an electric circuit and producing an electric signal. Others prefer to use Hall-effect
-
Supplier: O'Keefe Controls Co.
Description: This panel provides a pneumatic signal to control a drain valve or air operated pump to maintain a liquid level between two sensing points. It uses a normally closed float valve (OKC-1536-2 or OKC-1570-2) to detect the high liquid level point and a normally open float
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Burkert Fluid Control Systems
Description: The control head Type 8681 is optimized for decentralised automation of hygienic process valves. Thanks to its universal adapter it can be combined with all normal commercial butterfly valves, ball valves, single and double seated valves. With a decentralised automation
- Operating Temperature: 14 to 131 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Dorner Manufacturing Corp.
Description: sizes must be 180 degrees Lift Capacity: up to 16 kg (35 lbs) 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided 21 mm diameter pneumatic rotary actuator Lift cylinder
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Up to 91 kg (200 lbs) per pallet Up to 37 m/min (121 ft/min) Slip rollers Brushless DC gearmotor and controller 32 mm diameter pneumatic pusher cylinder provided. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and plumbing not provided Pusher cylinder
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: GIMATIC S.r.l.
Description: motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • T-slot style jaws for heavy loads. •
- Gripping Force: 67 to 245 N
- Stroke: 3 to 5 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • T-slot style jaws for heavy loads. •
- Gripping Force: 57 to 220 N
- Stroke: 3 to 5 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: GIMATIC S.r.l.
Description: motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • Jaws contained within gripper profile. •
- Gripping Torque: 68 to 277 N-m
- Angular Stroke: 23 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • T-slot style jaws for heavy loads. •
- Gripping Force: 68 to 215 N
- Stroke: 6 to 10 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: Dorner Manufacturing Corp.
Description: adjustable bumper lift stroke 63 mm diameter pneumatic lift cylinder provided for pallet widths up to 400 mm. 80 mm diameter pneumatic lift cylinder provided for pallet widths 480 to 800 mm. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: plumbing not provided Lift cylinder includes magnetic piston for position sensing. Sensors not provided. Compatible with 4 mm C-slot sensors. Optional guarding package available
- Conveyor Type: Pallet / Puck Conveyor
Find Suppliers by Category Top
Featured Products Top
-
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Optional Custom Accessories: Positioners, limit switches, solenoid valves, motion sensors, and more for tailored applications. The DN15 HLS Pneumatic Control Valve delivers precise, reliable (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Paired with our Pneumatic Float Valves, O'Keefe Controls Co. Pneumatic Level Indicators and Level Controls effectively handle level control without risk of explosion. Suitable for a wide variety of (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
Magnetic Angle Sensors for Mobile Applications This video highlights three series of Novotechnik’s (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. announces the MB1-3600 Series of non-contacting multi-turn magnetic sensors for industrial and mobile machinery, including a heavy-duty model. The sensors measure up to 44 turns, or 15,840 degrees, and continue counting turns while unpowered. They maintain position accuracy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
remote sensor on the heavy duty version of the shaft clamp. On this sensor mountable type, magnetic sensors detect interal piston position and determine clamping condition. Follow us on: (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
A novel sensor for routine continuous spirometry of intubated patients
A careful zeroing algorithm of the differential pressure sensor , based on pneumatic short- circuiting with a magnetic valve , is required to guaran- tee reliable performance at the low-flow end.
-
Development of a CdTe/CZT epitaxial technology for fabrication of large area RT 1-100 keV X-ray photon detectors
The state of each pneumatic valve is read by an I/O interface using a magnetic proximity sensor that detects the real state of the pneumatic valve .
-
Intelligent decentralized energy storage systems
sensors introduced multiple active air exchange and numerous safety solenoid valves .
-
Designing and modelling of a modern artificial fluid wave generation system with flexible mechatronic control
…in figure 10, namely an industrial programmable logic controller for use in different working conditions with high scan time in the order of ms as well as magnetic sensors , solenoid directional control valves for use in the pneumatic circuit, 24V-DC source…
-
An Undergraduate Mechatronics Project Class at Philadelphia University, Jordan: Methodology and Experience
The robot was composed of three pneumatic cylinders, six valves , one capacitive sensor , and six magnetic sensors.
-
Development of suspension for truck (explanation)
The control of car high control, truck bed water level detects the vehicle height at hight sensor and adjusts the air pressure at opening and shutting of magnetic valve but is makes with the car high adjustment is possible voluntarily.
-
Sensors for the process and factory automation
Many sensors aren't suited incidentally to switch directly the electromagnets of, e.g., pneumatic -directional valves .
-
Sensors for the process and factory automation
Many sensors aren't suited incidentally to switch directly the electromagnets of, e.g., pneumatic -directional valves .
-
Driving dynamics-control
The solenoid valve block contains a pressure sensor as well as a fifth valve for environment, to be able to compensate e.g. the air quantity excess by temperature increase.
-
Dubbel
1 rolling dies, 2 rolling bellows, 3 rubber-hollow spring as end stop and spring element by failure of the compressed air supply, 4 solenoid valve block 9, 5 electronics, 6 tachometers 8, 7 displacement sensor , remote control, indicator lamp .
Indicates content that may require registration and/or purchase.