Non-contacting magnetic encoder MZ1-2200

Featured Product from Novotechnik U.S., Inc.

More Info Email Supplier Request a Quote

MZ1-2200 Series
Non-contacting magnetic encoder series measures up to 44 turns in a compact 22 mm diameter housing with 16-bit resolution over the entire measurement range and detects position even in unpowered state.

Follow us on:

 

Novotechnik – the technique of being better
Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life.

Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications.

An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group.

The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries.

Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems.

ISO 9001 Certified