44- Turn Rotary Sensor

Featured Product from Novotechnik U.S., Inc.

More Info Email Supplier Request a Quote

Counts to 44-Turns . . . Even When You Lose Power
The MC1-2800 Rotary Sensor counts turns, measures angles down to the last degree, and remembers shaft positions even when power is lost.

MC1-2800 Rotary Sensors provide the level of reliability and accuracy sought in demanding applications like:

  • Material handling
  • Forklifts
  • Overhead doors
  • Off-Highway vehicles
  • Agricultural machines
  • Cable Extension transducers
  • Medical equipment

 

The MC1-2800 is based on Novotechnik’s patented non-contact multi-turn for absolute 15,840° (44 turns) measurement. This wear-free technology combines advanced capabilities with mechanical simplicity in a very compact and sturdy housing to provide for longer life and lower cost than optical encoders. Options include stainless steel shaft or push-on coupling.

MC1-2800 Specifications:

  • Absolute multi-turn
  • Up to 44 turns
  • 16 bit resolution
  • independent linearity of ±1°
  • Housing OD=30 mm
  • Incursion protection options: IP54, IP54 or IP67
  • No gears, no optics, no batteries

 

Follow us on:

 

Novotechnik – the technique of being better
Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life.

Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications.

An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group.

The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries.

Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems.

ISO 9001 Certified