Products/Services for Pocket PC Barcode Scanner Software
-
Scanning Software - (270 companies)Scanning software is used with optical and document scanners or with other imaging equipment to digitize, create, edit and evaluate images. Document scanners are devices that scan two-dimensional (2D) objects and convert them into digital images... -
Barcode Scanners - (544 companies)...the bar code into numbers and letters. The data is then sent to a computer and analyzed by a software application. There are several types of barcode scanners, some of which are listed below. Slot card bar/matrix code scanners read imprinted bar... -
Inventory Control Software - (152 companies)...an adequate supply and prevent a costly oversupply. In larger organizations, inventory control systems may integrate inventory control software with fixed or handheld devices that can read or print barcodes and RFID tags. These bar code scanners...
-
Test, Inspection, and Measurement Software - (387 companies)...and Measurement Software. Selecting test, inspection and measurement software requires an analysis of system requirements, product specifications, and features. Most applications are designed to run on personal computers (PC), thin clients... -
Database Tools Software - (53 companies)Database tools software is used to create and manage databases, structured collections of records that are stored in a computer system. Many applications also provide monitoring and reporting capabilities. Back-end systems are very large and complex...
-
Handheld and Portable Computers - (362 companies)...but also include a stylus or keyboard. Typically, PDAs function as a cellular phone, fax sender, Web browser, and personal organizer. They may also provide handwriting recognition and voice recognition technologies. Pocket PCs, a third type...
-
Barcode Software - (194 companies)Barcode software is a necessary component to processing the digital signals from handheld barcode decoders, scanners, and readers. Barcode scanning software is used to recognize and decode barcodes and organize them in databases, spreadsheets...
-
Computers - (1711 companies)...to respond to and execute a specific series of instructions, known as a program. Modern computers are digital electronic devices and consist of two broad groups of components: hardware and software. Hardware. Computer hardware refers to the physical wires...
-
Time and Attendance Systems - (44 companies)...to store records for thousands of employees. Wedge readers are keyboard interface readers that attach as a second keyboard between the computer and a standard keyboard. These time and attendance systems permit barcode reading without software changes...
-
ID Card Readers and Encoders - (145 companies)...readers and ID card encoders. Examples include business card readers, smart card readers, proximity readers, and smart card encoders. A business card reader includes a pocket-sized universal serial bus (USB) scanner. Specialized software reads...
Product News
-
AgozTech LLC
Pocket Barcode Scanner - AGOZ AG-PK770 AgozTech has added the AGOZ AG-PK770 Pocket Barcode Scanner to its growing lineup of barcode scanning solutions for retail, warehouse, healthcare, logistics, library, and inventory environments. Designed for mobile business workflows, the AG-PK770 gives employees a compact scanning option that can be carried throughout the workday for product labels, shipping labels, inventory tags, QR codes, asset labels, and screen barcodes. Its pocket-size design makes it a practical solution for teams... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
AgozTech LLC
Barcode Scanners for Business Workflows by AGOZ AGOZ offers a range of barcode scanners designed for business and enterprise scanning workflows, including handheld, pocket, presentation, and wearable ring scanner formats. The collection supports 1D and 2D barcode scanning for applications such as inventory control, receiving, picking and packing, order fulfillment, asset tracking, retail checkout, stockroom operations, and mobile scanning. Depending on the model, connection options include Bluetooth, 2.4G wireless, and USB wired operation... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
Automationdirect.com
Code barcode scanners Code barcode scanners allow a 1-dimensional barcode, 2-dimensional QR code, or other marking to be read, decoded, and converted to a usable format (read more) -
AgozTech LLC
Desktop Presentation Barcode Scanner -AGOZ AG-860P AgozTech has added the AGOZ AG-860P Desktop Presentation Barcode Scanner to its barcode scanning lineup for retail, restaurant, warehouse, inventory, and business checkout environments. Designed for fixed scanning areas, the AG-860P gives employees a hands-free desktop scanning solution for checkout counters, POS stations, reception desks, inventory workstations, stockrooms, and service counters. Its presentation-style design allows users to scan barcodes without picking up a handheld scanner... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
AgozTech LLC
Wearable Ring Barcode Scanner - AGOZ AG-330RG AgozTech has added the AGOZ AG-330RG Wearable Ring Barcode Scanner to its lineup of enterprise scanning solutions for warehouse, retail, inventory, logistics, fulfillment, and delivery operations. Designed for hands-free barcode scanning, the AG-330RG allows employees to scan labels while keeping both hands available for picking, packing, sorting, stocking, receiving, and order processing. Its compact finger-worn design supports active work environments where speed, mobility, and task... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
AgozTech LLC
Scan Without Limits - Bluetooth Scanner! Wireless 1D &2D With Stand - Bluetooth Barcode Scanner + Free Case. No Software Needed - Experience hassle-free scanning with our plug-and-play wireless barcode scanner. No software installation required - just connect and start scanning instantly. (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
FAULHABER MICROMO
STEPPER MOTOR IN BLOOD CIRCULATION SCANNER at a distance of 25 cm from the tissue, steps of approx. 3 mm, 2 mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics. The mechanical elements of the scanner must meet a number of requirements. Firstly, it must be possible to transport the mobile device without any risk of breakage. Reliability... (read more)Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Myron L Company
Bluetooth Enabled Water Quality Pocket Testers Myron L (R) offers a variety of pocket testers, each featuring simultaneous measurement of Temperature and one critical parameter: PTBT1 measures Conductivity, TDS, and Salinity; PTBT2 measures pH; PTBT3 measures ORP; PTBT4 measures Free Chlorine Equivalent (FCE); PTBT5 measures Dissolved Oxygen (DO); PTBT6 measures Nitrate. Please visit our website for more information. PTBT1 instruments are engineered with a proprietary conductivity cell that delivers accuracy of +-1% of reading and +-0.2%... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Pratt & Whitney Measurement Systems, Inc.
Fourth Generation Supermicrometer PC External Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL. PDF Brochure - External Supermicrometer Model PC. The Standard of Accuracy. New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
AgozTech LLC
CipherLab Scanner Accessories for Workflows AgozTech offers a broad collection of accessories compatible with CipherLab barcode scanners and mobile computers used across warehouse, logistics, retail, manufacturing, inventory, and field-service operations. The collection includes protective holsters, trigger-handle cases, belt-worn carrying solutions, chest harnesses, forklift holders, swing-arm mounts, mountable scanner cases, and vehicle cradles. Protective cases and holsters help keep CipherLab handhelds accessible during order picking... (read more)Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC
-
android tablet pc laptop - offers from android tablet pc laptop manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Computer Hardware & Software , PDAs ] [ Related Keywords : Android UHF 900M Hf, UHF Nfc RFID Reader, 1d 2D barcode Scanner , Tablet Panel pocket pc ] .
-
The application of modern PDA technology for effective handheld solutions in the retail industry
Devices running on either Microsoft CE ( pocket PC ) or XP (tablet PC) were available that incorporated the necessary barcode scanner and wireless network card. … cost was around two-fifths the price of the previous proprietary device, with powerkl software programming potential.
-
laptop keypad - offers from laptop keypad manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Computer Hardware & Software , PDAs ] [ Related Keywords : Android UHF 900M Hf, UHF Nfc RFID Reader, 1d 2D barcode Scanner , Tablet Panel pocket pc ] .
-
Plant Methods | Full text | Computer aided data acquisition tool for high-throughput phenotyping of plant populations
The most valuable feature available on current palm PDAs is the inbuilt barcode scanners , which makes the mobile computers/palm powered PCs/palm PDAs versatile equipment for the end user. The recent releases of most software have built-in or add-on support for mobile computing, e.g. Wireless Internet … … Windows-CE users a stable link and flawless contact between compatible hand-held PCs/ pocket PCs/Smartphone/palm-size PCs and the master PCs …
-
Automation and adaptation: nurses’ problem-solving behavior following the implementation of bar-coded medication administration technology
These devices were ‘‘dumb’’ reader input devices interfaced with Centricity Pharmacy software (here, ‘‘dumb’’ means that the scanning device reads the barcode without analyzing it; analysis was done within the software ). The MED unit used standalone handheld PDA-style scanners (Symbol Pocket PC model mc 5040) loaded with the software.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/249/MSc_Diss_Moe_2005.pdf?sequence=1
• Expansion packs for WLAN, GSM/GPRS networks and barcode scanner . • Input methods: External micro-keyboard, Handwriting recognition software , soft keyboard, character recognition, voice recorder and inking. A conscious decision was taken to use a Pocket PC platform primarily because it supports the most sophisticated functionality pertaining to mobile field data collection applications.
-
PDA Program for Small Producing Companies
The PDA software will operate on Pocket PC , Windows CE, or Windows Mobile devices. Printers, modems, GPS systems, wireless networks, barcode scanners , cameras and other devices are supported on some systems.
-
Biological restoration of major transportation
facilities domestic demonstration and application project
(DDAP): technology development...
The BROOM software consists of two independent but interfacing applications. The first application runs on a handheld Pocket PC and is designed to collect and record surface sampling data during the characterization and verification phases of decontamination. The handheld device is optionally equipped with a commercially available barcode scanner and wireless laser range finder.
-
:: New Materials Zone ::
To make it easy for the responders to carry the software tool, the researchers assembled a handheld device that incorporates the BROOM software , a barcode scanner , and a wireless laser range finder to accurately identify where the sample was taken. The handheld device looks simple, but lots of information can be stored in the pocket PC .
-
Modelling the Physiological Human
With the introduction of smart phones, pocket PCs and multi-touch enabled cell phones such devices have become ubiquitous. … resolution cross-sectional images, so-called real-color cryosections, and to employ a software which allows various … Such a universal input/output device, which was inspired by the tricorder device from the StarTrekTM TV series, serves both as a barcode scanner and as a touch-screen device, which is both a display and a key entry device.
Indicates content that may require registration and/or purchase.